RAID Controller Ruggedized Computers
Description
RAID Controller Ruggedized Computers are specialized computing devices designed to manage RAID (Redundant Array of Independent Disks) systems in environments that demand high durability and reliability. These computers integrate RAID controllers to enhance data storage capabilities by distributing data across multiple disks, thereby improving speed, performance, and data recoverability.
Working Principle
RAID Controller Ruggedized Computers operate by utilizing RAID controllers, which can be either bus-based or external. These controllers manage RAID disk arrays, allowing them to function as a single, large, and fast disk drive. The RAID controller interfaces with the disk drives using protocols such as SCSI or IDE/ATA, and it sends data to the rest of the system over the system bus. This setup ensures that data is stored redundantly across multiple disks, which enhances data integrity and access speed. The ruggedized aspect of these computers ensures they can withstand harsh environmental conditions, making them useful in demanding applications.
Applications
RAID Controller Ruggedized Computers are used in a variety of specific applications, particularly in environments where reliability and performance are critical. Examples include:
- Artificial Intelligence (AI) Systems: Where large datasets need to be processed quickly and reliably.
- Autonomous Vehicles: For managing data from multiple sensors and ensuring data integrity.
- Communications and Surveillance: In environments where data must be stored and accessed rapidly and securely.
- Military and Defense: Where ruggedized systems are essential for operation in extreme conditions.
Advantages over other Ruggedized Computers
RAID Controller Ruggedized Computers offer several advantages over other ruggedized computers:
- Enhanced Data Redundancy and Recovery: By using RAID technology, these computers provide superior data redundancy, which is critical in preventing data loss.
- Improved Performance: The ability to distribute data across multiple disks allows for faster data access and processing speeds.
- Scalability: These systems can be easily expanded by adding more disks to the RAID array, providing flexibility in storage capacity.
Limitations
Despite their advantages, RAID Controller Ruggedized Computers have some limitations:
- Complexity: The setup and management of RAID systems can be complex, requiring specialized knowledge.
- Cost: The initial cost of RAID systems can be higher compared to non-RAID systems due to the need for multiple disks and specialized controllers.
Considerations
When considering RAID Controller Ruggedized Computers, several factors should be taken into account:
- Initial Costs: These systems can be expensive to set up due to the need for multiple disks and specialized hardware.
- Operating Expenses: While they offer improved performance, the energy consumption and maintenance costs can be higher.
- Durability: The ruggedized design ensures durability in harsh environments, but regular maintenance is necessary to ensure continued performance.
- Replacement and Maintenance Costs: Over time, disks in the RAID array may need to be replaced, which can add to the overall maintenance costs. Regular monitoring and maintenance are essential to prevent data loss and ensure system reliability.
from Neousys Technology Inc.
Integrating cutting-edge technologies, Nuvo-5000 is Neousys' next-generation rugged fanless embedded controller with performance and versatility. It supports socket-type 6th-Gen Core ™ processors so one can choose a CPU according to application performance needs while Neousys' efficient... [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Wall-Mount (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
- Processor: Intel 386 Family
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Main Memory: 8.00
from Neousys Technology Inc.
Nuvo-5002LP/5006LP is the low-profile version of Nuvo-5000 family. It features a low-profile chassis, which reduces its height to 77 mm, and remains extraordinary 25 °C to 70 °C operating temperature. For those demanding varied computing power, Nuvo-5002LP/5006LP supports socket-type CPU for... [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Wall-Mount (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
- Processor: Intel 386 Family
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Operating System: Linux; UNIX; Microsoft®
from Neousys Technology Inc.
Nuvo-5026E fanless embedded computer is the latest Nuvo-5000 family member with dual PCIe slots. The dual PCIe slots enhance expansion abilities while preserving all practical features such as ruggedness, performance and versatility. The expandability makes Nuvo-5026E more adaptable to various... [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Wall-Mount (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family
from Neousys Technology Inc.
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000 series, powered by Intel ® 9th/ 8th-Gen Core ™ i processors with up to 8/ 6-core architecture that offer significant performance improvement over previous 6th and 7th-Gen platforms. [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family
from Neousys Technology Inc.
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000LP series, powered by Intel ® 9th/ 8th-Gen Core ™ i processors with up to 8/ 6-core architecture that offer a significant performance improvement over previous 6th or 7th-Gen platforms. [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family
from Neousys Technology Inc.
Nuvo-6018GC is world's first industrial-grade Edge AI GPU computer supporting high-end graphics cards. It's designed to fuel emerging GPU-accelerated applications, such as AI (artificial intelligence) inference, VR, autonomous driving and CUDA computing, by accommodating nVidia GPU with up to 250W... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Wall-Mounting With Damping Brackets
- Speed: 2300 to 4000
from Neousys Technology Inc.
Nuvo-6108GC-IGN is one of the world's first industrial-grade in-vehicle edge AI GPU computing platform supporting high-end graphics cards. It's designed to fuel emerging GPU-accelerated applications, such as AI(artificial intelligence) inference, VR, autonomous driving and CUDA computing by... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Wall-Mounting With Damping Brackets
- Speed: 2300 to 4000
from Neousys Technology Inc.
Nuvo-5095GC opens a new chapter for industrial computers. As the first embedded controller targeted at emerging applications of CUDA computing, Autonomous, Edge AI inference and virtual reality, Nuvo-5095GC has all the features required for a compact, reliable and powerful edge AI GPU computing... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Wall-Mount By Mounting Bracket
- Speed: 2300 to 4000
from Neousys Technology Inc.
Nuvo-5100VTC is a state-of-the-art in-vehicle fanless embedded controller in compliant with EN50155 certificate. Featuring Intel ® 6th-Gen Core ™ CPU, it exhibits superb CPU and GPU performance for various in-vehicle applications. Nuvo-5100VTC offers four 802.3at PoE+ ports to supply 25W... [See More]
- General Features: RAID; Ruggedized
- Mounting / Configuration: Rack (optional feature)
- Computer Type: Damping Brackets (Standard) or Optional Din-Rail Mounting
- Processor: Intel 386 Family