Linux Ruggedized Computers
Description
Linux ruggedized computers are specialized computing devices designed to operate reliably in harsh environments. They are built with robust exteriors and reinforced internal components to withstand extreme conditions such as high temperatures, strong vibrations, and physical impacts. These computers are equipped with solid-state drives and other durable components to ensure consistent performance and reliability.
Working Principle
The working principle of Linux ruggedized computers involves the integration of durable hardware and a stable operating system to provide reliable computing power in challenging conditions. The elimination of moving parts, such as rotating hard drives, and the use of solid-state drives enhance their resistance to physical shock. Additionally, these computers often feature thicker PCB boards and aluminum stiffeners to prevent internal components from flexing during impacts. The Linux operating system offers a stable and flexible platform that can be customized for specific applications, making these computers highly useful in environments where reliability and adaptability are crucial.
Applications
Linux ruggedized computers are used in a variety of specific applications. In manufacturing environments, they are employed to control machinery and monitor production processes. In the automotive and transportation sectors, including aviation and rail, they are used for navigation and communication systems. These computers are also utilized in outdoor settings such as agricultural operations and base stations, where they must endure exposure to the elements and fluctuating temperatures.
Advantages over other Ruggedized Computers
One of the key advantages of Linux ruggedized computers over other ruggedized systems is their use of solid-state drives, which provide superior resistance to physical shock compared to traditional rotating hard drives. The Linux operating system also offers a high degree of customization and stability, which can be tailored to meet the specific needs of various applications. This flexibility makes them particularly advantageous in environments where adaptability and reliability are paramount.
Limitations
A specific limitation of Linux ruggedized computers is that they may require specialized knowledge to configure and maintain, particularly when customizing the Linux operating system for specific applications. Additionally, while they are designed to withstand harsh conditions, there may still be limitations in terms of the extreme temperatures or impacts they can endure, depending on the specific design and components used.
Considerations
When considering the use of Linux ruggedized computers, it is important to evaluate initial costs, which can be higher due to the specialized design and components. Operating expenses may also vary depending on the specific application and environment. Durability is a significant advantage, as these computers are built to last in challenging conditions, potentially reducing replacement and maintenance costs over time. However, accuracy and performance should be assessed in the context of the intended application to ensure that the system meets the necessary requirements.
from Advantech
10" Medical-Grade Tablet with Intel ® Pentium ® Processor and PCAP Touchscreen. Intel ® Pentium ® N4200 processor. Supports Windows 10 IOT and Linux operating systems. EN/UL 60601 certification - ensuring patient and medical staff safety. 10.1" WUXGA display with multi-point... [See More]
- Operating System: Linux; Microsoft®; Windows 10 IoT Enterprise LTSC, Linux (available upon request)
- Processor: Intel 386 Family; Intel® Pentium® N4200 processor
- Computer Type: Tablet
- Main Memory: 4.00
from OnLogic Inc.
BUILT FOR IOT WITH INTEL ELKHART LAKE. Intel's latest Atom processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon... [See More]
- Operating System: Linux; Microsoft®
- Speed: 1300 to 3000
- Processor: Intel 386 Family; Intel Atom
- Main Memory: 32.00
from OnLogic Inc.
EVERYTHING YOU NEED, NOTHING YOU DON'T. Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful... [See More]
- Operating System: Linux
- Processor: Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
- Mounting / Configuration: Panel Mount
- Speed: 3800
from American Portwell Technology Inc.
Intel ® Luna Pier Dual Core Atom ™ D525 based Fanless system, with robust aluminum housing [See More]
- Operating System: Linux; Microsoft®; POS Ready, WEPOS
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Computer Type: Industrial Computer
- Processor: Intel 386 Family
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- Operating System: Linux; Microsoft®
- Processor: Intel 386 Family
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Main Memory: 8.00
from ELMA Electronic Inc.
S50J-Computing Platform with Abundant I/O [See More]
- Operating System: Linux; Microsoft®
- Speed: 2000
- Processor: Intel 386 Family
- Main Memory: 8.00
from WINSYSTEMS, INC.
WinSystems ’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without active... [See More]
- Operating System: Linux; Android
- Processor: Industrial Freescale® i.MX 6DL Dual Core
- Mounting / Configuration: Handheld or Portable; Rack
- Speed: 800
from Rugged Information Technology
Future Data Capacity > 16 Terabytes. Dedicated SBC RAID Controller. Conduction Cooled with Proprietary Thin Air Cooling. 3 CPCI Slots Stationary / All Memory is Removable. 6.0 Terabytes Storage with 256 Gigabyte SSDs. 4 to 24 GbEthernet Ports. System Health Manager. Hardware & Software Drive... [See More]
- Operating System: Linux; Microsoft®
- Processor: Intel 386 Family
- Mounting / Configuration: Rack
- General Features: Ruggedized
from Data Device Corporation (DDC)
DDC ’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel ’s embedded computing architecture and the I/O flexibility of DDC ’s High... [See More]
- Operating System: Linux; Microsoft®; VxWorks
- Main Memory: 16.00
- Processor: Intel 386 Family
- General Features: Ruggedized
from Smartmore Corporation Limited
Smore Embedded Industrial PC is an integrated Intel ATOM N2800 CPU, supports automatic power-on function, jumper selection, and provides a set of Embedded Industrial PC with 4 inputs and 4 outputs GPIO.Onboard Intel ATOM N2800 CPU;. Onboard 2GB/4GB DDR3L RAM;. Onboard 32GB/64GB SSD (optional);. [See More]
- Operating System: Linux; Microsoft®
- Processor: Intel 386 Family; INTEL ATOM N2800 1.8Ghz dual core four threading
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Main Memory: 4.00
from WINSYSTEMS, INC.
WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]
- Operating System: Linux; Microsoft®; Other x86 operating systems
- Mounting / Configuration: Handheld or Portable; Panel Mount
- Computer Type: Computer Terminal
- Processor: Intel 386 Family