Touch Screen Ruggedized Computers

Description

Touch screen ruggedized computers are specialized computing devices designed to withstand harsh environments while providing an interactive interface through a touch-sensitive display. These computers are built to endure extreme conditions such as temperature fluctuations, moisture, dust, and physical impacts, making them suitable for use in demanding industrial and outdoor settings.

Working Principle

Touch screen ruggedized computers operate by integrating touch-sensitive technology with robust hardware components. The touch screen allows users to interact directly with the display, eliminating the need for peripheral input devices like keyboards and mice. This interaction is facilitated by either resistive or capacitive touch technology. Resistive touch screens work by detecting pressure applied to the screen, allowing them to be used with gloves or styluses, while capacitive touch screens detect changes in electrical fields, offering a more responsive and intuitive user experience. These computers are useful because they simplify user interaction and can be operated in environments where traditional input devices might fail.

Applications

Touch screen ruggedized computers are used in a variety of specific applications. For instance, they are employed in agricultural equipment where the presence of dirt and moisture would interfere with other types of computers. They are also used in marine environments, such as on boats and underwater machinery, where exposure to water is a constant challenge. Additionally, these computers are utilized in industrial settings for controlling machinery and monitoring processes, where durability and reliability are critical.

Advantages over other Ruggedized Computers

One of the main advantages of touch screen ruggedized computers over other ruggedized computers is their ability to provide a more intuitive and direct user interface. The touch screen eliminates the need for external input devices, which can be cumbersome or impractical in certain environments. Furthermore, resistive touch screens can be operated with gloves, making them ideal for use in cold or hazardous environments where protective gear is necessary. The flexibility in touch screen design also allows for customizable interfaces that can simplify complex control panels by displaying only relevant options.

Limitations

Touch screen ruggedized computers do have limitations. For example, capacitive touch screens can be less effective in environments where water or other liquids are present, as these can interfere with the touch detection. Additionally, while resistive screens are more versatile in terms of input methods, they can be less responsive and may wear out over time due to repeated pressure. The screens can also suffer from abrasion if not properly maintained.

Considerations

When considering the purchase and use of touch screen ruggedized computers, several factors should be taken into account. Initial costs can be higher than standard computers due to the specialized materials and construction required for durability. Operating expenses may also be elevated if the devices require frequent maintenance or replacement of worn components. Durability is a key advantage, but it is important to ensure that the specific touch screen technology chosen is suitable for the intended environment to maximize accuracy and longevity. Replacement and maintenance costs should be factored into the total cost of ownership, as these can vary depending on the frequency of use and the harshness of the operating conditions.

32 Results
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen -- MIT-W102-Q04D0C00E
from Advantech

10" Medical-Grade Tablet with Intel ® Pentium ® Processor and PCAP Touchscreen. Intel ® Pentium ® N4200 processor. Supports Windows 10 IOT and Linux operating systems. EN/UL 60601 certification - ensuring patient and medical staff safety. 10.1" WUXGA display with multi-point... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family; Intel® Pentium® N4200 processor
  • Computer Type: Tablet
  • Main Memory: 4.00
BARTEC ET60/65 EX2 Android Tablet -- bartec et60 65ex2 android tablet
from BARTEC

The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: Tablet
  • Processor: Intel 386 Family
Smart Device Manager
from ABB Measurement & Analytics

ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Tablet
  • Processor: Intel 386 Family
BARTEC ET60/65 EX2 Windows Tablet -- bartec-et60-65ex2-windows-tablet
from BARTEC

Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: Tablet
  • Processor: Intel 386 Family
BARTEC MC9400/9450 EX2 Mobile Computer -- mc94ex2 mobile computer
from BARTEC

The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device is the... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
TC77 ex -NI Touch Computer -- tc77ex ni touch computer
from BARTEC

Your workers in the field need a mobile computer to communicate with others and to access information. Only in this way can they work with maximum efficiency and improve service to customers. You would like to provide your staff with an enterprise-class hand-held device that has been designed for... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Computer Terminal
  • Main Memory: 4.00
Air Warrior EDM Tablet PC
from Secure Communication Systems

The Air Warrior EDM Tablet PC kneeboard computer system is a rugged, lightweight , portable workstation that provides the high performance Windows XP Professional Operating System in a configuration optimized for rugged wearable, kneeboard requirements. The EDM Tablet PC was called into action on... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Tablet
  • Processor: VIA Eden Ultra Low Voltage
Black Steel, Front IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Panel PC
  • Processor: Intel 386 Family
Data Collection Tablet -- AR-C10
from Allied Reliability Group

The AR-C10 data collector is an Intel ® Celeron ® based rugged tablet PC that runs on Microsoft ’s Windows Embedded 8.1 Industry Pro operating system. Its sole purpose is to streamline data collection via multi-technology integration with a single source of data storage. In addition to... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Tablet
  • Processor: Intel 386 Family
12.1” Industrial Open-Frame Panel PC -- PPC-1240T
from American Portwell Technology Inc.

12.1" Industrial Open-frame panel PC based on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touch [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Industrial Computer
  • Processor: Intel 386 Family
08" Rugged Panel PC -- TR-2920-08
from Teguar Corporation

The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Mounting / Configuration: Panel Mount
  • Speed: 1830
15" Panel Mount LCD PC Module -- Model SD150PC
from Small PC Computers

The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: All In One
  • Processor: Intel 386 Family
Heavy Industrial Panel PC
from Maple Systems, Inc.

Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
IP65 Touch Panel PC with Intel Atom E3845 Processor -- PPC65B Series
from WINSYSTEMS, INC.

WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable; Panel Mount
  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
17 Inch Panel Mount Industrial Panel PC with embedded CPU -- AMG-17PPC02T1
from Amongo Technology Co., Ltd.

The 17 inch industrial panel computer AMG-17PPC02T1 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Main Memory: 2.00
Heavyweight Field Performance Tablet PC -- Algiz® RT7
from Handheld

Perfectly ergonomic, seriously rugged, and ready for any task, the 7-inch Algiz RT7 offers unmatched field performance at an excellent value. Whether you ’re collecting data, crunching numbers or viewing graphics, the Algiz RT7 ’s powerful Qualcomm quad-core processor provides reliable,... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Tablet
  • Processor: Qualcomm® MSM8916
Commander's Digital Assistant
from Secure Communication Systems

Designed to provide situational awareness & satellite communications [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: Tablet
  • Processor: VIA Eden Ultra Low Voltage
Stainless Steel, Front IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Panel PC
  • Processor: Intel 386 Family
15” Industrial Open-Frame Panel PC -- PPC-1540T
from American Portwell Technology Inc.

15" Industrial Grade Panel PC base on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touchsreen [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Industrial Computer
  • Processor: Intel 386 Family
15" Explosion Proof C1D2 Panel PC -- TSX-1620-15
from Teguar Corporation

If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and chemical processing plants the TSX-1620-15 is ATEX Zone 2 certified for Hazardous area applications and... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Panel
  • Processor: Intel 386 Family
19" Panel Mount LCD PC Module -- Model SD190PC
from Small PC Computers

The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: All In One
  • Processor: Intel 386 Family
19 Inch Panel Mount Industrial Panel PC with touchscreen -- AMG-19PPC02T5
from Amongo Technology Co., Ltd.

The 19 inch industrial panel computer AMG-19PPC02T5 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Screen Resolution: 1280x1024
PDA -- Nautiz eTicket Pro II®
from Handheld

A smart choice for electronic fare collection and ticket validation, the Nautiz eTicket Pro II merges ultimate mobility with true field functionality. This rugged handheld is a reliable and efficient tool for transactions and validations, designed specifically with transit workers in mind — it... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: PDA
  • Processor: Texas Instruments AM3703 1 GHz
Pictor - 10.4" Electronic Flight Bag
from Secure Communication Systems

Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Handheld or Portable; Panel Mount (optional feature)
  • Computer Type: Tablet
  • Processor: Intel 386 Family
Stainless Steel, Full IP65 Panel PCs
from ELMA Electronic Inc.

Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Panel PC
  • Processor: Intel 386 Family
15” Class 1 Division 2 Computer -- TSX-5010-15
from Teguar Corporation

The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant, and it features an Intel Skylake processor and Intel Graphics HD. This rugged PC is built with SUS304 stainless steel and it... [See More]

  • General Features: Ruggedized; Touch Screen
  • Mounting / Configuration: Panel Mount
  • Computer Type: Explosion Proof Panel PC
  • Processor: Intel 386 Family
Waterproof LCD-PC -- Model SDC100
from Small PC Computers

The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable. All of our sealed systems use a unique and specialized... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: All In One
  • Processor: Intel 386 Family
6.5 Inch Panel Mount Industrial Panel PC with IP67 -- AMG-06PPC01T3
from Amongo Technology Co., Ltd.

The 6.5 inch IPC AMG-06PPC01T3 from Amongo is a good option for industrial application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles. High performance Intel processor, fast access hard drives, long-life power supplies;. Various touchscreen technologies,... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Screen Resolution: 640x480
PDA -- NAUTIZ X4
from Handheld

Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it ’s packed with features, it ’s compact and truly portable, and it offers a reliable computing solution for challenging worksite... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: PDA
  • Processor: Texas Instruments AM3715 1Ghz
8" Android Rugged Tablet -- TRT-A5380-08
from Teguar Corporation

The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is fully waterproof, with an IP67 rating and it also complies with MIL-STD-810G, so it can... [See More]

  • General Features: Ruggedized; Touch Screen
  • Speed: 1400
  • Computer Type: Tablet
  • Main Memory: 2.00
Waterproof LCD-PC -- Model SDC150
from Small PC Computers

The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Panel Mount
  • Computer Type: All In One
  • Processor: Intel 386 Family
PDA -- Nautiz X5®
from Handheld

Packed with performance. The Nautiz X5 ® is a versatile PDA that delivers a category-leading combination of performance features in a small but rugged package. The Nautiz X5 is designed to provide everything you need for optimum in-the-field computing performance - a total package of unmatched... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Mounting / Configuration: Handheld or Portable
  • Computer Type: PDA
  • Processor: Marvell PXA320 Xscale 806 MHz