SXGA (1280 x 1024) Ruggedized Computers
Description
SXGA (1280 x 1024) ruggedized computers are designed to provide reliable computing power in harsh environments. These computers feature a display resolution of 1280 x 1024 pixels, offering clear and detailed visuals. They are built with robust exteriors and components that can withstand extreme conditions, such as high temperatures, shock, and vibration, making them suitable for demanding settings.
Working Principle
Ruggedized computers operate by integrating durable materials and advanced engineering to ensure functionality in extreme conditions. They often include shock-absorbing mounts, waterproof seals, and temperature-resistant components to protect internal hardware. The SXGA resolution provides a balance between screen clarity and power consumption, making these computers efficient for various tasks. Their utility lies in their ability to maintain performance where standard computers might fail, ensuring continuous operation in critical situations.
Applications
SXGA ruggedized computers are used in a variety of specific applications. In military operations, they are employed for navigation, communication, and data analysis in environments that may involve extreme temperatures and physical impacts. In civilian industries, such as manufacturing, mining, and energy, these computers are used for monitoring and controlling processes in harsh conditions. They are also utilized in test and simulation environments, telemetry, and unmanned aerial vehicle ground control, where reliable performance is crucial.
Advantages over other Ruggedized Computers
One advantage of SXGA ruggedized computers is their specific resolution, which provides a good balance of detail and power efficiency compared to higher resolution displays that may consume more power. Additionally, their design often includes features like optically bonded EMI shields and protective cover glass, enhancing their durability and performance in environments with high electromagnetic interference.
Limitations
Despite their robustness, SXGA ruggedized computers may have limitations such as higher initial costs compared to standard computers due to their specialized components and construction. They may also have limited upgrade options due to their compact and sealed designs, which can restrict the addition of new hardware or features.
Considerations
When considering SXGA ruggedized computers, it is important to evaluate the initial costs, which can be significant due to their specialized nature. Operating expenses may be higher as well, given the need for maintenance in challenging environments. However, their durability often results in lower replacement costs over time. Accuracy and performance should be assessed in relation to the specific requirements of the intended application, ensuring that the computer meets the necessary standards for the environment in which it will be used.
from Maple Systems, Inc.
Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]
- Screen Resolution: XGA; SXGA
- Mounting / Configuration: Panel Mount
- Computer Type: Computer Terminal
- Processor: Intel 386 Family
from Small PC Computers
The SD170PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD170PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Screen Resolution: SXGA
- Mounting / Configuration: Panel Mount
- Computer Type: All In One
- Processor: Intel 386 Family
from Small PC Computers
The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Screen Resolution: SXGA
- Mounting / Configuration: Panel Mount
- Computer Type: All In One
- Processor: Intel 386 Family