Rack Mount Ruggedized Computers

12 Results
Dual-Core Freescale® i.MX 6DL Cortex A9 Industrial ARM® Computer -- SYS-398D-2G-0
from WINSYSTEMS, INC.

WinSystems ’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without active... [See More]

  • Mounting / Configuration: Handheld or Portable; Rack
  • Speed: 800
  • Processor: Industrial Freescale® i.MX 6DL Dual Core
  • Main Memory: 2.00
Ultra-Compact Fanless Rugged Computer -- POC-300 Series
from Neousys Technology Inc.

Experience the giant leap in performance of Intel ® Apollo Lake Pentium ® and Atom ™ platform! POC-300 series features the latest Pentium ® N4200 and Atom ™ x7-E3950 quad-core processors which offers up to 1.5 times the CPU performance and 3 times the GPU performance... [See More]

  • Mounting / Configuration: Rack
  • Processor: Intel 386 Family
  • Computer Type: Din-Rail Mounting (Standard) or Optional Wall-Mount
  • Speed: 1600 to 2000
Rugged Panel/Rack Mount Network Computer -- 7171DA Series
from Daisy Data Displays, Inc.

Panel/Rack Mount Network Computer versatile flat panel X-Terminal is a necessity to your military operations. It is incredibly rugged yet lightweight and compact enough to fit in the smallest spaces. COTS (Commercial Off The Shelf) design assures reliability for all military applications. [See More]

  • Mounting / Configuration: Rack
  • Processor: PXA255 32-bit XScale
  • Computer Type: Computer Terminal; Tablet
  • Main Memory: 0.02 to 0.07
4U 7 Slot Multi-Architecture Server Chassis -- 7204
from Rugged Information Technology

Model 7204 is a new member of Ritec 's lineup of rack mountable Rugged Commercial-Off-The-Shelf (RCOTS) chassis products. Originally designed as a dual processor server chassis deployed in forward post desert applications, the Model 7204 meets essential high-reliability MIL standards, such as... [See More]

  • Mounting / Configuration: Rack
  • General Features: Ruggedized
Industrial Intel® Atom™ Computer -- SYS-405S
from WINSYSTEMS, INC.

The SYS-405S is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405S is based on the quad-core Intel ® Atom ™ E3815 processor and protected by a rugged enclosure. The SYS-405S includes dual Ethernet, dual MiniPCIe, USB... [See More]

  • Mounting / Configuration: Handheld or Portable; Rack
  • Speed: 1460
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 8.00
Ultra-Compact Rugged Embedded Computer -- POC-500 Series
from Neousys Technology Inc.

POC-500 series is the next generation ultra-compact embedded controller offering performances never-seen-before in this form factor. Featuring AMD Ryzen ™ Embedded V1605B/ V1807B 4-core/ 8-thread processor, it delivers up to 3x times the CPU performance over previous POC series. GPU... [See More]

  • Mounting / Configuration: Rack
  • Processor: AMD Athlon
  • Computer Type: Din-Rail Mounting (Standard) or Optional Wall-Mount
  • Speed: 2000 to 3800
5 Slot VME RCOTS Chassis -- 7103
from Rugged Information Technology

Qualified to MIL-STD-810E/461E. 5 Slot VME Backplane and Card Cage. Rugged Aluminum Chassis. Desinged to Meet MIL-STD-810E/461E. Convection Cooled. Internal Environmental Monitor and Control. Hot Swappable Hard Drives. Customer Definable Configurations. VME, VME 64X, VITA 31, VITA 41, VITA 46. [See More]

  • Mounting / Configuration: Rack
  • General Features: Ruggedized
Low Power Solo Core Freescale® i.MX 6S Cortex A9 Industrial ARM® Computer -- SYS-398S-1G-0
from WINSYSTEMS, INC.

WinSystems ’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without... [See More]

  • Mounting / Configuration: Handheld or Portable; Rack
  • Speed: 800
  • Processor: Industrial Freescale® i.MX 6S Solo Core
  • Main Memory: 1.00
Ultra-Compact, Fanless In-Vehicle Controller -- POC-551VTC
from Neousys Technology Inc.

POC-551VTC is the next generation ultra-compact, fanless in-vehicle controller offering performances never-seen-before in this form factor. Featuring AMD Ryzen ™ Embedded V1000 4-core/ 8-thread processor(V1605B), POC-551VTC delivers up to 3x times the CPU performance compared to previous POC... [See More]

  • Mounting / Configuration: Rack
  • Processor: AMD Athlon
  • Computer Type: Din-Rail Mounting (Standard) or Optional Wall-Mount
  • Speed: 2000 to 3600
Conduction Cooled 1/2 Short ATR Chassis -- 8006
from Rugged Information Technology

The Model 8006 is a conduction cooled Half-Short ATR chassis with a 4-slot VME 64x or cPCI backplane standard. The conduction cooling method provides superior performance and protection from the elements with completely sealed design. Status LED indicators allow users to verify proper voltages are... [See More]

  • Mounting / Configuration: Rack
  • Operating Temperature: -4 to 122
  • General Features: Ruggedized
Quad-Core Freescale® i.MX 6Q Cortex A9 Industrial ARM® Computer -- SYS-398Q-2G-0
from WINSYSTEMS, INC.

WinSystems ’ SYS-C398Q single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without active... [See More]

  • Mounting / Configuration: Handheld or Portable; Rack
  • Speed: 800
  • Processor: Industrial Freescale® i.MX 6Q Quad Core
  • Main Memory: 2.00
Full Long ATR Chassis -- 8211
from Rugged Information Technology

The Model 8211 is a Full-Long ATR with a 9-slot VME 64x or 8-slot CompactPCI backplane standard. The hybrid (convection and conduction) cooling system provides superior performance and a wide operational temperature range of. -32C to 65C. Like all Ritec rugged chassis, the model 8211 is designed to... [See More]

  • Mounting / Configuration: Rack
  • General Features: Ruggedized