EMI / RFI Shielded Ruggedized Computers
Description
EMI/RFI Shielded Ruggedized Computers are specialized computing devices designed to operate in environments with high levels of electromagnetic interference (EMI) and radiofrequency interference (RFI). These computers are equipped with shielding mechanisms that protect their internal components from external electromagnetic fields, ensuring reliable performance in challenging conditions.
Working Principle
The primary working principle of EMI/RFI Shielded Ruggedized Computers involves the use of conductive materials to create a barrier that blocks or absorbs electromagnetic interference. This shielding is typically achieved through coatings, enclosures, or metal layers that are connected to a ground plane. By grounding excess electronic signals, these computers prevent interference from affecting their operation, thereby maintaining the integrity of their electronic components. This makes them particularly useful in environments where electronic devices are prone to interference from other equipment or external sources.
Applications
EMI/RFI Shielded Ruggedized Computers are used in a variety of specific applications where electromagnetic interference is a concern. For example, in military operations, these computers are essential for ensuring that sensitive equipment functions correctly without being disrupted by EMI from other devices on the battlefield. In medical environments, they protect critical medical equipment from interference, ensuring accurate diagnostics and patient monitoring. Additionally, they are used in industrial settings where heavy machinery and electronic equipment operate in close proximity, necessitating robust EMI protection.
Advantages over other Ruggedized Computers
Compared to standard ruggedized computers, EMI/RFI Shielded Ruggedized Computers offer superior protection against electromagnetic interference. This makes them ideal for use in environments where EMI is prevalent, such as military and aerospace applications. Their enhanced shielding capabilities ensure that they can operate reliably without being affected by external electronic signals, providing a significant advantage in maintaining operational integrity in EMI-rich environments.
Limitations
One limitation of EMI/RFI Shielded Ruggedized Computers is that the additional shielding materials can increase the weight and size of the device, potentially making them less portable than non-shielded counterparts. Additionally, the complexity of the shielding design can lead to higher manufacturing costs, which may be reflected in the purchase price of the computer.
Considerations
When considering the purchase of EMI/RFI Shielded Ruggedized Computers, it is important to evaluate the initial costs, which may be higher due to the specialized shielding materials and design. Operating expenses should also be considered, as the durability and robustness of these computers can lead to lower maintenance and replacement costs over time. However, the accuracy and reliability they provide in EMI-prone environments can justify the investment, particularly in critical applications where performance cannot be compromised.
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
- Processor: Intel 386 Family
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Main Memory: 8.00
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
- Processor: Intel 386 Family
- Mounting / Configuration: Desktop, Stand Alone or Tower
- Operating System: Linux; UNIX; Microsoft®