Computer Terminal Ruggedized Computers

Description

Computer Terminal Ruggedized Computers are designed to withstand extreme environmental conditions while providing reliable computing capabilities. These devices are built with robust exteriors and reinforced internal components to ensure durability and performance in harsh settings. They are engineered to resist physical impacts, vibrations, and temperature fluctuations, making them suitable for demanding environments.

Working Principle

Ruggedized computers operate by integrating solid-state drives and eliminating moving parts, which enhances their resistance to physical shocks and vibrations. The design includes thicker PCB boards and aluminum stiffeners to prevent internal components from flexing during impacts. These computers are equipped with cooling systems to manage heat generated by electronic components, ensuring stable operation even in high-temperature environments. Their rugged construction makes them invaluable for maintaining functionality in challenging conditions, providing reliable data processing and communication capabilities.

Applications

Ruggedized computers are utilized in various industries that require reliable performance in extreme conditions. Specific examples include military operations, where they are used for navigation and communication in environments with extreme temperatures and physical impacts. In civilian industries, they are employed in manufacturing, mining, and energy sectors, where they withstand harsh conditions such as strong vibrations and high temperatures. Additionally, they are used in outdoor applications like agriculture and base stations, where exposure to the elements is a concern.

Advantages over other Ruggedized Computers

One of the key advantages of computer terminal ruggedized computers over other ruggedized devices is their comprehensive design approach. Unlike enhanced commercial designs that may only modify certain components, these computers are built from the ground up to be rugged. This ensures superior performance and reliability in truly harsh environments. The use of solid-state drives and the elimination of moving parts further enhance their durability compared to other ruggedized options that may still rely on traditional components.

Limitations

Despite their robust design, ruggedized computers can have limitations. They may be heavier and bulkier than non-ruggedized counterparts due to their reinforced construction. Additionally, the specialized components and materials used in their design can lead to higher initial costs compared to standard computers. These factors can limit their portability and accessibility for some users.

Considerations

When considering the use of ruggedized computers, several factors should be taken into account. The initial cost of these devices is typically higher due to their specialized design and materials. However, their durability can lead to lower long-term operating expenses, as they are less likely to require frequent repairs or replacements. Maintenance costs may also be reduced due to the elimination of moving parts, which are common points of failure in traditional computers. Additionally, their accuracy and reliability in harsh environments can provide significant value in applications where data integrity and uptime are critical.

5 Results
7" All-in-One Ultra Rugged Mobile Data Terminal -- TREK-773R-00A1E
from Advantech

7" All-in-One Ultra Rugged Mobile Data Terminal. Intel ® Atom ™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems. 7" WVGA wide-angle LCD resistive touchscreen. Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols. Built-in... [See More]

  • Computer Type: Computer Terminal
  • Screen Resolution: WVGA (800 x 480)
  • Processor: Intel 386 Family; Intel® Atom™ E3827 dual-core, 1.75 GHz
  • General Features: Ruggedized
BARTEC MC9400/9450 EX2 Mobile Computer -- mc94ex2 mobile computer
from BARTEC

The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device is the... [See More]

  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
  • Mounting / Configuration: Handheld or Portable
  • General Features: Ruggedized; Touch Screen; Bluetooth
IP65 Touch Panel PC with Intel Atom E3845 Processor -- PPC65B Series
from WINSYSTEMS, INC.

WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]

  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
  • Mounting / Configuration: Handheld or Portable; Panel Mount
  • Speed: 1910
Heavy Industrial Panel PC
from Maple Systems, Inc.

Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]

  • Computer Type: Computer Terminal
  • Processor: Intel 386 Family
  • Mounting / Configuration: Panel Mount
  • Screen Resolution: XGA; SXGA
Rugged Panel/Rack Mount Network Computer -- 7171DA Series
from Daisy Data Displays, Inc.

Panel/Rack Mount Network Computer versatile flat panel X-Terminal is a necessity to your military operations. It is incredibly rugged yet lightweight and compact enough to fit in the smallest spaces. COTS (Commercial Off The Shelf) design assures reliability for all military applications. [See More]

  • Computer Type: Computer Terminal; Tablet
  • Processor: PXA255 32-bit XScale
  • Mounting / Configuration: Rack
  • Main Memory: 0.02 to 0.07