Panel Mount Ruggedized Computers
Description
Panel Mount Ruggedized Computers are specialized computing devices designed to be integrated into panels or enclosures. They are built to withstand harsh environmental conditions, featuring robust construction that includes shock-absorbing mounts, waterproof seals, and temperature-resistant components. These computers are typically equipped with a touchscreen interface and are designed to provide reliable performance in demanding settings.
Working Principle
Panel Mount Ruggedized Computers operate by integrating all necessary computing components into a single, durable unit that can be mounted onto a panel. This design ensures that the computer can function effectively in environments subject to extreme temperatures, vibrations, and moisture. The rugged construction protects the internal components, allowing the computer to maintain performance and reliability. These computers are useful because they provide a stable and secure computing solution in environments where traditional computers would fail due to environmental stressors.
Applications
Panel Mount Ruggedized Computers are used in a variety of industrial applications. For example, they are commonly found in manufacturing automation, where they control and monitor production processes. They are also used in steel manufacturing and meat processing plants, where the environment can be particularly harsh. Additionally, these computers are employed in outdoor settings such as agricultural operations and base stations, where they must withstand exposure to the elements.
Advantages over other Ruggedized Computers
One of the key advantages of Panel Mount Ruggedized Computers over other ruggedized computers is their ability to be seamlessly integrated into existing panels or enclosures, providing a streamlined and space-efficient solution. Their robust design and construction make them particularly well-suited for environments with high levels of shock, vibration, and temperature fluctuations. Additionally, the availability of various screen sizes and touch technologies allows for customization to meet specific application needs.
Limitations
Panel Mount Ruggedized Computers may have limitations in terms of flexibility and scalability compared to modular systems. Once installed, they can be more challenging to upgrade or reconfigure, as they are designed to be a fixed part of a panel or enclosure. Additionally, their specialized design and construction can lead to higher initial costs compared to non-ruggedized systems.
Considerations
When considering Panel Mount Ruggedized Computers, it is important to evaluate the initial costs, which can be higher due to their specialized design and materials. Operating expenses may be lower over time, as these computers are built for durability and reliability, reducing the need for frequent replacements or repairs. However, maintenance and replacement costs should still be considered, particularly if the computer is used in extremely harsh environments. Durability and accuracy are key benefits, as these computers are designed to maintain performance under challenging conditions.
from BARTEC
The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Tablet
- General Features: Ruggedized; Touch Screen; Bluetooth
from OnLogic Inc.
EVERYTHING YOU NEED, NOTHING YOU DON'T. Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful... [See More]
- Mounting / Configuration: Panel Mount
- Speed: 3800
- Processor: Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
- Main Memory: 16.00
from BARTEC
Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Tablet
- General Features: Ruggedized; Touch Screen; Bluetooth
from Teguar Corporation
The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature... [See More]
- Mounting / Configuration: Panel Mount
- Speed: 1830
- Processor: Intel 386 Family
- Main Memory: 2.00 to 8.00
from ELMA Electronic Inc.
Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Panel PC
- Main Memory: 2.00 to 16.00
from WINSYSTEMS, INC.
WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]
- Mounting / Configuration: Handheld or Portable; Panel Mount
- Processor: Intel 386 Family
- Computer Type: Computer Terminal
- Speed: 1910
from Small PC Computers
The SD150PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD150PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: All In One
- Main Memory: 16.00
from Maple Systems, Inc.
Industrial Touchscreen Panel PCs. Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Computer Terminal
- Screen Resolution: XGA; SXGA
from American Portwell Technology Inc.
12.1" Industrial Open-frame panel PC based on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touch [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Speed: 3060
from Beijer Electronics
Optional regulator allows operation with a 7.5 to 24 VDC supply [See More]
- Mounting / Configuration: Panel Mount
- General Features: Ruggedized
- Screen Resolution: 20 x 4
- Operating Temperature: 14 to 140
from Amongo Technology Co., Ltd.
The 15 inch industrial panel computer AMG-15PPC01NC from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Industrial-grade components like high performance processor, hard drives, power supplies for... [See More]
- Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
- Screen Resolution: 1024x768
- Processor: Intel 386 Family
- Display Size: 15.0
from Teguar Corporation
If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and chemical processing plants the TSX-1620-15 is ATEX Zone 2 certified for Hazardous area applications and... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Panel
- Speed: 1600
from ELMA Electronic Inc.
Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Panel PC
- Main Memory: 2.00
from WINSYSTEMS, INC.
The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel ® Celeron ™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate resource-intensive machine learning and AI inferencing tasks and supports Windows 10/11... [See More]
- Mounting / Configuration: Handheld or Portable; Panel Mount; Rack
- Speed: 1800
- Processor: Intel 386 Family
- Main Memory: 32.00
from Small PC Computers
The SD190PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel. All SD190PC systems come complete with Windows 7 Pro installed and a complete 60... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: All In One
- Main Memory: 16.00
from American Portwell Technology Inc.
15" Industrial Grade Panel PC base on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touchsreen [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Speed: 3060
from Amongo Technology Co., Ltd.
The 17 inch industrial panel computer AMG-17PPC02T1 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]
- Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
- Main Memory: 2.00
- Processor: Intel 386 Family
- Screen Resolution: 1280x1024
from Teguar Corporation
The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD, and a MIL-STD-810F/G... [See More]
- Mounting / Configuration: Panel Mount
- Main Memory: 2.00 to 8.00
- Processor: Intel 386 Family
- Screen Resolution: XGA
from ELMA Electronic Inc.
Elma ’s Panel PCs are compact, highly integrated, network ready computer with the fullest I/O connectivity. The Panel PCs are fanless and comes with Intel processors. Each display features industrial grade LCD flat panel with brightness, making them much easier to see. The industrial displays... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Panel PC
- Main Memory: 2.00 to 4.00
from Small PC Computers
The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized communication ports. A wide variety of configurations and I/O options are available. All... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Main Memory: 16.00
from American Portwell Technology Inc.
Intel ® Luna Pier Dual Core Atom ™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis [See More]
- Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Speed: 1800
from Amongo Technology Co., Ltd.
The 19 inch industrial panel computer AMG-19PPC02T5 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]
- Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
- Screen Resolution: 1280x1024
- Processor: Intel 386 Family
- Display Size: 19.0
from Teguar Corporation
The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant, and it features an Intel Skylake processor and Intel Graphics HD. This rugged PC is built with SUS304 stainless steel and it... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Explosion Proof Panel PC
- Screen Resolution: XGA
from Small PC Computers
The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and I/O options are available. All SC240S systems come complete with Windows 7 Pro installed and a complete... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Main Memory: 8.00
from Amongo Technology Co., Ltd.
The 6.5 inch IPC AMG-06PPC01T3 from Amongo is a good option for industrial application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles. High performance Intel processor, fast access hard drives, long-life power supplies;. Various touchscreen technologies,... [See More]
- Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
- Screen Resolution: 640x480
- Processor: Intel 386 Family
- Display Size: 6.5
from Small PC Computers
The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving... [See More]
- Mounting / Configuration: Panel Mount
- Processor: Intel 386 Family
- Computer Type: Industrial Computer
- Main Memory: 16.00