WUXGA (1920 x 1200) Ruggedized Computers
Description
WUXGA (1920 x 1200) ruggedized computers are designed to provide high-resolution display capabilities in environments that demand durability and reliability. These computers feature a widescreen ultra-extended graphics array (WUXGA) resolution, which offers a clear and detailed visual experience. They are built to withstand harsh conditions, making them suitable for use in challenging environments where standard computers might fail.
Working Principle
Ruggedized computers operate by integrating robust hardware components that are resistant to physical impacts, temperature extremes, and moisture. The WUXGA display ensures that users have access to high-quality visuals, which is crucial for tasks that require precision and clarity. These computers often include features such as shock-absorbing mounts, waterproof seals, and temperature-resistant components, allowing them to maintain performance in extreme conditions. The high brightness and wide viewing angles of the display make them particularly useful in outdoor or brightly lit environments, ensuring readability and usability.
Applications
WUXGA ruggedized computers are commonly used in industries such as oil and gas, manufacturing, and military operations. For example, in the oil and gas industry, field engineers use these computers to monitor and control equipment in remote locations. In military applications, they are employed for navigation, communication, and data analysis in environments that may involve extreme temperatures and physical impacts. Additionally, these computers are used in manufacturing settings where they can be mounted on equipment like forklifts, enduring vibrations and shocks that would disable consumer-grade devices.
Advantages over other Ruggedized Computers
One of the key advantages of WUXGA ruggedized computers is their superior display quality, which provides better image clarity and detail compared to other ruggedized computers with lower resolution displays. The integration of technologies like DynaVue enhances viewing quality by reducing internal reflections and improving visibility in various lighting conditions. This makes them particularly advantageous in scenarios where visual accuracy is critical.
Limitations
Despite their robust design, WUXGA ruggedized computers can have limitations such as higher initial costs compared to non-ruggedized counterparts. Their specialized components and construction contribute to these costs. Additionally, while they are designed to withstand harsh conditions, they may still require regular maintenance to ensure continued performance, which can add to operating expenses.
Considerations
When considering the purchase of a WUXGA ruggedized computer, it is important to evaluate factors such as initial costs, which can be higher due to their specialized design. Operating expenses should also be considered, as these devices may require more frequent maintenance to maintain their rugged capabilities. Durability is a significant advantage, as these computers are built to last in challenging environments, potentially reducing the need for frequent replacements. However, the accuracy of the display and the overall performance should be weighed against the specific needs of the application to ensure that the investment is justified.
from ABB Measurement & Analytics
ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]
- Screen Resolution: WUXGA
- Mounting / Configuration: Handheld or Portable
- Computer Type: Tablet
- Processor: Intel 386 Family
from Teguar Corporation
This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet ’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust and dirt. The TRT-5180-10 can withstand accidental drops, shocks and falls, as it... [See More]
- Screen Resolution: WUXGA
- Processor: Intel 386 Family
- Computer Type: Tablet
- Main Memory: 4.00 to 8.00
from Industrial PC, Inc.
8th Generation Intel ® Core ™ i3, i5, or i7. Coffee Lake Intel ® Core ™ processors for high performance applications in rugged environments. Rugged Fanless Chassis. Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity. [See More]
- Screen Resolution: WUXGA
- Speed: 2100 to 4600
- Processor: Intel 386 Family
- Main Memory: 32.00
from Teguar Corporation
The TRT-4380-12 is a fanless rugged tablet with a 12" full HD touchscreen! It features the Intel Cherrytrail processor and is IP65 waterproof rated, as well as complying with MIL-STD-810G to ensure it is protected from accidental drops, falls, and shocks. This tablet comes with built-in WiFi,... [See More]
- Screen Resolution: WUXGA
- Processor: Intel 386 Family
- Computer Type: Tablet
- Speed: 1400
from Industrial PC, Inc.
8th Generation Intel ® Core ™ i3, i5, or i7. Coffee Lake Intel ® Core ™ processors for high performance applications in rugged environments. Low-Profile, Rugged Fanless Chassis. Wall or DIN rail mountable low-profile chassis with expansion cassette for full-size PCIe or PCI card. [See More]
- Screen Resolution: WUXGA
- Speed: 2100 to 4600
- Processor: Intel 386 Family
- Main Memory: 32.00