Google® Ruggedized Computers
Description
Unfortunately, I do not have specific information about Google® Ruggedized Computers and what they do.
Working Principle
Ruggedized computers are designed to operate in extreme environments by incorporating robust internal and external components. They often feature solid-state drives instead of rotating hard drives to resist physical shock, and they may include thicker PCB boards and aluminum stiffeners to prevent internal components from flexing during impacts . These computers are engineered from the ground up to withstand harsh conditions, rather than being adapted from non-rugged platforms .
Applications
Ruggedized computers are commonly used in environments that are subject to extreme temperatures, vibrations, or outdoor conditions. They are found in manufacturing environments, automotive and transportation applications, including aviation and rail, as well as outdoor settings like base stations or agricultural operations .
Advantages over other Ruggedized Computers
I do not have specific information about the advantages of Google® Ruggedized Computers over other ruggedized computers.
Limitations
I do not have specific information about the limitations of Google® Ruggedized Computers.
Considerations
When selecting a ruggedized computer, it is important to evaluate the environmental specifications such as temperature range, MIL-STD-810F/G, and IP ratings to ensure the device can withstand the conditions it will be exposed to . Additionally, rugged computers are designed to minimize moving parts, which can reduce maintenance costs and increase durability . However, I do not have specific information about the initial costs, operating expenses, or replacement and maintenance costs for Google® Ruggedized Computers.
from BARTEC
The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]
- Operating System: Google®
- Mounting / Configuration: Panel Mount
- Computer Type: Tablet
- Processor: Intel 386 Family
from BARTEC
The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device is the... [See More]
- Operating System: Google®
- Mounting / Configuration: Handheld or Portable
- Computer Type: Computer Terminal
- Processor: Intel 386 Family
from Aaeon Systems Inc.
Powered by a NVIDIA ® Tegra 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one... [See More]
- Operating System: Google®
- Processor: NVIDIA
- Computer Type: Tablet
- Screen Resolution: WXGA
from Handheld
Perfectly ergonomic, seriously rugged, and ready for any task, the 7-inch Algiz RT7 offers unmatched field performance at an excellent value. Whether you ’re collecting data, crunching numbers or viewing graphics, the Algiz RT7 ’s powerful Qualcomm quad-core processor provides reliable,... [See More]
- Operating System: Google®; Android 5.1.1 (Lollipop)
- Mounting / Configuration: Handheld or Portable
- Computer Type: Tablet
- Processor: Qualcomm® MSM8916
from Handheld
Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it ’s packed with features, it ’s compact and truly portable, and it offers a reliable computing solution for challenging worksite... [See More]
- Operating System: Google®; Android 4.2
- Mounting / Configuration: Handheld or Portable
- Computer Type: PDA
- Processor: Texas Instruments AM3715 1Ghz