Low Leakage Diodes
from New Yorker Electronics Co., Inc.
Diode, Low Leakage, 200mA, 75V, SOD-523 [See More]
- Diode Applications: Low Leakage
- IF: 200
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.5650 to 565
- Diode Type: Schottky
- IF: 1.4
from Rochester Electronics
High Conductance Low Leakage Diode [See More]
- Diode Applications: Low Leakage
from RS Components, Ltd.
1N5402RLG [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.7800 to 780
- Diode Type: Schottky
- IF: 1.4
from Rochester Electronics
High Conductance Low Leakage Diode [See More]
- Diode Applications: Low Leakage
from RS Components, Ltd.
Diode Schottky 40V 0.65A 2Pin SOD523 [See More]
- Diode Applications: Rectifier; Low Leakage
- trr: 1
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.5650 to 565
- Diode Type: Schottky
- IF: 1.4
from Rochester Electronics
Low Leakage Diode [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky Diode 100V 200mA SOD-323-2 [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.7250 to 725
- Diode Type: Schottky
- IF: 1.4
from Rochester Electronics
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky Diode 100V 200mA SOD-323-2 [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 14
- Diode Type: Schottky
- VR: 100
from Rochester Electronics
High Conductance Low Leakage 30 V, 50 mA Small Signal Diode [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky Rectif. 100V 2x5A 0.6Vf TO220AB [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.6500 to 650
- Diode Type: Schottky
- IF: 14
from Rochester Electronics
1.0 A, 40 V, Schottky Rectifier Low Leakage [See More]
- Diode Applications: Rectifier; Low Leakage
- Diode Type: Schottky
from RS Components, Ltd.
Schottky Rectifier 40V 3A 0.5Vf SMAF [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.5200 to 520
- Diode Type: Schottky
- IF: 2.83
from Rochester Electronics
Trench Schottky Rectifier Very Low Leakage 10A, 45V [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Schottky Rectifier 45V 3A 0.5Vf SMAF [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr = 0.8 µs. Low leakage current: IR = 3 pA. Repetitive peak reverse voltage VRRM ≤ 85 V. Low... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 320
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package [See More]
- Diode Applications: Rectifier; Low Leakage; Power Diodes
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Diode,Schottky,low leakage 1A,ZLLS1000TA [See More]
- Diode Applications: Rectifier; Low Leakage
- trr: 4
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Nexperia B.V.
Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. High switching speed: trr = 0.8 µs. Low leakage current: IR = 3 pA. Repetitive peak... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 320
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
Trench Schottky Rectifier, Very Low Leakage, 100V, 5A, [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Diode 200V 3A Standard Recovery DO201AD [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Epitaxial, medium-speed switching, double diode in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits. Switching time: trr = 0.8 μs. Maximum leakage current: IR = 5 nA. Repetitive peak reverse voltage VRRM... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 215
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
Switching Diode, Low Leakage [See More]
- Diode Applications: Switching; Low Leakage
- RoHS Compliant: RoHS
from RS Components, Ltd.
Power Diode Discrete-Rect ISOPLUS247 [See More]
- Diode Applications: Rectifier; Low Leakage; Power Diodes
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Nexperia B.V.
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed: trr = 0.8 µs. Low leakage current: IR = 3 pA. Repetitive peak reverse voltage VRRM ≤ 85 V. Low capacitance: Cd = 2 pF. Small SMD plastic... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 215
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
Trench Schottky Rectifier, Low Vf and low leakage 40A, 120V in TO-220 package [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Small signal diode,BAV199 0.16A [See More]
- Diode Applications: Rectifier; Low Leakage
- trr: 3000
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Nexperia B.V.
Low leakage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Small and flat lead SMD plastic package. Low leakage current. Excellent coplanarity and improved thermal behavior. Applications. General-purpose switching [See More]
- Diode Applications: Switching; Low Leakage
- RoHS Compliant: RoHS
from Rochester Electronics
PMEG060T030ELPE - 60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Schottky Diode,2.2A,40V,SOT23-6 [See More]
- Diode Applications: Rectifier; Low Leakage
- trr: 6
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Nexperia B.V.
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package. Features and benefits. Plastic SMD package. Low leakage current: typ. 3 pA. Switching time: typ. 0.8 us. Continuous reverse voltage: max. 75 V. Repetitive peak reverse voltage: max. 85 V. [See More]
- Diode Applications: Low Leakage
- IF: 215
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
100 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Diode Dual Com.Cathode Low Leakage SOT23 [See More]
- Diode Applications: Rectifier; Low Leakage
- trr: 1500
- Diode Type: Schottky
- Tj: 150
from Nexperia B.V.
Single low leakage current switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits. Switching time typical: trr = 0.8 µs. Low leakage current typical: IR = 3 pA. Repetitive peak reverse voltage: VRRM ≤... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 325
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
PMEG100T20ELP - 100 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
High Conductance Low Leakage Diode DO-35 [See More]
- Diode Applications: Switching; Low Leakage
- RoHS Compliant: RoHS
from Nexperia B.V.
Low-leakage diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits. Switching time: max. trr = 3 µs. Low leakage current: max. IR = 5 nA. Repetitive peak reverse voltage: VRRM ≤ 85 V. Low... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 325
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
100 V, 6 A low leakage current Schottky barrier rectifier [See More]
- Diode Applications: Rectifier; Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
Sw.Diode 100mA 80V Low Leakage SOD-323FL [See More]
- Diode Applications: Switching; Low Leakage
- RoHS Compliant: RoHS
from Nexperia B.V.
Epitaxial medium-speed switching diode with a low leakage current encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Plastic SMD package. Low leakage current: typ. 0.2 nA. Switching time: typ. 0.6 us. Continuous reverse... [See More]
- Diode Applications: Low Leakage
- IF: 200
- VF: 9.00E-4 to 0.9000
- VR: 75
from Rochester Electronics
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from RS Components, Ltd.
Surface Mnt High Voltage Low Leakage Di [See More]
- Diode Applications: Switching; Low Leakage; High Voltage
- RoHS Compliant: RoHS
from Nexperia B.V.
Epitaxial, medium-speed switching, double diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. The diodes are connected in series. Features and benefits. Small plastic SMD package. Low leakage current: typ. 3 pA. Switching time: typ. 0.8 µs. Continuous reverse voltage:... [See More]
- Diode Applications: Low Leakage
- IF: 135
- VF: 9.00E-4 to 0.9000
- VR: 75
from RS Components, Ltd.
Surface Mnt High Voltage Low Leakage Di [See More]
- Diode Applications: Switching; Low Leakage; High Voltage
- RoHS Compliant: RoHS
from Nexperia B.V.
Epitaxial, medium-speed switching, electrically isolated dual diode in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. Low leakage current: maximum 5 nA. Switching time: typical 0.8 µs. Continuous reverse voltage: maximum 75 V. Repetitive peak... [See More]
- Diode Applications: Switching; Low Leakage
- IF: 200
- VF: 9.00E-4 to 0.9000
- VR: 75
from RS Components, Ltd.
TVS ESD Suppressor Low Leakage SOD523 [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
from Nexperia B.V.
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits. Plastic SMD package. Low-leakage current: typ. 3 pA. Switching time: typ. 0.8 us. Continuous reverse voltage: max. 75 V. Repetitive peak reverse voltage: max. [See More]
- Diode Applications: Switching; Low Leakage
- IF: 200
- VF: 9.00E-4 to 0.9000
- VR: 75
from RS Components, Ltd.
TVS/ESD Protect. 3.3V Low Leakage SOD923 [See More]
- Diode Applications: Low Leakage; Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Diode Applications: Switching; Low Leakage
- VF: 0.7000
- Diode Type: General Purpose
- IF: 1
from Linear Systems
The DPAD Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Available in TO-72 4L ROHS, TO-78 5L, ROHS, and SOIC 8L ROHS package, as well as Tested Die. All... [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from Linear Systems
The JPAD Series Single, Pico Amp, Low Leakage Diodes is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Available in TO-92 2L ROHS, TO-72 3L ROHS, TO-18 2L ROHS, and SOT-23 3L ROHS package, as well at Tested... [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from Linear Systems
The ID100 Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Intersil equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Available in TO-71 6L ROHS and TO-78 6L ROHS package, as well as Tested Die. All Linear Systems devices... [See More]
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS
from Linear Systems
MINIATURE/NON MAGNETIC 8-PIN DFN PACKAGE LOW LEAKAGE DIODE [See More]
- Diode Applications: Low Leakage