Switching Diodes
Last Updated: April 1, 2025
Description
Switching diodes are semiconductor devices designed to allow current to flow in one direction while blocking it in the opposite direction. They are primarily used for switching applications, where they can rapidly transition between conducting and non-conducting states.
Working Principle
Switching diodes operate based on the principle of allowing current to flow when forward-biased and blocking it when reverse-biased. When the anode is at a higher potential than the cathode, the diode is forward-biased, allowing current to pass through. Conversely, when the cathode is at a higher potential, the diode is reverse-biased, preventing current flow. This rapid switching capability makes them useful in circuits where quick transitions are necessary, such as in power supply switching.
Applications
Switching diodes are commonly used in high-speed switching applications. They are integral to power supply circuits where rapid on-off transitions are required. Specific examples include their use in digital circuits and signal processing, where they help manage the flow of electrical signals efficiently.
Advantages over other Diodes
Switching diodes have a shorter reverse recovery time (trr) compared to general-purpose diodes, making them faster in switching applications. Although they do not match the speed of Schottky barrier diodes or fast-recovery diodes, they are still faster than standard diodes, providing a balance between performance and cost for many applications.
Limitations
Switching diodes, while faster than general-purpose diodes, do not achieve the same speed as Schottky barrier diodes or fast-recovery diodes. This limitation can affect their performance in applications requiring extremely rapid switching.
Considerations
When selecting switching diodes, considerations should include initial costs, which are generally lower than more specialized diodes like Schottky diodes. Operating expenses are typically minimal due to their efficiency. Durability and accuracy are generally reliable, but replacement and maintenance costs should be considered in high-frequency applications where wear and tear might be more pronounced.
from Rochester Electronics
Epitaxial Planar Diode for High Speed Switching [See More]
- Diode Applications: Switching
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1800 to 180
- Diode Type: Schottky
- VR: 30
from Infineon Technologies AG
Silicon RF Switching Diode. Summary of Features. For band switching in TV/VTR tuners and mobile applications. Very low forward resistance (typ. 0.45 Ω @ 3 mA). Small capacitance. Pb-free (RoHS compliant) package. Potential Applications. Set Top Box. TV. Applications. Automotive secondary power... [See More]
- Diode Applications: Switching
- IF: 100
- Diode Type: PIN; RF Diodes
- VR: 35
from kTB Solutions
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements. [See More]
- Diode Applications: Switching
- Diode Type: PIN
from RS Components, Ltd.
4A 800V Ultrafast Rectifier, MURS480ET3G [See More]
- Diode Applications: Rectifier; Switching
- trr: 75
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 150mA, 75V, DO-35 [See More]
- Diode Applications: Switching
- IF: 150
from Rochester Electronics
High Speed Switching Small Signal Double Dode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1800 to 180
- Diode Type: Schottky
- IF: 0.5000
from Infineon Technologies AG
Silicon PIN Diode. Summary of Features. Current-controlled RF resistor for switching and attenuating applications. Frequency range 1 MHz ... 2 GHz. Especially useful as antenna switch in TV-sat tuners. Very low harmonics. Pb-free (RoHS compliant) package. Potential Applications. Set Top Box. TV [See More]
- Diode Applications: Switching
- IF: 50
- Diode Type: PIN; RF Diodes
- trr: 1600
from RS Components, Ltd.
8A 35V Schottky Rectifier,MBRD835LT4G [See More]
- Diode Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Diode Type: Schottky
from New Yorker Electronics Co., Inc.
Diode, Switching, 300mA, 75V, SOD-123 [See More]
- Diode Applications: Switching
- IF: 300
from Rochester Electronics
Epitaxial Planar Diode for High Speed Switching [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.2500 to 250
- Diode Type: Schottky
- VR: 20
from Infineon Technologies AG
Silicon PIN Diode. Summary of Features. RF switch, RF attenuator for frequencies above 10 MHz. Low distortion faktor. Long-term stability of electrical characteristics. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High Speed Data Networks [See More]
- Diode Applications: Switching
- IF: 140
- Diode Type: PIN; RF Diodes
- trr: 1000
from RS Components, Ltd.
Turbo2 rectifier STTH12R06D 12A 600V [See More]
- Diode Applications: Rectifier; Switching
- trr: 25
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 300mA, 75V, SOD-323 [See More]
- Diode Applications: Switching
- IF: 300
from Rochester Electronics
Epitaxial Planar Diode for High Speed Switching [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1300 to 130
- Diode Type: Schottky
- IF: 1
from RS Components, Ltd.
Turbo2 rectifier STTH1L06A 1A 600V [See More]
- Diode Applications: Rectifier; Switching
- trr: 80
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 125mA, 80V, SOD-523 [See More]
- Diode Applications: Switching
- IF: 125
from Rochester Electronics
Switching Diode, 35V, 100mA [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1300 to 130
- Diode Type: Schottky
- IF: 1
from RS Components, Ltd.
Turbo2 rectifier STTH5L06 5A 600V [See More]
- Diode Applications: Rectifier; Switching
- trr: 95
- Diode Type: Schottky
from New Yorker Electronics Co., Inc.
Diode, Switching, 150mA, 75V, SOT-23 [See More]
- Diode Applications: Switching
- IF: 150
from Rochester Electronics
Switching Diode, 100 V [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1300 to 130
- Diode Type: Schottky
- IF: 1
from RS Components, Ltd.
U/fast diode, 200V, 2x50A, STTH9012TV2 [See More]
- Diode Applications: Rectifier; Switching
- trr: 65
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 215mA, 100V, DFN1006 [See More]
- Diode Applications: Switching
- IF: 215
from Rochester Electronics
SCR, 2A High Speed Switching, 400V [See More]
- Diode Applications: Switching
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- RoHS Compliant: RoHS
- Diode Type: Schottky
from RS Components, Ltd.
U/fast diode, 600V, 2x30A, STTH6006TV1 [See More]
- Diode Applications: Rectifier; Switching
- trr: 70
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 250mA, 200V, MiniMELF (SOD-80) [See More]
- Diode Applications: Switching
- IF: 250
from Rochester Electronics
Silicon Epitaxial Planar Type High-Voltage Switching Diode [See More]
- Diode Applications: Switching
from Nexperia B.V.
Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits. Reverse voltage: VR ≤ 100 V. Forward current: IF ≤ 1 A. Hyperfast recovery time: trr ≤ 35 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward... [See More]
- Diode Applications: Rectifier; Switching; Protector
- IF: 1.4
- VF: 9.50E-4 to 0.9500
- VR: 100
from RS Components, Ltd.
Rectifier diode,MUR1540 15A 400V [See More]
- Diode Applications: Rectifier; Switching
- trr: 60
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 150mA, 75V, SOT-363 [See More]
- Diode Applications: Switching
- IF: 150
from Rochester Electronics
Silicon RF Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
- Diode Type: RF Diodes
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.5650 to 565
- Diode Type: Schottky
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MUR1640CT 16A 400V [See More]
- Diode Applications: Rectifier; Switching
- trr: 60
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 150mA, 75V, SOT-323 [See More]
- Diode Applications: Switching
- IF: 150
from Rochester Electronics
BAL99 - General Purpose High Speed Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
- Diode Type: General Purpose
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.7800 to 780
- Diode Type: Schottky
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MUR860 8A 600V [See More]
- Diode Applications: Rectifier; Switching
- trr: 60
- Diode Type: Schottky
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Switching, 250mA, 80V, SOT-523 [See More]
- Diode Applications: Switching
- IF: 250
from Rochester Electronics
Low-leakage dual switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.7250 to 725
- Diode Type: Schottky
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MURS160 1A 600V [See More]
- Diode Applications: Rectifier; Switching
- trr: 75
- Diode Type: Schottky
from Rochester Electronics
Dual Switching Diode, 100 V [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 14
- Diode Type: Schottky
- VR: 100
from RS Components, Ltd.
Rectifier diode,MUR8100E 8A 1000V [See More]
- Diode Applications: Rectifier; Switching
- trr: 100
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
100 V Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.6500 to 650
- Diode Type: Schottky
- IF: 14
from RS Components, Ltd.
1N5402RLG [See More]
- Diode Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Diode Type: Schottky
from Rochester Electronics
BAS16L - High-speed switching diodes [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VF: 0.5200 to 520
- Diode Type: Schottky
- IF: 2.83
from RS Components, Ltd.
MUR120RLG [See More]
- Diode Applications: Rectifier; Switching
- trr: 35
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High-speed switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage: VF ≤ 850 mV. Low leakage current: IR ≤ 4 µA. Reverse voltage VR ≤ 100 V. [See More]
- Diode Applications: Switching; Protector
- VF: 0.2000 to 200
- Diode Type: Schottky
- IF: 250
from RS Components, Ltd.
5MUR4100ERLG [See More]
- Diode Applications: Rectifier; Switching
- trr: 100
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
100 V Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Ultrafast recovery rectifier, encapsulated in an SMC package. Features and benefits. Reverse voltage: VR ≤ 1000 V. Forward current: IF ≤ 3 A. Ultrafast recovery time trr ≤ 75 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward... [See More]
- Diode Applications: Rectifier; Switching; Protector
- IF: 4.2
- VF: 0.0017 to 1.7
- VR: 1000
from RS Components, Ltd.
Rectifier 3A 200V Ultrafast 35ns SMC [See More]
- Diode Applications: Rectifier; Switching
- trr: 35
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
- Diode Type: General Purpose
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO263-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Diode Applications: Switching; Power Diodes
- VF: 0.0018 to 1.8
- Diode Type: Schottky
- IF: 10
from RS Components, Ltd.
Rectifier diode,MUR420RLG 4A 200V [See More]
- Diode Applications: Rectifier; Switching
- trr: 35
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High-speed switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Diode Applications: Switching; Power Diodes
- VF: 0.0018 to 1.8
- Diode Type: Schottky
- IF: 10
from RS Components, Ltd.
Schottky Diode Array 4-Lines ESD TSOP6 [See More]
- Diode Applications: Rectifier; Switching
- trr: 5
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
- Diode Type: General Purpose
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers temperature independent... [See More]
- Diode Applications: Switching; Power Diodes
- VF: 0.0018 to 1.8
- Diode Type: Schottky
- IF: 10
from RS Components, Ltd.
Rectifier diode,BYV29-500B 9A 500V [See More]
- Diode Applications: Rectifier; Switching
- trr: 60
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High Voltage Switching Diode [See More]
- Diode Applications: Switching; High Voltage
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent... [See More]
- Diode Applications: Switching; Power Diodes
- VF: 0.0018 to 1.8
- Diode Type: Schottky
- IF: 10
from RS Components, Ltd.
Rectifier diode,BYV32E TO220AB 20A 200V [See More]
- Diode Applications: Rectifier; Switching
- trr: 25
- Diode Type: Schottky
from Rochester Electronics
250 V Switching Diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF ≤ 2 A. Reverse voltage: VR ≤ 10 V. Ultra low forward... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.1300 to 130
- Diode Type: Schottky
- IF: 2
from RS Components, Ltd.
Small signal diode,BAV99 0.125A 85V [See More]
- Diode Applications: Rectifier; Switching
- trr: 4
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High-voltage switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.2 A. Reverse voltage VR ≤ 20 V. Low forward voltage typ. VF... [See More]
- Diode Applications: Rectifier; Switching; Power Diodes
- VF: 0.1800 to 180
- Diode Type: Schottky
- IF: 0.2800
from RS Components, Ltd.
Rectifier diode BYW29E-200 7.3A200V [See More]
- Diode Applications: Rectifier; Switching
- trr: 25
- Diode Type: Schottky
from Rochester Electronics
High-voltage switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VF: 0.3000 to 300
- Diode Type: Schottky
- IF: 0.7000
from RS Components, Ltd.
Rectifier diode,BYV79E-200 14A 200V [See More]
- Diode Applications: Rectifier; Switching
- trr: 30
- Diode Type: Schottky
from Rochester Electronics
High-voltage switching diode [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VR: 20
- Diode Type: Schottky
- Tj: 150
from RS Components, Ltd.
Small signal diode,BAS16 0.215A 85V [See More]
- Diode Applications: Rectifier; Switching
- trr: 4
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Rochester Electronics
High Voltage Switching Diode, 250 V [See More]
- Diode Applications: Switching; High Voltage
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current IF(AV) ≤... [See More]
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- IF: 1.4
- Diode Type: Schottky
- VR: 20
from RS Components, Ltd.
Diode Schottky 250V 40A SWITCHMODE TO220 [See More]
- Diode Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Diode Type: Schottky
from SemiGen
The SemiGen SBL 2000 series Beam Lead Pin Diodes feature fast switching speeds at both low capacitance and resistance. Beam Lead Pin Diodes have high levels of mechanical strength and stability during assembly. These diodes are suitable for microstrip or stripline circuits as well as circuits... [See More]
- Diode Applications: Switching
- Diode Type: PIN
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Switching Diode [See More]
- Diode Applications: Switching
- Tj: -65 to 150
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Diode Applications: Limiter; Switching; LIMITER; SWITCHING
- Tj: 150
- Diode Type: RF Diodes; Current Limiting Diodes; PIN - Single
- RoHS Compliant: RoHS
from MACOM
MACOM ’s PIN switch and attenuator diodes provide broadband performance from 1 MHz to 70 GHz. Available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging. These products are excellent choices for your switch, limiter, phase shifter and attenuator circuit applications. These... [See More]
- Diode Applications: Switching
- Diode Type: PIN
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Diode Applications: Switching; Low Leakage
- VF: 0.7000
- Diode Type: General Purpose
- IF: 1
from LCSC Electronics Technology (HK) Limited
100V 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1
- trr: 4
from Broadcom Inc.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]
- Diode Applications: Limiter; Switching; Modulation; Phase Shifting
- VF: 1
- Diode Type: PIN; RF Diodes
- IF: 20
from New Jersey Semi-Conductor Products, Inc.
Diode PIN Switch 50V [See More]
- Diode Applications: Switching
- VF: 1
- Diode Type: PIN
- VR: 50
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Diodes - Switching Diode [See More]
- Diode Applications: Switching
- Tj: 150
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Diode Applications: Switching
from Elite Semiconductor Products, Inc.
Features: High temperature metallurgically bonded construction. Glass apssivated cavity-free junction. Hermetically sealed package. 3.0 Ampere operation at Ta=55C with no thermal runaway. Typical IR less than 0.1 uA. Fast switching for high efficiency [See More]
- Diode Applications: Rectifier; Switching
- VF: 1.3
- Diode Type: Fast Switching Rectifier Diode
- IF: 3000
from Frontier Electronics Corp.
Switching diodes provide the same functionality as an electrical or mechanical switch. They are a single p-n diode in a discrete package. When selecting Switching Diodes there are some important parameters to be considered, Maximum Reverse Recovery Time (trr), Average Rectified Current (IO), Forward... [See More]
- Diode Applications: Switching
- IF: 150
- VF: 1.25
- VR: 75
from SemiGen
The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide passivation or... [See More]
- Diode Applications: Switching; For use in low- to high-power switch, attenuator, duplexer and phase-shifting applications from 2 to 20 GHz.
- Diode Type: PIN
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Switching Diode [See More]
- Diode Applications: Switching
- Tj: -65 to 150
from MACOM
JAN, JANS, JANTX, JANTXV levels to MIL-PRF-19500 slash sheets /116, /144, /231, /578 & /609 in both axial leaded and MELF packages. Standard features include: Metallurgically Bonded, Hermetically Sealed, Double Plug Construction [See More]
- Diode Applications: Switching
- VR: 50 to 125
- VF: 5 to 20
from LCSC Electronics Technology (HK) Limited
75V 500mW Single 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from Broadcom Inc.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]
- Diode Applications: Switching; Attenuator
- IF: 100
- Diode Type: PIN; RF Diodes
- VR: 50
from Elite Semiconductor Products, Inc.
Glass Passivated Fast Switching Rectifier [See More]
- Diode Applications: Rectifier; Switching
- IF: 3000
- VF: 1.3
- IR: 0.0020 to 0.1000
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Applications: Switching; Modulation; Detector; Mixer
- VF: 295
- Diode Type: Schottky
from LCSC Electronics Technology (HK) Limited
DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from Broadcom Inc.
The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]
- Diode Applications: Switching; High Power Transmit
- VF: 0.8500
- Diode Type: PIN; RF Diodes
- IF: 1000
from Elite Semiconductor Products, Inc.
FEATURES. High temperature metallurgically bonded construction. Hermetically sealed case. Glass passivated cavity-free junction. 0.1Ampere operation. at TA=55 °C with no. thermal runaway. Typically less than 0.1uA. Capable of meeting environmental standards of. MIL-S-19500. Fast switching for... [See More]
- Diode Applications: Rectifier; Switching
- VF: 1.2
- Diode Type: Step-Recovery Diode; Glass Passivated Fast Switching Diode
- VR: 140
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Applications: Switching; Modulation; Detector; Mixer
- VF: 295
- Diode Type: Schottky
from LCSC Electronics Technology (HK) Limited
100V 500mW 1V@10mA 4ns 200mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1
- trr: 4
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Diode Applications: Switching; Detector; Mixer
- VF: 0.4000
- Diode Type: Schottky; RF Diodes
- IF: 1
from Elite Semiconductor Products, Inc.
High Current Soft Recovery Fast Switching Plastic Rectifier [See More]
- Diode Applications: Rectifier; Switching; High Voltage
- VF: 1.3
- Diode Type: Step-Recovery Diode
- IF: 6000
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Applications: Switching; Modulation; Detector; Mixer
- VF: 0.2500
- Diode Type: Schottky
from LCSC Electronics Technology (HK) Limited
75V 500mW Single 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from Broadcom Inc.
The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]
- Diode Applications: Switching
- IF: 10
- Diode Type: PIN; RF Diodes
- VR: 5
from LCSC Electronics Technology (HK) Limited
75V 500mW 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from Broadcom Inc.
The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration, and it is housed in a low cost miniature SOT-143 package. [See More]
- Diode Applications: Switching
- IF: 10
- Diode Type: PIN
from LCSC Electronics Technology (HK) Limited
75V 500mW 1V@10mA 8ns 300mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 8
from LCSC Electronics Technology (HK) Limited
100V 200mW Single 1.25V@150mA 4ns 100mA DFN1006-2L Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
75V 500mW Single 1V@10mA 4ns 150mA DO-34 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 400mW Single 1V@10mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 200mW Single 1V@10mA 4ns 150mA SOD-323 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 500mW 1V@10mA 4ns 200mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 500mW 1V@10mA 8ns 300mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 8
from LCSC Electronics Technology (HK) Limited
100V 500mW Single 1V@10mA 4ns 150mA DO-35 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 400mW Single 125V 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 125
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 400mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 410mW 1V 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 400mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 400mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 400mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
75V 400mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 75
- VF: 1.25
- trr: 4
from LCSC Electronics Technology (HK) Limited
100V 400mW 1.25V@150mA 8ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 8
from LCSC Electronics Technology (HK) Limited
100V 400mW Single 1.25V@150mA 8ns 300mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 8
from LCSC Electronics Technology (HK) Limited
100V 350mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS [See More]
- Diode Applications: Switching
- VR: 100
- VF: 1.25
- trr: 4