Voltage Regulation Diodes

71 Results
1N5334BRLG [1N5334BRLG from onsemi]
from Rochester Electronics

5 Watt Surmetic 40 Zener Voltage Regulators 3.6 V [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Zener Diodes -- 1007581 [1N5338BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 5.1V, 1N5338BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
4.1 W high power voltage regulator diodes -- HPZR-C10X
from Nexperia B.V.

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits. Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length. Tolerance series: Approximately ±5 %. Working... [See More]

  • Diode Applications: Voltage Regulation; Power Diodes
  • IF: 400
  • VF: 1.00E-3 to 1
  • Tj: 150
1N5358BRLG [1N5358BRLG from onsemi]
from Rochester Electronics

5 Watt Surmetic 40 Zener Voltage Regulators 22 V [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Zener Diodes -- 1007582 [1N5349BG from onsemi]
from RS Components, Ltd.

5 Watt SUR40 Zener V Reg 12V,1N5349BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Bidirectional Zener diode -- BZB100A,115
from Nexperia B.V.

Bidirectional Zener diode encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Non-repetitive peak reverse power dissipation: PZSM ≤ 30 W. Bidirectional configuration. Small plastic package suitable for surface-mounted design. [See More]

  • Diode Applications: Voltage Regulation; Protector
  • RoHS Compliant: RoHS
  • Diode Type: Zener
1PMT5929BT1G [1PMT5929BT1G from onsemi]
from Rochester Electronics

3.2 Watt Zener Diode Voltage Regulator 15 V [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Zener Diodes -- 1007583 [1N5352BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 15V, 1N5352BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Common cathode Zener diodes -- DZ23-C10-QR
from Nexperia B.V.

Common cathode Zener diodes diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Non-repetitive peak reverse power dissipation: ≤ 40 W. Total power dissipation: ≤ 250 mW. One tolerance series: C = ±5 %. Wide working voltage range: nominal 2.4... [See More]

  • Diode Applications: Voltage Regulation
  • VF: 9.00E-4 to 0.9000
  • Diode Type: Zener
  • RoHS Compliant: RoHS
1SMA5914BT3G [1SMA5914BT3G from onsemi]
from Rochester Electronics

3.6 V, 1.5.0 W Zener Diode Voltage Regulator [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Zener Diodes -- 1007584 [1N5347BG from onsemi]
from RS Components, Ltd.

5Watt Zener V Reg 10V, 1N5347BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Low-current voltage regulator diodes -- BZT5250H-B10-QX
from Nexperia B.V.

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Total power dissipation: ≤ 830 mW. Two tolerance series: ±2 % and approximately ±5 %. Working voltage range: nominal 1.8 V to 51 V (E24 range). [See More]

  • Diode Applications: Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • Tj: 150
BZT52H-C15/1 [BZT52H-C15/1 from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1009507 [1N5333BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 3.3V, 1N5333BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Low-current voltage regulator diodes -- BZX58550-B10-QX
from Nexperia B.V.

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Total power dissipation: ≤ 300 mW. Two tolerance series: ± 2 % and approximately ± 5 %. Working voltage range: nominal 1.8 V to 51... [See More]

  • Diode Applications: Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • Tj: 150
BZV49-C3V9,115 [BZV49-C3V9,115 from NXP Semiconductors]
from Rochester Electronics

Voltage Regulator Diode [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1021393 [1N5339BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 5.6V, 1N5339BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Low-current voltage regulator diodes -- BZX8850-B10YL
from Nexperia B.V.

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Total power dissipation: ≤ 250 mW. Two tolerance series: ± 2 % and approximately ± 5 %. Working voltage range: nominal 1.8 V to 51 V. [See More]

  • Diode Applications: Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • Tj: 150
BZX384-A27-QX [BZX384-A27-QX from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1021396 [1N5359BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 24V, 1N5359BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Low-current voltage regulator diodes -- BZX8850S-B10-QYL
from Nexperia B.V.

Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits. Total power dissipation: ≤ 365 mW. Two tolerance series: ± 2 % and approximately ± 5 %. Working... [See More]

  • Diode Applications: Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • Tj: 150
BZX585-B30/S500X [BZX585-B30/S500X from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1021397 [1N5342BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 6.8V, 1N5342BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Single Zener diode -- BZX100A,115
from Nexperia B.V.

General-purpose Zener diode in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Non-repetitive peak reverse power dissipation: ≤ 60 W. Small plastic package suitable for surface-mounted design. AEC-Q101 qualified. Applications. [See More]

  • Diode Applications: Voltage Regulation; Protector
  • RoHS Compliant: RoHS
  • Diode Type: Zener
BZX585-B6V8,115 [BZX585-B6V8,115 from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1022267 [1N5355BG from onsemi]
from RS Components, Ltd.

5W Zener V Reg 18V, 1N5355BG [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Single Zener diodes -- NZX10A,133
from Nexperia B.V.

General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits. Total power dissipation: Ptot ≤ 500 mW. Low differential resistance. Low leakage current. Applications. General regulation functions [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
BZX79-B2V4,143 [BZX79-B2V4,143 from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032937 [MMSZ5V1T1G from onsemi]
from RS Components, Ltd.

5.1V Zener diode,MMSZ5V1 500mW [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Single Zener diodes in a SOD123 package -- PDZ10BGWJ
from Nexperia B.V.

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits. Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W. Total power dissipation: Ptot ≤ 365 mW. Tolerance series: B2 approximately ± 2 %. Wide working voltage... [See More]

  • Diode Applications: Voltage Regulation
  • VF: 9.00E-4 to 0.9000
  • Diode Type: Zener
  • IF: 200
BZX84-C33/DG/B3,215 [BZX84-C33/DG/B3,215 from NXP Semiconductors]
from Rochester Electronics

Voltage Regulator Diode [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032938 [MMSZ7V5T1G from onsemi]
from RS Components, Ltd.

7.5V Zener diode,MMSZ7V5 500mW [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator diode -- BZX884D-B10YL
from Nexperia B.V.

General-purpose Zener diode, encapsulated in an SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Power dissipation comparable to SOT23. Low package height typ. of 0.37 mm. AEC-Q101 qualified. Applications. General... [See More]

  • Diode Applications: Switching; Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • IR: 2.00E-4
BZX84-C3V3/DG/B4R [BZX84-C3V3/DG/B4R from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032949 [1SMB5923BT3G from onsemi]
from RS Components, Ltd.

8.2V Zener Diode 1SMB5923BT3G 3W SMB [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator diodes -- 1N4728A,113
from Nexperia B.V.

Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits. Total power dissipation: max. 1000 mW. Tolerance series: +-5pct. Working voltage range: nom. 3.3 to 24 V. Small... [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
BZX84J-B75,115 [BZX84J-B75,115 from NXP Semiconductors]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032950 [BZX84C15LT1G from onsemi]
from RS Components, Ltd.

15V Zener Diode BZX84 0.25W SOT-23 [See More]

  • Diode Applications: Voltage Regulation
  • Diode Type: Zener
Voltage regulator diodes -- BZV49-C10,115
from Nexperia B.V.

Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits. Total power... [See More]

  • Diode Applications: Voltage Regulation
  • IF: 250
  • VF: 1.00E-3 to 1
  • Tj: 150
BZX84W-B10F [BZX84W-B10F from Nexperia B.V.]
from Rochester Electronics

Voltage Regulator Diode [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032969 [MMSZ5231BT1G from onsemi]
from RS Components, Ltd.

5.1V Zener diode,MMSZ5231B 500mW [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator diodes -- BZV55-B10,115
from Nexperia B.V.

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages... [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
BZX884-B16/S500,YL [BZX884-B16/S500,YL from Nexperia B.V.]
from Rochester Electronics

Voltage regulator diodes [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032970 [MMSZ5257BT1G from onsemi]
from RS Components, Ltd.

33V Zener diode,MMSZ5257B 500mW [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator diodes -- BZV90-C10,115
from Nexperia B.V.

Medium-power voltage regulator diodes in SOT223 plastic SMD packages. The diodes are available in the normalized E24 approx. ±5% tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV90-C2V4 to C75). Features and benefits. Total power dissipation:... [See More]

  • Diode Applications: Voltage Regulation
  • IF: 400
  • VF: 1.00E-3 to 1
  • Tj: 150
IR3578MTRPBF [IR3578MTRPBF from Infineon Technologies AG]
from Rochester Electronics

Switching Regulator, 50A, 1000kHz Switching Freq-Max [See More]

  • Diode Applications: Switching; Voltage Regulation
  • RoHS Compliant: RoHS
Zener Diodes -- 1032972 [1SMB5918BT3G from onsemi]
from RS Components, Ltd.

5.1V Zener Diode 1SMB5918BT3G 3W SMB [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator diodes -- BZX84W-B10-QF
from Nexperia B.V.

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Wide working voltage range: nominal 2.4 V to 75 V (E24 range). Two tolerance series: ± 2 % and ± 5 %. Qualified according to AEC-Q101 and recommended... [See More]

  • Diode Applications: Voltage Regulation
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • IR: 5.00E-5
NZ8F10VMX2WT5G [NZ8F10VMX2WT5G from onsemi]
from Rochester Electronics

Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 10 V; 5% Tolerance [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1032973 [1SMB5919BT3G from onsemi]
from RS Components, Ltd.

5.6V Zener Diode 1SMB5919BT3G 3W SMB [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Voltage regulator double diodes -- BZB984-C10,115
from Nexperia B.V.

Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits. Total power dissipation: ≤ 425 mW. Approximately 5% VZ tolerance. Ultra small flat plastic SMD package. Working voltage range nominal 2.4 to 15 V (E24 range). Applications. General regulation... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • IF: 200
  • VF: 9.00E-4 to 0.9000
  • Tj: 150
NZ8F2V7SMX2WT5G [NZ8F2V7SMX2WT5G from onsemi]
from Rochester Electronics

Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 2.7 V; 2% Tolerance [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1032974 [1SMB5927BT3G from onsemi]
from RS Components, Ltd.

12V Zener Diode 1SMB5927BT3G 3W SMB [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
NZD5V1MUT5G [NZD5V1MUT5G from onsemi]
from Rochester Electronics

Zener Diode Voltage Regulator, 200mW, X3DFN (0201) 5.1 V [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1032975 [1SMB5929BT3G from onsemi]
from RS Components, Ltd.

15V Zener Diode 1SMB5929BT3G 3W SMB [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033897 [1N5333BRLG from onsemi]
from RS Components, Ltd.

3.3V Zener diode,1N53333BRLG 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033898 [1N5338BRLG from onsemi]
from RS Components, Ltd.

5.1V Zener diode,1N5338B 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033899 [1N5373BRLG from onsemi]
from RS Components, Ltd.

68V Zener diode,1N5373B 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033900 [1N5378BRLG from onsemi]
from RS Components, Ltd.

100V Zener diode,1N5378B 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033901 [1N5383BRLG from onsemi]
from RS Components, Ltd.

150V Zener diode,1N5383 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
Zener Diodes -- 1033902 [1N5337BG from onsemi]
from RS Components, Ltd.

4.7V Zener diode,1N5337B 5W [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Zener
10 V, 2 W, SILICON, UNIDIR VOLTAGE REG. DO214AC -- SM2Z10 [SM2Z10 from STMicroelectronics, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Diode Applications: Voltage Regulation
Zener -- 1EZ150D5
from New Jersey Semi-Conductor Products, Inc.

Diode Zener Single 150V 5% 1W 2-Pin DO-41 [See More]

  • Diode Applications: Voltage Regulation
  • IR: 5.00E-4
  • Diode Type: Zener
  • Tj: -65 to 150
Zener Diode -- 1N4728A-G
from PANJIT SemiConductor

Wide variety of surface mount and through hole packages [See More]

  • Diode Applications: Voltage Regulation
  • VF: 1.2
  • Diode Type: Zener
  • VR: 1
Diode Arrays
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • VR: 2.8 to 240
  • Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
  • RoHS Compliant: RoHS
SMD Transient Voltage Suppressor
from Frontier Electronics Corp.

The Transient Voltage Suppressor diode (also known as a TVS Diode) is a solid state pn junction device (diode) designed to protect electronic circuits against voltage transients and over-voltage threats such as electrostatic discharge (ESD) and electrically fast transients (EFT). TVS Diodes are... [See More]

  • Diode Applications: Voltage Regulation
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Zener Diode Voltage Regulators
from Semtech Corp.

Semtech offers, non cavity, category I, double plug construction, 1.5W & 5W, Zener diode voltage regulators.These device types are available in both axial (similar to DO-41) and surface mount packages types. The robust design & construction allows these device types to operate at... [See More]

  • Diode Applications: Voltage Regulation
  • IR: 5.00E-5 to 0.1500
  • Diode Type: Zener
Bidirectional Transient Suppressor -- 1N6103A
from Elite Semiconductor Products, Inc.

Bidirectional Transient Suppressors [See More]

  • Diode Applications: Voltage Regulation
  • Tj: -65 to 175
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS Diodes
from Bourns, Inc.

Bourns ® Power TVS (PTVS) Products are high current bidirectional Transient Voltage Suppressor (TVS) diodes designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 58 volts to 470 volts, and are RoHS and UL listed... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes
from Bourns, Inc.

The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]

  • Diode Applications: Limiter; Voltage Regulation; Protector
  • VR: 3.3 to 170
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Zener Diodes
from Bourns, Inc.

The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • VF: 1.9 to 40.95
  • Diode Type: Zener
  • IF: 2000