Schottky Barrier Diodes Diodes
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
Schottky Barrier Diodes, also known as Schottky diodes or hot-carrier diodes, are semiconductor devices that consist of a junction between a metal layer and a semiconductor element. They are characterized by their ability to achieve high switching speeds due to their unique construction, which allows them to rapidly transition between ON and OFF states.
Working Principle
Schottky diodes operate based on the principle of a metal-semiconductor junction, rather than the traditional PN junction found in other diodes. The metal layer, which acts as the cathode, is heavily populated with conduction-band electrons, while the semiconductor element, the anode, is a lightly doped N-type semiconductor. When forward-biased, higher energy electrons from the N region are injected into the metal region, allowing the diode to conduct. This design results in no reverse recovery time and a lower voltage drop across the junction, enhancing efficiency and switching speed. These characteristics make Schottky diodes particularly useful in high-frequency applications and digital circuits where rapid switching is essential.
Applications
Schottky diodes are widely used in various applications due to their fast switching capabilities and low forward voltage drop. Specific examples include their use as boost diodes in power conversion circuits, in DC-DC converters, and on the secondary side of AC-DC converters where high efficiency is crucial. They are also employed in high-frequency applications and digital circuits to decrease switching times.
Advantages over other Diodes
Compared to conventional PN junction diodes, Schottky diodes offer several advantages. They have a lower forward voltage drop, which results in higher efficiency and faster switching characteristics. For instance, even when a large current of 10 A is passed, the forward voltage drop (VF) is about 0.8 V, and at several amperes, it is around 0.5 V. This makes them particularly advantageous in applications demanding high efficiency, such as DC-DC converters.
Limitations
Schottky diodes have some limitations, including low reverse voltage ratings and high reverse leakage current. The thin barrier at the junction allows reverse current to propagate more easily, leading to potential thermal instability. This high reverse leakage current is temperature-dependent, which can result in thermal runaway under certain conditions.
Considerations
When considering Schottky diodes for a project, it is important to evaluate factors such as initial costs, operating expenses, and durability. While they offer high efficiency and fast switching speeds, their thermal instability and high reverse leakage current can impact long-term reliability and maintenance costs. Additionally, the choice of barrier metal can affect the diode's performance and suitability for specific applications, necessitating careful selection based on the intended use.
from New Yorker Electronics Co., Inc.
Bridge Rectifier, Schottky, 2A, 40V, K5 [See More]
- Diode Type: Schottky
- IF: 2000
- Diode Applications: Rectifier
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 8000
from Skyworks Solutions, Inc.
Please note: SMS7621-092 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF. The SMS7621-092 is a silicon, low barrier n-type Schottky diode anti-parallel pair. This diode pair can be used for sub-harmonic mixer circuits and other... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
Avalanche Sinterglass Diode Fast [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]
- Diode Type: Schottky
- VF: 0.1800 to 180
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VR: 30
from ERSAELECTRONICS PTE. LTD.
Automotive 100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CTY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing... [See More]
- Diode Type: Schottky
- Tj: -40
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 865875-CBRSDSH2-40 TR13. Operating Temperature Range: -50 °C ~ 125 °C (TJ). Features: Bridge Rectifier Single Phase Schottky 40 V Surface Mount 4-SMDIP. Package: Reel - TR. Package: 4-SMD, Gull Wing. Mounting: Surface Mount. [See More]
- Diode Type: Schottky; Bridge Rectifier Single Phase Schottky 40 V Surface Mount 4-SMDIP
- Tj: -50 to 125
from DigiKey
RECTIFIER, SIC, 1200V, 1A, SINGL [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -55 to 175
- VR: 1200
from Fuji Electric Corp. of America
The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175 °C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. [See More]
- Diode Type: Schottky
- VF: 0.5500
- Diode Applications: Rectifier
- IR: 20
from New Yorker Electronics Co., Inc.
Bridge Rectifier, Schottky, 1.0A, 100V, TO-269AA (MBS) [See More]
- Diode Type: Schottky
- IF: 1000
- Diode Applications: Rectifier
from Rochester Electronics
1.0 A, 20 V, Schottky Rectifier [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Diode Type: Schottky
- IF: 30000
- Diode Applications: Rectifier
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 16000
from Skyworks Solutions, Inc.
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
Avalanche Sinterglass Diode Fast [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Diode Type: Schottky
- VF: 0.1800 to 180
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- IF: 0.5000
from ERSAELECTRONICS PTE. LTD.
Automotive 170 V, 40 A dual Power Schottky Rectifier Product overview: STPS40170CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- Diode Type: Schottky
- Tj: -40
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 1159286-CBRSDSH5-40. Manufacturer Homepage: www.centralsemi.com. Popularity: Medium. Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance [See More]
- Diode Type: Schottky
from DigiKey
RF DIODE SCHOTTKY 650V 57W SMPD [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -55 to 175
- VR: 650
from New Yorker Electronics Co., Inc.
Diode, Schottky, 200mA, 40V, SOT-23 [See More]
- Diode Type: Schottky
- IF: 200
from Rochester Electronics
Schottky Barrier Rectifier, 3.0 A, 20 V [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Diode Type: Schottky
- IF: 60000
- Diode Applications: Rectifier
- trr: 55
from Infineon Technologies AG
Infineon's CoolSiC ™ Schottky diodes 600V G3 feature the industry ’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same... [See More]
- Diode Type: Schottky
- VF: 2.1
- Diode Applications: Power Diodes
- IF: 3000
from Skyworks Solutions, Inc.
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
AVALANCHE DIODE SOD57 [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Diode Type: Schottky
- VF: 0.2500 to 250
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- VR: 20
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky 40V 0.5A Automotive 3-Pin SOT-23 / 500 mA low VF dual MEGA Schottky barrier rectifier Product overview: PMEG4005CT from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 866076-CD2320-B1600. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Features: Bridge Rectifier Single Phase Schottky 600 V Surface Mount 2320. Package: Reel - TR. Package: Chip, Concave Terminals. Mounting: Surface Mount. Part Status:... [See More]
- Diode Type: Schottky; Bridge Rectifier Single Phase Schottky 600 V Surface Mount 2320
- Tj: -55 to 175
from DigiKey
RF Diode Schottky - Single 7V [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 7
from New Yorker Electronics Co., Inc.
Diode, Schottky, 70mA, 70V, DFN1006-2 [See More]
- Diode Type: Schottky
- IF: 70
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Diode Type: Schottky
- IF: 75000
- Diode Applications: Rectifier
from Infineon Technologies AG
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC ™ Schottky diode 650 V... [See More]
- Diode Type: Schottky
- VF: 1.25
- Diode Applications: Power Diodes
- IF: 8000
from Skyworks Solutions, Inc.
Please note: DME3939-257 is being discontinued and is not recommended for new designs. Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
AVALANCHE DIODE SOD57 [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]
- Diode Type: Schottky
- VF: 0.1300 to 130
- Diode Applications: Rectifier; Protector; Power Diodes
- IF: 1
from ERSAELECTRONICS PTE. LTD.
Schottky Rectifier Dual Common Cathode 45V 15A Automotive 3-Pin TO-263AB Tube Product overview: MBRB1545CTHE3-B/P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 050186-CDBHD1100L-G. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: Schottky. Diode Type: Single Phase. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A. Current - Reverse Leakage @ Vr: 500 μA @... [See More]
- Diode Type: Schottky; Single Phase
- IR: 0.5000
- VF: 0.7500
- Tj: -55 to 125
from DigiKey
RF Diode Schottky - Anti-Parallel 7V [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 7
from New Yorker Electronics Co., Inc.
Diode, Schottky, 70mA, 70V, SOD-523 [See More]
- Diode Type: Schottky
- IF: 70
from Rochester Electronics
Dual Schottky barrier diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with... [See More]
- Diode Type: Schottky
- VF: 1.4
- Diode Applications: Power Diodes
- IF: 2000
from Skyworks Solutions, Inc.
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
Avalanche Sinterglass Diode Fast [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Type: Schottky
- VF: 0.1300 to 130
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- IF: 1
from ERSAELECTRONICS PTE. LTD.
Dual Trench MOS Barrier Schottky Rectifier Automotive AEC-Q101 Product overview: V30DL50CHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 039873-CDBHD140L-G. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: Schottky. Diode Type: Single Phase. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 440mV @ 1A. Current - Reverse Leakage @ Vr: 500 μA @... [See More]
- Diode Type: Schottky; Single Phase
- IR: 0.5000
- VF: 0.4400
- Tj: -55 to 125
from DigiKey
RF Diode Schottky - Tee 7V Die [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 7
from New Yorker Electronics Co., Inc.
Diode, Schottky, Low Vf, 200mA, 30V, MiniMELF [See More]
- Diode Type: Schottky
- IF: 200
from Rochester Electronics
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in TO-220 real2pin. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 4000
from Skyworks Solutions, Inc.
Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]
- Diode Type: Schottky
- Diode Applications: Mixer
from RS Components, Ltd.
Avalanche Sinterglass Diode Fast [See More]
- Diode Type: Avalanche Diodes; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Type: Schottky
- VF: 0.1300 to 130
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- IF: 1
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky 10V 2A Automotive 2-Pin SOD-323 / Ultra low VFMEGA Schottky barrier diode Product overview: PMEG1020EA from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1160482-CDBHD2100-G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 125 °C (TJ). Package: TO-269AA, 4-BESOP. Mounting: SMD. Technology: Schottky. Diode Type: Single Phase. Current - Average Rectified (Io): 2A. Current -... [See More]
- Diode Type: Schottky; Single Phase
- IR: 0.5000
- VF: 0.8500
- Tj: -55 to 125
from DigiKey
RF Diode Schottky 5V 20mA 50mW Die [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -40 to 125
- VR: 5
from New Yorker Electronics Co., Inc.
Diode, Schottky, 15mA, 70V, SOD-123 [See More]
- Diode Type: Schottky
- IF: 15
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 25V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
Unparalleled efficiency and price performance. The CoolSiC ™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a... [See More]
- Diode Type: Schottky
- VF: 1.25
- Diode Applications: Power Diodes
- IF: 4000
from Skyworks Solutions, Inc.
Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF. The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume switching... [See More]
- Diode Type: Schottky
from RS Components, Ltd.
onsemi MBRF20100CTG Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Diode Type: Schottky
- VF: 0.1300 to 130
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
- IF: 1
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky 30V 1.5A Automotive 2-Pin SOD-323F / 30V,1.5A ULTRA LOW VFMEGA SCHOTTKY BARRIER RECTIFIERS Product overview: PMEG3015EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1160483-CDBHD240-G. Manufacturer Homepage: www.comchiptech.com. Popularity: Medium. Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance [See More]
- Diode Type: Schottky
from DigiKey
RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143 [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -55 to 125
- VR: 8
from New Yorker Electronics Co., Inc.
Diode, Schottky, Low Vf, 0.5A, 20V, SOD-923 [See More]
- Diode Type: Schottky
- IF: 500
from Rochester Electronics
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
1200 V Silicon Carbide Schottky diode in D ²PAK real 2-pin package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 5000
from Skyworks Solutions, Inc.
The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion... [See More]
- Diode Type: Schottky; PIN
- Diode Applications: Limiter
from RS Components, Ltd.
onsemi MURS480ET3G Diode [See More]
- Diode Type: General Purpose; Schottky
- trr: 75
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching; Protector; Power Diodes
from ERSAELECTRONICS PTE. LTD.
Diode Small Signal Schottky 0.03A 2-Pin DO-35 T/R Automotive AEC-Q101 Product overview: BAT83S-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers... [See More]
- Diode Type: Schottky
- Tj: -65
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 866177-CDBHM1100L-HF. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: Bridge Rectifier Single Phase Schottky 100 V Surface Mount MBS. Package: TO-269AA, 4-BESOP. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Diode Type: Schottky; Bridge Rectifier Single Phase Schottky 100 V Surface Mount MBS
- Tj: -55 to 150
from DigiKey
RF Diode Schottky - Single 3V 20mA SOD-323 [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 3
from New Yorker Electronics Co., Inc.
Diode, Schottky, 0.5A, 30V, SOD-323 [See More]
- Diode Type: Schottky
- IF: 500
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in D2PAK real2pin. The CoolSiC ™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 6000
from Skyworks Solutions, Inc.
This Skyworks family of Si Schottky diodes are configured as bridge quads intended for use in double-balanced mixers. Each bridge quad die is comprised of four Schottky junctions. There are three barrier heights available: DMF4102-099 is composed of low-barrier diodes, which can be driven with... [See More]
- Diode Type: Schottky
- VF: 0.0100
- Diode Applications: Mixer
from RS Components, Ltd.
onsemi MBR40250G Diode [See More]
- Diode Type: Schottky
- trr: 35
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Diode Type: Schottky
- VF: 0.5650 to 565
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 1.4
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky Si 0.07A Automotive 2-Pin SOD-323 T/R Product overview: BAS170W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1160484-CDBHM140L-HF. Manufacturer Homepage: www.comchiptech.com. Popularity: Medium. Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance [See More]
- Diode Type: Schottky
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 3V 20mA SOT-23 [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 3
from New Yorker Electronics Co., Inc.
Diode, Schottky, Dual Series, 70mA, 70V, SOT-523 [See More]
- Diode Type: Schottky
- IF: 70
from Rochester Electronics
Rectifier Diode, Schottky, 0.2A, 30V, SOD2 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in Thin-PAK 8x8. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 4000
from Skyworks Solutions, Inc.
The Skyworks SMS3926-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3926-099 is composed of low barrier diodes, which can be driven with low-power... [See More]
- Diode Type: Schottky
- VF: 0.0100
- Diode Applications: Mixer
from RS Components, Ltd.
onsemi MBRS2040LT3G Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Diode Type: Schottky
- VF: 0.7800 to 780
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 1.4
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky 0.07A Automotive 2-Pin SOD-123F T/R Product overview: BAS70H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing... [See More]
- Diode Type: Schottky
- Tj: -65
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 866178-CDBHM240L-HF. Operating Temperature Range: -55 °C ~ 125 °C (TJ). Features: Bridge Rectifier Single Phase Schottky 40 V Surface Mount MBS-2. Package: TO-269AA, 4-BESOP. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Diode Type: Schottky; Bridge Rectifier Single Phase Schottky 40 V Surface Mount MBS-2
- Tj: -55 to 125
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3 [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 1.5
from New Yorker Electronics Co., Inc.
Diode, Schottky, 200mA, 30V, SOT-363 [See More]
- Diode Type: Schottky
- IF: 200
from Rochester Electronics
Rectifier Diode, Schottky, 4 Element, 0.12A, 40V V(RRM), Silicon [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a... [See More]
- Diode Type: Schottky
- VF: 1.4
- Diode Applications: Power Diodes
- IF: 2000
from Skyworks Solutions, Inc.
The Skyworks SMS3927-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3927-099 is composed of medium barrier diodes, for applications in which... [See More]
- Diode Type: Schottky
- VF: 0.0100
- Diode Applications: Mixer
from RS Components, Ltd.
onsemi MBRA130LT3G Diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Diode Type: Schottky
- VF: 0.7250 to 725
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 1.4
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky Si 0.07A Automotive 3-Pin SOT-323 T/R Product overview: BAS70-04W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 866179-CDBHM250L-HF. Operating Temperature Range: -55 °C ~ 125 °C (TJ). Features: Bridge Rectifier Single Phase Schottky 50 V Surface Mount MBS-2. Package: TO-269AA, 4-BESOP. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Diode Type: Schottky; Bridge Rectifier Single Phase Schottky 50 V Surface Mount MBS-2
- Tj: -55 to 125
from DigiKey
RF Diode Pin + Schottky 1 Pair Series Connection 6-TDFN (1.5x1.2) [See More]
- Diode Type: Schottky; RF Diodes
- Tj: 175
from New Yorker Electronics Co., Inc.
Diode, Schottky, 200mA, 30V, SOT-323 [See More]
- Diode Type: Schottky
- IF: 200
from Rochester Electronics
Rectifier Diode, Schottky, 0.035A, 25V [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-247-3 package. The CoolSiC ™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged... [See More]
- Diode Type: Schottky
- VF: 1.4
- Diode Applications: Power Diodes
- IF: 10000
from Skyworks Solutions, Inc.
The Skyworks SMS3928-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3928-099 is composed of high barrier diodes for applications that require very low... [See More]
- Diode Type: Schottky
- VF: 0.0100
- Diode Applications: Mixer
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Diode Type: Schottky
- IF: 14
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- VR: 100
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky 0.07A Automotive 3-Pin SC-70 T/R Product overview: BAS70-05W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing... [See More]
- Diode Type: Schottky
- Tj: -65
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 18481-E-L6210. Packaging: Tube/Rail. Mounting: Through Hole. Technology: Schottky. Diode Type: Single Phase. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A. Current - Reverse Leakage @ Vr: 1mA @ 40V. [See More]
- Diode Type: Schottky; Single Phase
- IR: 1
- VF: 1.2
- Tj: 70
from DigiKey
RF Diode Schottky - Single 8V 30mA 250mW SOT-323 [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -55 to 125
- VR: 8
from New Yorker Electronics Co., Inc.
Diode, Schottky, 100mA, 30V, DFN0603 [See More]
- Diode Type: Schottky
- IF: 100
from Rochester Electronics
Small-signal Schottky barrier diode [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the family of products shows improved efficiency over all load conditions, resulting from both the improved thermal... [See More]
- Diode Type: Schottky
- VF: 1.5
- Diode Applications: Power Diodes
- IF: 12000
from Skyworks Solutions, Inc.
Please note: DME3927-000 is being discontinued and is not recommended for new designs. The Beamless Diode family is designed for a high degree of device reliability in both commercial and industrial uses. They are designed to offer the utmost in performance as well as achieving price sensitive cost... [See More]
- Diode Type: Schottky
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Diode Type: Schottky
- VF: 0.6500 to 650
- Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
- IF: 14
from ERSAELECTRONICS PTE. LTD.
Rectifier Diode Schottky Si 0.07A Automotive 4-Pin SOT-143 T/R Product overview: BAS70-07E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and... [See More]
- Diode Type: Schottky
- Diode Applications: Rectifier
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 774440-FBS10-12SC. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Package: ISOPLUSi5-Pak. Technology: Silicon Carbide Schottky. Diode Type: Single Phase. Current - Average Rectified (Io): 6.6A. [See More]
- Diode Type: Schottky; Single Phase
- IR: 0.2000
- VF: 2.1
- Tj: -55 to 175
from DigiKey
RF Diode PIN - Single 7V [See More]
- Diode Type: Schottky; RF Diodes
- Tj: -65 to 125
- VR: 7
from Broadcom Inc.
The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested. [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.5000
- Diode Applications: Detector; Mixer
- VR: 1
from New Jersey Semi-Conductor Products, Inc.
Diode Schottky 100V 1A 2-Pin DO-214BA [See More]
- Diode Type: Schottky
- VF: 0.4800
- Diode Applications: Rectifier
- IF: 1000
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Diode Type: Schottky
from AVX Corporation
Schottky Diodes. SD series Schottky diodes offer a unique lead-less chip packaging technology which eliminates the lead frame wire bond to give the chip top-bottom symmetry for better heat transfer, current handling capability and forward voltage as low as 0.37 V. [See More]
- Diode Type: Schottky
- VF: 0.3700 to 0.9000
- Diode Applications: Rectifier
from Solid State Devices, Inc.
SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]
- Diode Type: Schottky
- VR: 45
- VF: 0.5500
from Elite Semiconductor Products, Inc.
Axial Lead Rectifier. Extremely low VF. Low Power Loss/High Efficiency. Highly Stable Oxide Passivated Junction. Low Stored Charge, Majority Carrier Conduction [See More]
- Diode Type: Schottky
- VF: 0.5000 to 0.8500
- Diode Applications: Rectifier
- IF: 1000 to 9400
from Utmel Electronic Limited
100 V, 3 A SCHOTTKY RECTIFIER [See More]
- Diode Type: Schottky
from Bourns, Inc.
The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]
- Diode Type: Schottky
- IF: 800 to 4000
- Diode Applications: Rectifier
- VR: 20 to 1000
from PANJIT SemiConductor
Schottky Barrier Rectifiers feature a plastic package with UL Flammability Classification 94V-O utilizing flame retardant Epoxy Molding Compound and are in compliance with EU RoHS 2002/95/EC directives. They exceed environmental standards of MIL-S-19500/288 and are for use in low voltage, high... [See More]
- Diode Type: Schottky
- VF: 0.4500
- Diode Applications: Rectifier
- IF: 1000
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) [See More]
- Diode Type: Schottky
100V 10A, TO-252, Cathode Common, Low IR Schottky Barrier Diode
-- RBQ10BGE10Afrom ROHM Semiconductor GmbH
RBQ10BGE10A is a high reliability schottky barrier diode with low IR for switching power supply. [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.7700
- VR: 100
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]
- Diode Type: Schottky
- IF: 2000
from Kyocera Corporation
A Schottky Barrier Diodes (SBDs)is a diode utilizing a potential barrier formed at a metal electrode-semiconductor junction. Kyocera adopts an original barrier forming technology into SBDs. We succeeded in the first mass production of SBDs from 8-inch wafers in Japan. Our SBDs are highly regarded... [See More]
- Diode Type: Schottky
- VF: 0.3700 to 1
- Diode Applications: Rectifier
- IR: 0.0100 to 25
from Toshiba America, Inc.
Toshiba offers an extensive portfolio of diodes, including high-speed, low-loss Schottky-barrier diodes (SBDs) and ESD protection diodes for high-speed signal lines. Fabricated using silicon carbide (SiC), SiC SBDs provide high breakdown voltage that has never been possible with silicon (Si) SBDs. [See More]
- Diode Type: Zener; Schottky; RF Diodes; Transient Voltage Suppressor Diodes
- Diode Applications: Rectifier; Protector
from Littelfuse, Inc.
Very low Vf Extremely low switching losses Low Irm values Improved thermal behavior High reliability circuit operation Low voltage peaks for reduced protection circuits Low noise switching [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
SCHOTTKY BRIDGE RECTIFIER 60V 1. [See More]
- Diode Type: Schottky
- VF: 0.7000
- Diode Applications: Rectifier
- IR: 0.1000
from MACOM
Chip packages available in JANHC, JANKC levels to MIL-PRF-19500 slash sheets /116, /117, /127, /159, /435, /437, /463, /477, /578 & /609. Standard features include: All junctions completely protected with silicon dioxide. Compatible with all wire bonding and die attach techniques. [See More]
- Diode Type: Schottky
- VF: 0.3200 to 0.3800
- Diode Applications: Rectifier
- VR: 20 to 100
from Microchip Technology, Inc.
SiC-SBD-1200V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the... [See More]
- Diode Type: Schottky
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Type: Schottky
- VF: 295
- Diode Applications: Switching; Modulation; Detector; Mixer
from Frontier Electronics Corp.
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier SMD Schottky diodes have a forward voltage drop (VF range of 0.38 to 0.92 volts, much lower than... [See More]
- Diode Type: Schottky
- VF: 0.3800 to 0.9200
- Diode Applications: Rectifier
- IF: 1000 to 20000
from LCSC Electronics Technology (HK) Limited
15V 320mV@1A 1A SMB Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 15
- VF: 0.3200
- IR: 0.2000
from ROHM Semiconductor USA, LLC
BAS40-04HMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 0.0
- VF: 1
- VR: 40
from Galco Industrial Electronics
DIODE,SCHOTTKY,TO-220AB,100V,16A,CC, [See More]
- Diode Type: Schottky
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) [See More]
- Diode Type: Schottky
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.2500
- Diode Applications: Modulation; Detector
- IF: 1
from Elite Semiconductor Products, Inc.
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0. Dual rectifier construction, positive center-tap. Metal Silicon rectifier, majority carrier conduction. Low power loss, high efficiency. High current capability, low forward voltage drop. High surge capability [See More]
- Diode Type: Schottky
- VF: 0.5500
- Diode Applications: Rectifier
- IF: 15000
from Utmel Electronic Limited
1A,60V,SCHOTTKY,SOD-123FL PACKAG [See More]
- Diode Type: Schottky; Schottky
- VR: 60
- VF: 0.4500
- RoHS Compliant: RoHS
100V 20A, TO-252, Cathode Common, Low IR Schottky Barrier Diode
-- RBQ20BM100Afrom ROHM Semiconductor GmbH
RBQ20BM100A is a high reliability schottky barrier diode with low IR for switching power supply. [See More]
- Diode Type: Schottky
- IF: 10000
- VF: 0.6900
- VR: 100
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]
- Diode Type: Schottky
- IF: 2000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 60V 6A DPAK [See More]
- Diode Type: Schottky
- VR: 60
- VF: 0.6100
- IR: 3
from MACOM
At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging. [See More]
- Diode Type: Schottky
- VF: 0.0900 to 1200
- Diode Applications: Detector (optional feature); Mixer (optional feature)
from Microchip Technology, Inc.
SiC-SBD-1700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the... [See More]
- Diode Type: Schottky
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Type: Schottky
- VF: 295
- Diode Applications: Switching; Modulation; Detector; Mixer
from Frontier Electronics Corp.
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than... [See More]
- Diode Type: Schottky
- IF: 1000 to 30000
- VF: 0.4500 to 0.9500
- VR: 20 to 200
from LCSC Electronics Technology (HK) Limited
100V 850mV@1A 1A SMB Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.8500
- IR: 0.2000
from ROHM Semiconductor USA, LLC
RB058L150DD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 3000
- VF: 0.9000
- VR: 150
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) [See More]
- Diode Type: Schottky
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.2500
- Diode Applications: Modulation; Detector
- IF: 1
from Elite Semiconductor Products, Inc.
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0. For surface mounted applications. Metal silicon junction, majority carrier conduction. High surge capability. Low power loss, high efficiency. High current capability, low forward voltage drop. For use in low... [See More]
- Diode Type: Schottky
- VF: 0.5000
- Diode Applications: Rectifier
- IF: 1000
from Utmel Electronic Limited
1N58 Series 450 mV 1 A 20 V Max Reverse Voltage Schottky Barrier Rectifier-DO-41 [See More]
- Diode Type: Schottky; Schottky
- IF: 1000
- VF: 0.4500
- VR: 20
20V 0.7A, SOT-323, Ultra Low VF Schottky Barrier Diode for Automotive (AEC-Q101 qualified)
-- RB461FMFHfrom ROHM Semiconductor GmbH
RB461FMFH is a high reliability automotive schottky barrier diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 700
- VF: 0.4900
- VR: 20
from Wolfspeed
Benefits. Compact surface-mount package. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode application. Zero-reverse-recovery current. High-frequency... [See More]
- Diode Type: Schottky
- IF: 3000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT323 [See More]
- Diode Type: Schottky
- VR: 30
- VF: 0.8000
- IR: 0.0020
from Microchip Technology, Inc.
The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that... [See More]
- Diode Type: Schottky
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Diode Type: Schottky
- VF: 0.2500
- Diode Applications: Switching; Modulation; Detector; Mixer
from LCSC Electronics Technology (HK) Limited
100V Single 10A 580mV TO-277B-3 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.5800
- IR: 0.0400
from ROHM Semiconductor USA, LLC
RB068MM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 2000
- VF: 0.9000
- VR: 100
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.2500
- Diode Applications: Modulation; Detector
- IF: 1
from Utmel Electronic Limited
200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5 [See More]
- Diode Type: Schottky; Schottky
- VF: 0.8400
- Diode Applications: High Voltage; HIGH VOLTAGE SOFT RECOVERY
- IF: 4000
Low IR, 100V, 10A, TO-263S (D2PAK), Schottky Barrier Diode for Automotive
-- RBQ10NS100AFHfrom ROHM Semiconductor GmbH
RBQ10NS100AFH is Low IR Schottky Barrier Diode for General rectification. The high reliability product for Automotive. [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.7700
- VR: 100
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse-recovery current. High-frequency operation. Temperature-independent switching behavior [See More]
- Diode Type: Schottky
- IF: 14000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V 6TSSOP [See More]
- Diode Type: Schottky
- VR: 40
- VF: 1
- IR: 0.0100
from SemiGen
The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of video impedance. Features: Low Junction... [See More]
- Diode Type: Schottky
- VF: 0.3000
- Diode Applications: Detector
from LCSC Electronics Technology (HK) Limited
40V 560mV@2A 2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 40
- VF: 0.5600
- IR: 0.4000
from ROHM Semiconductor USA, LLC
RB450UMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 100
- VF: 0.6000
- VR: 40
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.2500
- Diode Applications: Modulation; Detector
- IF: 1
from Utmel Electronic Limited
40V 5A 550mV @ 5A DO-201AD Schottky Barrier Diodes (SBD) RoHS [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- VF: 0.5500
Low IR, 45V, 10A, ITO-220AB, Schottky Barrier Diode
-- RBQ10T45ANZfrom ROHM Semiconductor GmbH
RBQ10T45ANZ is low IR schottky barrier diode for general rectification. [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.6500
- VR: 45
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse-recovery current. High-frequency operation. Temperature-independent switching behavior. All... [See More]
- Diode Type: Schottky
- IF: 16000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 10V SC59 [See More]
- Diode Type: Schottky
- VR: 10
- VF: 0.5000
- IR: 0.0200
from LCSC Electronics Technology (HK) Limited
100V Single 1A 780mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.7800
- IR: 0.1000
from ROHM Semiconductor USA, LLC
RB548WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 0.0
- VF: 0.5000
- VR: 30
from Broadcom Inc.
The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]
- Diode Type: Schottky; RF Diodes
- VF: 0.3400
- Diode Applications: Switching; Detector; Mixer; Sampling, Clamping
- IF: 1
from Utmel Electronic Limited
AUTOMOTIVE SCHOTTKY BARRIER DIOD [See More]
- Diode Type: Schottky; Schottky
- VF: 0.5500
- Diode Applications: GENERAL PURPOSE
- IF: 100000
Low IR, 45V, 30A, ITO-220AC, Schottky Barrier Diode
-- RBQ30TB45BNZfrom ROHM Semiconductor GmbH
RBQ30TB45BNZ is Schottky Barrier Diode for general rectification. [See More]
- Diode Type: Schottky
- IF: 30000
- VF: 0.5900
- VR: 45
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse-recovery current. High-frequency operation. Temperature-independent switching behavior [See More]
- Diode Type: Schottky
- IF: 18000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.8100
- IR: 1
from LCSC Electronics Technology (HK) Limited
45V Single 10A 340mV TO-277 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 45
- VF: 0.3400
- IR: 0.0500
from ROHM Semiconductor USA, LLC
RBR10BM60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.7000
- VR: 60
from Utmel Electronic Limited
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 [See More]
- Diode Type: General Purpose; Schottky; Schottky
- IF: 120
- VF: 1
- VR: 40
Low VF, 30V, 1A, DO-214AC (SMA), Schottky Barrier Diode for Automotive
-- RBR1L30ADDfrom ROHM Semiconductor GmbH
RBR1L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4800
- VR: 30
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]
- Diode Type: Schottky
- IF: 14000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V D618SM [See More]
- Diode Type: Schottky
- VR: 100
- VF: 1
- IR: 1.5
from LCSC Electronics Technology (HK) Limited
100V Single 12A 590mV TO-277 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.5900
- IR: 0.0200
from ROHM Semiconductor USA, LLC
RBR10T60AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.7000
- VR: 60
from Utmel Electronic Limited
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23 [See More]
- Diode Type: Schottky; Schottky
- IF: 200
- VF: 0.8000
- VR: 30
Low VF, 30V, 1A, Schottky Barrier Diode for Automoive
-- RBR1VWM30ATFfrom ROHM Semiconductor GmbH
RBR1VWM30ATF is low VF high reliability schottky barrier diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4800
- VR: 30
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. AEC-Q101-qualified and PPAP-capable. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero... [See More]
- Diode Type: Schottky
- IF: 14000
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 200V TO247 [See More]
- Diode Type: Schottky
- VR: 200
- VF: 0.8500
- IR: 0.5000
from LCSC Electronics Technology (HK) Limited
100V 15A 620mV TO-277 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.6200
- IR: 280000
from ROHM Semiconductor USA, LLC
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.5000
- VR: 3
from Utmel Electronic Limited
BAT54SHM IS SCHOTTKY BARRIER DIO [See More]
- Diode Type: Schottky; Schottky
- IF: 200
- VF: 0.8000
- VR: 30
Low VF, 30V, 1A, SOD-123FL, Schottky Barrier Diode for Automotive
-- RBR1MM30ATFfrom ROHM Semiconductor GmbH
RBR1MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4800
- VR: 30
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]
- Diode Type: Schottky
- IF: 14500
from Littelfuse, Inc.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 200V TMAX [See More]
- Diode Type: Schottky
- VR: 200
- VF: 0.9000
- IR: 1
from LCSC Electronics Technology (HK) Limited
50V Single 15A 390mV TO-277 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 50
- VF: 0.3900
- IR: 0.0300
from ROHM Semiconductor USA, LLC
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4000
- VR: 5
from Utmel Electronic Limited
CDBU00340; SMT Schottky Diode; 45V 30mA; 2-Pin SOD-523F (0603) [See More]
- Diode Type: Schottky; Schottky
- IF: 500
- VF: 0.3700
- VR: 40
Low VF, 30V, 1A, SOD-128, Schottky Barrier Diode for Automotive
-- RBR1LAM30ATFfrom ROHM Semiconductor GmbH
RBR1LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4800
- VR: 30
from Wolfspeed
Benefits. Electrically isolated package. Essentially no switching losses. Higher efficiency. Reduction of heat sink requirements. Connect directly to heat sink without Sil-Pad. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Ceramic package provides 2.5-kV isolation. [See More]
- Diode Type: Schottky
- IF: 10000
from Littelfuse, Inc.
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
1200V,20A SILICON CARBIDE SCHOTT [See More]
- Diode Type: Schottky
- VR: 1200
- VF: 1.8
- IR: 0.0200
from LCSC Electronics Technology (HK) Limited
60V 500mV@1.5A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 60
- VF: 0.5000
- IR: 1
from ROHM Semiconductor USA, LLC
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4000
- VR: 5
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY [See More]
- Diode Type: Schottky; Schottky
- VF: 0.5800
- Diode Applications: GENERAL PURPOSE
- IF: 50000
RASMID™ Series, Ultra Small Package SOD-882 (DSN1006-2), 40V, 1.5A, Low VF Schottky Barrier Diode
-- RB160QS-40from ROHM Semiconductor GmbH
RB160QS-40 is 1006-size Schottky Barrier Diode which ideal for general rectification. [See More]
- Diode Type: Schottky
- IF: 1500
- VF: 0.6500
- VR: 40
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Optimized for PFC boost diode applications. Zero reverse recovery current. [See More]
- Diode Type: Schottky
- IF: 15000
from Littelfuse, Inc.
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. [See More]
- Diode Type: Schottky
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23-3 [See More]
- Diode Type: Schottky
- VR: 30
- VF: 1
- IR: 5.00E-4
from LCSC Electronics Technology (HK) Limited
SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.4000
- VR: 5
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Diode Type: Schottky; Schottky
- VF: 0.7700
- Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
- IF: 16000
Super Low IR, 100V, 1A, SOD-323HE, Schottky Barrier Diode for Automotive
-- RB168VYM100FHfrom ROHM Semiconductor GmbH
RB168VYM100FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Diode Type: Schottky
- IF: 1000
- VF: 0.8400
- VR: 100
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]
- Diode Type: Schottky
- IF: 16000
from Littelfuse, Inc.
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
RECTIFIER, SCHOTTKY, 2 ELEMENT, [See More]
- Diode Type: Schottky
- VF: 0.8000
- Diode Applications: Rectifier
- VR: 30
from LCSC Electronics Technology (HK) Limited
SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]
- Diode Type: Schottky
- IF: 700
- VF: 0.4000
- VR: 30
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Diode Type: Schottky; Schottky
- VR: 100
- VF: 0.8100
- Tj: -55 to 175
from ROHM Semiconductor GmbH
Switching loss reduced, enabling high-speed switching . (3-pin package) [See More]
- Diode Type: Schottky; PIN
- RoHS Compliant: RoHS
from Wolfspeed
Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse recovery current. Zero forward recovery voltage. High-frequency operation. [See More]
- Diode Type: Schottky
- IF: 14000
from Littelfuse, Inc.
The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V. [See More]
- Diode Type: Schottky
- Diode Applications: Power Diodes
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V SOT23 [See More]
- Diode Type: Schottky
- VR: 100
- VF: 0.4500
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
70V Single 1V@15mA 15mA DO-35 Schottky Barrier Diodes (SBD) ROHS [See More]
- Diode Type: Schottky
- VR: 70
- VF: 1
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
RB088BM200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage of 200V. Replacing FRDs and rectifier diodes typically used in vehicle systems with ROHM's new SBDs... [See More]
- Diode Type: Schottky
- IF: 5000
- VF: 0.8800
- VR: 200