Power Diode Diodes

172 Results
Schottky Diodes & Rectifiers -- 1596483 [VS-VSKE91/16 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-VSKE91/16 Diode [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
0.5 A low VF Schottky barrier rectifier -- PMEG3005ELD,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • VR: 30
Axial-Lead Glass-Bodied High Voltage Diode -- 1N6529
from Voltage Multipliers, Inc.

Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 3
  • Diode Type: General Purpose
  • IF: 25
1D2209NK005U7742 [1D2209NK005U7742 from Infineon Technologies AG]
from Rochester Electronics

Power Rectifier Diode [See More]

  • Diode Applications: Rectifier; Power Diodes
Bridge Rectifier & AC-Switches -- DDB2U20N12W1RF_B11
from Infineon Technologies AG

EasyBRIDGE 1 1200 V, 20 A diode bridge module with CoolSiC ™ Schottky diode, PressFIT contact technology and NTC. Summary of Features. Uses best in class SiC Schottky Diode Gen 5 technology. Optimal pin out. PressFIT technology. Broadest Easy portfolio. Benefits. latest SiC diode generation to... [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1652982 [VS-VSKC91/04 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-VSKC91/04 Diode [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
0.5 A very low VF Schottky barrier rectifier -- PMEG3005EB,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • IF: 0.5000
Epoxy High Current High Voltage Diode -- K100F
from Voltage Multipliers, Inc.

K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 13
  • Diode Type: General Purpose
  • IF: 1500
BCR08DS-14AT13#B10 [BCR08DS-14AT13#B10 from Renesas Electronics Corporation]
from Rochester Electronics

TRIAC, 700 V, 0.8A, Low Power Use [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Bridge Rectifier & AC-Switches -- DDB6U104N16RR
from Infineon Technologies AG

eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. 2.5 kV AC 1min Insulation. Al 2O 3 Substrate with Low Thermal Resistance. High Power Density. High mechanical robustness. Isolated copper base plate. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1652984 [VS-VSKC91/10 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-VSKC91/10 Diode [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
1 A low VF MEGA Schottky barrier rectifier -- PMEG2010ER-QX
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.2500 to 250
  • Diode Type: Schottky
  • VR: 20
QPL High Voltage Diode -- JANTX1N6513
from Voltage Multipliers, Inc.

Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage,... [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 3.5
  • Diode Type: General Purpose
  • IF: 2000
BCR10CM-12LB#BB0 [BCR10CM-12LB#BB0 from Renesas Electronics Corporation]
from Rochester Electronics

Triac Medium Power Use [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Bridge Rectifier & AC-Switches -- DDB6U180N16RR_B11
from Infineon Technologies AG

eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules in EconoPACK ™2 housing with IGBT4 Brake Chopper and PressFIT contact technology for a more compact converter design. Summary of Features. Tvj op = 150 °C. Al(2)O(3) Substrate with Low Thermal Resistance. High Power Density. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1652987 [VS-VSKD91/12 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-VSKD91/12 Diode [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
1 A low VF MEGA Schottky barrier rectifier -- PMEG3010BEA,115
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]

  • Diode Applications: Rectifier; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Surface Mount High Voltage Diode -- 1N6513LL
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 3.5
  • Diode Type: General Purpose
  • IF: 2000
BCR10CM-12LB-1#BB0 [BCR10CM-12LB-1#BB0 from Renesas Electronics Corporation]
from Rochester Electronics

Triac Medium Power Use [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Bridge Rectifier & AC-Switches -- DDB6U50N16W1R
from Infineon Technologies AG

EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP ™ IGBT7 Brake Chopper. Summary of Features. 1600 V rectifier diodes brake. Chopper: IGBT and diode are based on latest micro-pattern trenches technology. Optimized for drive applications. Complete portfolio in 12 mm height. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1652998 [VS-VSKD56/04 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-VSKD56/04 Diode [See More]

  • Diode Applications: Rectifier
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
1 A very low VF Schottky barrier rectifier -- PMEG3010EH,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Surface Mount High Voltage Diode -- SMF6529
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 3
  • Diode Type: General Purpose
  • IF: 25
BCR10KM-12LA#C03 [BCR10KM-12LA#C03 from Renesas Electronics Corporation]
from Rochester Electronics

Medium Power use TRIAC, 600V, 10A [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Bridge Rectifier & AC-Switches -- DDB6U75N16W1R_B11
from Infineon Technologies AG

EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. Unbeatable Robustness. Trench IGBT 4. Al(2)O(3) Substrate with Low Thermal Resistance. Compact Design. PressFIT Contact Technology. Rugged mounting due to integrated... [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
TVS Diodes -- 1716741 [30KPA48A from Littelfuse, Inc.]
from RS Components, Ltd.

Littelfuse 30KPA48A TVS Diode [See More]

  • Diode Applications:
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
1 A very low VF Schottky barrier rectifier -- PMEG3010EJ,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
BCR12CM-12LB#B01 [BCR12CM-12LB#B01 from Renesas Electronics Corporation]
from Rochester Electronics

Medium Power use TRIAC, 600V, 12A [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Bridge Rectifier & AC-Switches -- TDB6HK240N16P
from Infineon Technologies AG

eupec ™ EconoBRIDGE ™ - 1600V Half Controlled Bridge Modules with NTC for a more compact converter design. Summary of Features. 4 kV AC 1 min Insulation. Integrated NTC temperature sensor. Isolated Base Plate. PressFIT Contact Technology. RoHs-compliant. Benefits. Compact design. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
1 A very low VF Schottky barrier rectifier -- PMEG3010ET,215
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
BCR12FM-12LB#BB0 [BCR12FM-12LB#BB0 from Renesas Electronics Corporation]
from Rochester Electronics

Medium Power use TRIAC, 600V, 12A [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- AIDK08S65C5
from Infineon Technologies AG

The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 8000
1.5 V to 5.5 V, 1.5 A input polarity protected, low quiescent current ideal diode -- NID1100GVH
from Nexperia B.V.

The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of 1.5 V to 5.5 V and... [See More]

  • Diode Applications: Detector; Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Tj: 125
CoolSiC™ Schottky Diodes -- AIDK16S65C5
from Infineon Technologies AG

The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 16000
1.5 V to 5.5 V, 1.5 A, compact ideal diode with forward voltage blocking -- NID1101UPZ
from Nexperia B.V.

The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and true reverse current blocking. The NID1101operates across... [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
  • Tj: 150
BCR5AM-12LB#B01 [BCR5AM-12LB#B01 from Renesas Electronics Corporation]
from Rochester Electronics

Medium Power Use Non-Insulated TRIAC, 600V, 5A [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDD03SG60C
from Infineon Technologies AG

Infineon's CoolSiC ™ Schottky diodes 600V G3 feature the industry ’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same... [See More]

  • Diode Applications: Power Diodes
  • VF: 2.1
  • Diode Type: Schottky
  • IF: 3000
100 mA low VF Schottky barrier rectifier -- RB520CS30L,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
FAM65CR51ADZ2 [FAM65CR51ADZ2 from onsemi]
from Rochester Electronics

Power Integrated Module (PIM) Boost Converter Stage for Multiphase and Semi-Bridgeless PFC with SiC Diodes [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDDD08G65C6
from Infineon Technologies AG

Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC ™ Schottky diode 650 V... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.25
  • Diode Type: Schottky
  • IF: 8000
100 V, 1 A low leakage current Schottky barrier rectifier -- MBR1H100SFX
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.5650 to 565
  • Diode Type: Schottky
  • IF: 1.4
FFSM0465A [FFSM0465A from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, Power88 [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Schottky
CoolSiC™ Schottky Diodes -- IDH02G120C5
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-220 real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.4
  • Diode Type: Schottky
  • IF: 2000
100 V, 1 A low leakage current Schottky barrier rectifier -- PMEG10010CELXD-QX
from Nexperia B.V.

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.7800 to 780
  • Diode Type: Schottky
  • IF: 1.4
FFSM0665A [FFSM0665A from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode, 650 V, 6 A, Power88 650V 6A SIC SBD [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Schottky
CoolSiC™ Schottky Diodes -- IDH04G65C5
from Infineon Technologies AG

CoolSiC ™ Schottky diode 650 V G5 in TO-220 real2pin. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 4000
100 V, 1 A low leakage current Schottky barrier rectifier -- PMEG10010ELXE-QX
from Nexperia B.V.

Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.7250 to 725
  • Diode Type: Schottky
  • IF: 1.4
HZ5HB1-E [HZ5HB1-E from Renesas Electronics Corporation]
from Rochester Electronics

HZ5HB1 - Zener Diode for Stabilized Power [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Zener
CoolSiC™ Schottky Diodes -- IDH04G65C6
from Infineon Technologies AG

Unparalleled efficiency and price performance. The CoolSiC ™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.25
  • Diode Type: Schottky
  • IF: 4000
100 V, 10 A low leakage current Schottky barrier rectifier -- PMEG100V100ELPDAZ
from Nexperia B.V.

Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • IF: 14
  • Diode Type: Schottky
  • VR: 100
HZK12A-JTR [HZK12A-JTR from Renesas Electronics Corporation]
from Rochester Electronics

Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Zener
CoolSiC™ Schottky Diodes -- IDK05G120C5
from Infineon Technologies AG

1200 V Silicon Carbide Schottky diode in D ²PAK real 2-pin package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 5000
100 V, 10 A low leakage current Schottky barrier rectifier -- PMEG100V100ELPE-QZ
from Nexperia B.V.

Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.6500 to 650
  • Diode Type: Schottky
  • IF: 14
HZM12NB2-90TR-E [HZM12NB2-90TR-E from Renesas Electronics Corporation]
from Rochester Electronics

Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Zener
CoolSiC™ Schottky Diodes -- IDK06G65C5
from Infineon Technologies AG

CoolSiC ™ Schottky diode 650 V G5 in D2PAK real2pin. The CoolSiC ™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 6000
100 V, 2 A low leakage current Schottky barrier rectifier -- PMEG10020AELP-QX
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.5200 to 520
  • Diode Type: Schottky
  • IF: 2.83
HZS6.2NB2-1TA-E [HZS6.2NB2-1TA-E from Renesas Electronics Corporation]
from Rochester Electronics

Zener Diode for Stabilized Power [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Zener
CoolSiC™ Schottky Diodes -- IDL04G65C5
from Infineon Technologies AG

CoolSiC ™ Schottky diode 650 V G5 in Thin-PAK 8x8. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 4000
1200 V, 10 A SiC Schottky diode in D2PAK R2P -- PSC10120JJ
from Nexperia B.V.

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO263-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]

  • Diode Applications: Switching; Power Diodes
  • VF: 0.0018 to 1.8
  • Diode Type: Schottky
  • IF: 10
HZU12B1TRF-E-Q [HZU12B1TRF-E-Q from Renesas Electronics Corporation]
from Rochester Electronics

Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Zener
CoolSiC™ Schottky Diodes -- IDM02G120C5
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in a DPAK real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.4
  • Diode Type: Schottky
  • IF: 2000
1200 V, 10 A SiC Schottky diode in DPAK R2P -- PSC10120HJ
from Nexperia B.V.

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]

  • Diode Applications: Switching; Power Diodes
  • VF: 0.0018 to 1.8
  • Diode Type: Schottky
  • IF: 10
IDD15E60BUMA1 [IDD15E60BUMA1 from Infineon Technologies AG]
from Rochester Electronics

Silicon Power Diode [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDW10G120C5B
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-247-3 package. The CoolSiC ™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.4
  • Diode Type: Schottky
  • IF: 10000
1200 V, 10 A SiC Schottky diode in TO220 R2P -- PSC10120KQ
from Nexperia B.V.

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers temperature independent... [See More]

  • Diode Applications: Switching; Power Diodes
  • VF: 0.0018 to 1.8
  • Diode Type: Schottky
  • IF: 10
IDP15E65D1XKSA1 [IDP15E65D1XKSA1 from Infineon Technologies AG]
from Rochester Electronics

IDP15E65 - Silicon Power Diode [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDW12G65C5
from Infineon Technologies AG

CoolSiC ™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the family of products shows improved efficiency over all load conditions, resulting from both the improved thermal... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.5
  • Diode Type: Schottky
  • IF: 12000
1200 V, 10 A SiC Schottky diode in TO247 R2P -- PSC10120LQ
from Nexperia B.V.

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent... [See More]

  • Diode Applications: Switching; Power Diodes
  • VF: 0.0018 to 1.8
  • Diode Type: Schottky
  • IF: 10
IDW100E60FKSA1 [IDW100E60FKSA1 from Infineon Technologies AG]
from Rochester Electronics

IDW100E60 - Silicon Power Diode [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDWD10G120C5
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-247-2 package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 10 A is now available in a TO-247 real 2-pin package, for easy exchange of bipolar Si diodes commonly used today. The expanded 8.7 mm creepage and clearance distances in the new... [See More]

  • Diode Applications: Power Diodes
  • VF: 1.4
  • Diode Type: Schottky
  • IF: 35000
1500 W Transient Voltage Suppressor -- SMCJ100AJ
from Nexperia B.V.

1500 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits. Rated peak pulse power at 10/1000 μs waveform: PPPM = 1500 W. Reverse standoff voltage: VRWM = 7 V to 220 V. [See More]

  • Diode Applications: Protector; Power Diodes
  • Tj: 150
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
IDWD60E65E7XKSA1 [IDWD60E65E7XKSA1 from Infineon Technologies AG]
from Rochester Electronics

650 V silicon power diode in TO-247-2 2pin package [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Diode Bare Dies -- IDC08D120T8M
from Infineon Technologies AG

Fast switching emitter controlled diode for low / medium power modules. Summary of Features. 1200V Emitter Controlled 4 technology 110 µm chip. Soft, fast switching. Low reverse recovery charge. Small temperature coefficient. Potential Applications. Low / medium power drives [See More]

  • Diode Applications: Power Diodes
  • IF: 10000
  • VF: 1.7
  • IR: 0.0027
20 V, 0.2 A low VF Schottky barrier rectifier -- PMEG2002AESF,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.2 A. Reverse voltage VR ≤ 20 V. Low forward voltage typ. VF... [See More]

  • Diode Applications: Rectifier; Switching; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • IF: 0.2800
LTC4227IUFD-1#PBF [LTC4227IUFD-1#PBF from Infineon Technologies AG]
from Rochester Electronics

Power Supply Support Circuit, Adjustable, 2 Channel, CMOS, PQCC20 [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
Diode Bare Dies -- SIDC06D120H8
from Infineon Technologies AG

Emitter Controlled Diode is Infineon's unique Fast Recovery Diode technology. The ultrathin wafer and Fieldstop technology makes the Emitter Controlled Diode ideally suited for consumer and industry applications as it lowers the turn-on losses of the IGBT with soft recovery. The Emitter Controlled... [See More]

  • Diode Applications: Power Diodes
  • IF: 7500
  • VF: 1.6
  • IR: 0.0270
20 V, 0.5 A low VF MEGA Schottky barrier rectifier -- PMEG2005EGW-QJ
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 20 V. [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 0.5000
LTC4371CMS#PBF [LTC4371CMS#PBF from Infineon Technologies AG]
from Rochester Electronics

Power Supply Support Circuit, CMOS, PDSO10 [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
IGCT/IGBT - Freewheeling Diodes -- D1031SH45T
from Infineon Technologies AG

The D1031SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. High... [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
20 V, 0.5 A low VF Schottky barrier rectifier -- PMEG2005EPK,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.3000 to 300
  • Diode Type: Schottky
  • IF: 0.7000
MBR0540T3G [MBR0540T3G from onsemi]
from Rochester Electronics

MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
IGCT/IGBT - Freewheeling Diodes -- D1331SH45T
from Infineon Technologies AG

The D1331SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. High... [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
20 V, 1 A low VF Schottky barrier rectifier -- PMEG2010EPA,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VR: 20
  • Diode Type: Schottky
  • Tj: 150
MBR10100MFST1G [MBR10100MFST1G from onsemi]
from Rochester Electronics

10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode [See More]

  • Diode Applications: Rectifier; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
IGCT/IGBT - Freewheeling Diodes -- D1600U45X122
from Infineon Technologies AG

4500 V IGCT/IGBT - Freewheeling Diode Disc. IGCT/IGBT - Freewheeling Diodes 4500 V, 1600 A with 120 mm diameter in a ceramic housing.The ultra-soft freewheeling diodes for IGBTs build on our existing IGCT freewheeling diode family. These diodes are the perfect fit for modern IGBT applications such... [See More]

  • Diode Applications: Power Diodes
  • RoHS Compliant: RoHS
RF Power Limiter Diode -- HSMP-4820
from Broadcom Inc.

The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Diode Applications: Limiter; Switching; Power Diodes
  • IF: 10
  • Diode Type: PIN; RF Diodes
  • VR: 20
Medium Powr High Voltage Silicon Diode -- 2CL2F
from Elite Semiconductor Products, Inc.

Medium Power High Voltage Silicon Diode [See More]

  • Diode Applications: Power Diodes; High Voltage
  • VF: 10
  • Diode Type: Silicon Diode
  • IF: 100 to 220
30000W Axial Lead Transient Voltage Suppression (TVS) Diode -- 30KPA320A
from Littelfuse, Inc.

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25 °C Glass passivated chip... [See More]

  • Diode Applications: Power Diodes
  • VR: 320
  • Diode Type: Transient Voltage Suppressor Diodes
DIODE ARRAY GP 200V 8A TO220FP -- 598-MURF1620CTG [MURF1620CTG from onsemi]
from Utmel Electronic Limited

DIODE ARRAY GP 200V 8A TO220FP [See More]

  • Diode Applications: Power Diodes; ULTRA FAST RECOVERY POWER
  • VF: 0.9750
  • Diode Type: Standard
  • IF: 16000
Bridge Rectifiers -- DMA40U1800GU [DMA40U1800GU from IXYS Corporation]
from ODG (Origin Data Global)

POWER DIODE DISCRETES-RECTIFIER [See More]

  • Diode Applications: Rectifier; Power Diodes
  • IR: 0.0400
  • VF: 1.28
  • Tj: -40 to 175
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
SiC Power Schottky Diode,8000V,0.05A,Standard,Custom (TO-220 Base) -- GAP05SLT80-220 [GAP05SLT80-220 from GeneSiC Semiconductor, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Schottky
Pin Diode Limiter -- Model 0300-1300
from Empower RF Systems

Low insertion loss & leakage power circuit protection, high power handling [See More]

  • Diode Applications: Limiter; Power Diodes
  • Diode Type: PIN; RF Diodes
RF Power Limiter Diode -- HSMP-482B
from Broadcom Inc.

The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Diode Applications: Limiter; Switching; Power Diodes
  • IF: 10
  • Diode Type: PIN; RF Diodes
  • VR: 20
Power Rectifier -- MBR2060CT
from Elite Semiconductor Products, Inc.

Features: 20 Amps Total. Guard-Ring for Stress Protection. Low Forward Voltage. Guaranteed Reverse Avalanche. Low Power Loss/High Efficiency. High Surge Capacity. Low Stored Charge Majority Carrier Conduction [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.7500 to 0.9500
  • Diode Type: Schottky
  • IF: 10000 to 20000
Breakover diodes with fast turn on behavior, low temperature dependency and low leakage currents -- IXBOD1-06
from Littelfuse, Inc.

The Breakover Gen1 series offers Breakover diodes in various voltage ranges with fast turn on behaviour, low temperature dependancy and low leakage currents. [See More]

  • Diode Applications: Power Diodes
DIODE ARRAY GP 400V 4A D2PAK -- 598-MURHB840CTG [MURHB840CTG from onsemi]
from Utmel Electronic Limited

DIODE ARRAY GP 400V 4A D2PAK [See More]

  • Diode Applications: Power Diodes; ULTRA FAST RECOVERY POWER
  • VF: 2.2
  • Diode Type: RECTIFIER DIODE
  • IF: 8000
Diode Arrays -- BYV32EB-300PJ [BYV32EB-300PJ from WeEn Semiconductors]
from ODG (Origin Data Global)

DUAL ULTRAFAST POWER DIODE [See More]

  • Diode Applications: Power Diodes
  • VR: 300
  • VF: 1.25
  • IR: 0.0200
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 33 to 190
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power Rectifier Diode -- BY 214-200
from Elite Semiconductor Products, Inc.

Power Rectifier Diodes [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 1.2
  • Diode Type: Power Rectifier Diode
  • IF: 6000
Breakover diodes with fast turn on behavior, low temperature dependency and low leakage currents -- IXBOD1-12R
from Littelfuse, Inc.

The Breakover Gen1 series offers Breakover diodes in various voltage ranges with fast turn on behaviour, low temperature dependancy and low leakage currents. [See More]

  • Diode Applications: Power Diodes
DIODE ARRAY GP 600V 20A TO220AB -- 887-BYV410-600,127 [BYV410-600,127 from WeEn Semiconductors]
from Utmel Electronic Limited

DIODE ARRAY GP 600V 20A TO220AB [See More]

  • Diode Applications: Power Diodes; ULTRA FAST SOFT RECOVERY POWER
  • VF: 2.1
  • Diode Type: Standard
  • IF: 132000
Diode Arrays -- BYV32EX-300PQ [BYV32EX-300PQ from WeEn Semiconductors]
from ODG (Origin Data Global)

DUAL ULTRAFAST POWER DIODE [See More]

  • Diode Applications: Power Diodes
  • VR: 300
  • VF: 1.25
  • IR: 0.0200
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 5 to 22
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Silicon Power Rectifier Diode -- 1N3288A
from Elite Semiconductor Products, Inc.

Standard Recovery Rectifier [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 1.5
  • Diode Type: Silicon Power Rectifier Diode
  • IF: 100000
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA10I1600PA
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8200
DIODE ARRAY SCHOTTKY 100V D2PAK -- 761-STPS16H100CG [STPS16H100CG from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V D2PAK [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 0.7700
  • Diode Type: Schottky; Schottky
  • IF: 16000
Diode Arrays -- BYV430W-600PQ [BYV430W-600PQ from WeEn Semiconductors]
from ODG (Origin Data Global)

ULTRAFAST POWER DIODE [See More]

  • Diode Applications: Power Diodes
  • VR: 600
  • VF: 2
  • IR: 0.0100
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 5 to 22
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA10IM1200UZ
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8200
DIODE ARRAY SCHOTTKY 100V DPAK -- 761-STPS15H100CBY-TR [STPS15H100CBY-TR from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V DPAK [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 0.8000
  • Diode Type: Schottky; Schottky
  • IF: 15000
Diode Arrays -- DAA10P1800PZ-TRL [DAA10P1800PZ-TRL from IXYS Corporation]
from ODG (Origin Data Global)

POWER DIODE DISCRETES-RECTIFIER [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VR: 1800
  • VF: 1.26
  • IR: 0.0100
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 12 to 150
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA10P1200HR
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE ARRAY SCHOTTKY 100V TO220F -- 761-STPS10H100CFP [STPS10H100CFP from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO220F [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 0.7300
  • Diode Type: Schottky; Schottky
  • IF: 10000
Diode Arrays -- DSP45-12AZ-TRL [DSP45-12AZ-TRL from IXYS Corporation]
from ODG (Origin Data Global)

POWER DIODE DISCRETES-RECTIFIER [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VR: 1200
  • VF: 1.26
  • IR: 0.0400
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 12 to 150
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA30E1800HA
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8300
DIODE ARRAY SCHOTTKY 1200V TO247 -- 761-STPSC10H12CWL [STPSC10H12CWL from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 1200V TO247 [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 1.5
  • Diode Type: Schottky; Silicon Carbide Schottky
  • IF: 10000
Diode Arrays -- WNS40100CQ [WNS40100CQ from WeEn Semiconductors]
from ODG (Origin Data Global)

POWER SCHOTTKY DIODES [See More]

  • Diode Applications: Power Diodes
  • VF: 0.7800
  • Diode Type: Schottky
  • VR: 100
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-10kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 58 to 86
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA30P1200HB
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE ARRAY SCHOTTKY 120V TO220 -- 761-STPS40120CT [STPS40120CT from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 120V TO220 [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.9000
  • Diode Type: Schottky; Schottky
  • IF: 20000
Diodes -- AG9424-2BR [AG9424-2BR from Silvertel]
from ODG (Origin Data Global)

Power over Ethernet - PoE PD Module, Isolated DC-DC converter, Includes Bridge Rect diodes, IEEE802.3af compliant, 5V, 12V or 24V, SIL. [See More]

  • Diode Applications: Power Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-6kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 58 to 76
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DMA80I1600HA
from Littelfuse, Inc.

Comes with a broad variaty of packages and breakdown voltages up to 1800V [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8200
DIODE ARRAY SCHOTTKY 150V TO220 -- 761-STPS10150CT [STPS10150CT from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 150V TO220 [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 0.9200
  • Diode Type: Schottky; Schottky
  • IF: 10000
Diodes -- BAT 165 E6327 [BAT 165 E6327 from Infineon Technologies AG]
from ODG (Origin Data Global)

Schottky Diodes & Rectifiers Med-Power AF 750mA Schottky Diode 40V [See More]

  • Diode Applications: Rectifier; Power Diodes
  • Diode Type: Schottky
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX15KA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 33 to 76
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DSI45-16AR
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE ARRAY SCHOTTKY 150V TO247 -- 761-STPS80150CW [STPS80150CW from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 150V TO247 [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE POWER
  • VF: 0.8400
  • Diode Type: Schottky; Schottky
  • IF: 80000
Single Diodes -- STPST1H100ZF [STPST1H100ZF from STMicroelectronics]
from ODG (Origin Data Global)

100 V, 1 A POWER SCHOTTKY TRENCH [See More]

  • Diode Applications: Power Diodes
  • VF: 0.7250
  • Diode Type: Schottky
  • VR: 100
Power TVS MAXPak Series -- MAX-100
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 91.8
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DSIK45-16AR
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE ARRAY SCHOTTKY 200V TO247 -- 401-DSSK60-02A [DSSK60-02A from IXYS Corporation]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 200V TO247 [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.8500
  • Diode Type: Schottky; Schottky
  • IF: 30000
Single Diodes -- STPST5H100AF [STPST5H100AF from STMicroelectronics]
from ODG (Origin Data Global)

100 V, 5 A POWER SCHOTTKY TRENCH [See More]

  • Diode Applications: Power Diodes
  • VF: 0.6800
  • Diode Type: Schottky
  • VR: 100
Power TVS MAXPak Series -- MAX-422M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 367
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DSP45-16AR
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE ARRAY SCHOTTKY 30V I2PAK -- 761-STPS30L30CR [STPS30L30CR from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V I2PAK [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.4600
  • Diode Type: Schottky; Schottky
  • IF: 30000
Single Zener Diodes -- BZT52HC5V6WFQ-7 [BZT52HC5V6WFQ-7 from DIODES Incorporated]
from ODG (Origin Data Global)

POWER ZENER DIODE SOD123F T &R 3K [See More]

  • Diode Applications: Power Diodes
  • VF: 0.9000
  • Diode Type: Zener
  • IR: 1.00E-3
Power TVS MAXPak Series -- MAX-50M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 45.9
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Comes with a broad variaty of packages and breakdown voltages up to 1800V -- DSP45-16AZ
from Littelfuse, Inc.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8600
DIODE ARRAY SCHOTTKY 30V TO247 -- 598-MBR7030WTG [MBR7030WTG from onsemi]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V TO247 [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.5500
  • Diode Type: Schottky; Schottky
  • IF: 70000
Single Zener Diodes -- PTZTFTE2518B [PTZTFTE2518B from ROHM Co., Ltd.]
from ODG (Origin Data Global)

1W 18V, DO-214AC, HIGH POWER ZEN [See More]

  • Diode Applications: Power Diodes
  • Tj: 150
  • IR: 0.0100
Comes with a broad variety of packages and breakdown voltages of 2200V -- DNA120E2200KO
from Littelfuse, Inc.

The discrete High Voltage Diode series comes with a broad variety of packages and breakdown voltages of 2200V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.7500
DIODE ARRAY SCHOTTKY 45V D2PAK -- 884-12CTQ045S [12CTQ045S from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 45V D2PAK [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH POWER
  • VF: 0.5600
  • Diode Type: Schottky; Schottky
  • VR: 45
Single Zener Diodes -- PTZTFTE252.4B [PTZTFTE252.4B from ROHM Co., Ltd.]
from ODG (Origin Data Global)

1W 2.4V, DO-214AC, HIGH POWER ZE [See More]

  • Diode Applications: Power Diodes
  • Tj: 150
  • IR: 0.2000
Comes with a broad variety of packages and breakdown voltages of 2200V -- DNA30E2200FE
from Littelfuse, Inc.

The discrete High Voltage Diode series comes with a broad variety of packages and breakdown voltages of 2200V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8300
DIODE ARRAY SCHOTTKY 45V SOT93 -- 761-STPS3045CP [STPS3045CP from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 45V SOT93 [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.5700
  • Diode Type: Schottky; Schottky
  • IF: 30000
Varistors, MOVs -- 82550350 [82550350 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

SMT VARISTOR POWER 0805; 35VRMS; [See More]

  • Diode Applications: Power Diodes
  • Tj: -40 to 85
Comes with a broad variety of packages and breakdown voltages of 2200V -- DNA30ER2200IY
from Littelfuse, Inc.

The discrete High Voltage Diode series comes with a broad variety of packages and breakdown voltages of 2200V. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8300
DIODE GEN PURP 100V 2A SMA -- 598-MURA110T3G [MURA110T3G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 2A SMA [See More]

  • Diode Applications: Power Diodes; ULTRA FAST RECOVERY POWER
  • VF: 0.8750
  • Diode Type: General Purpose; Standard
  • IF: 2000
Varistors, MOVs -- 82556200 [82556200 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

SMT VARISTOR POWER 0603; 20VRMS; [See More]

  • Diode Applications: Power Diodes
  • Tj: -40 to 85
Diodes in various packages made for main rectification in 1 phase bridge configurations -- FBO16-12N
from Littelfuse, Inc.

Diodes in various packages made for main rectification in 1 phase bridge configurations. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.8100
DIODE GEN PURP 100V 2A SMB -- 598-MURS110T3G [MURS110T3G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 100V 2A SMB [See More]

  • Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE ULTRA FAST RECOVERY POWER
  • VF: 0.8750
  • Diode Type: General Purpose; Standard
  • IF: 2000
Diodes in various packages made for main rectification in 1 phase bridge configurations -- GBO25-12NO1
from Littelfuse, Inc.

Diodes in various packages made for main rectification in 1 phase bridge configurations. [See More]

  • Diode Applications: Rectifier; Power Diodes
  • VF: 0.7400
DIODE GEN PURP 1KV 4A DO201AD -- 598-MUR4100EG [MUR4100EG from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 1KV 4A DO201AD [See More]

  • Diode Applications: Power Diodes; ULTRA FAST RECOVERY POWER
  • VF: 1.85
  • Diode Type: General Purpose; Standard
  • IF: 4000
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V -- DH2X60-18A
from Littelfuse, Inc.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Power Diodes
DIODE GEN PURP 600V 10A TO220FP -- 401-DFE10I600PM [DFE10I600PM from IXYS Corporation]
from Utmel Electronic Limited

DIODE GEN PURP 600V 10A TO220FP [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 1.5
  • Diode Type: General Purpose; Standard
  • VR: 600
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V -- DHG10C600PB
from Littelfuse, Inc.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Power Diodes
DIODE GEN PURP 600V 15A TO220FP -- 598-MURF1560G [MURF1560G from onsemi]
from Utmel Electronic Limited

DIODE GEN PURP 600V 15A TO220FP [See More]

  • Diode Applications: Power Diodes; ULTRA FAST RECOVERY POWER
  • VF: 1.5
  • Diode Type: General Purpose; Standard
  • IF: 15000
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V -- DHG10I1200PM
from Littelfuse, Inc.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Power Diodes
DIODE GEN PURP 600V 5A D2PAK -- 887-BYV25FB-600,118 [BYV25FB-600,118 from WeEn Semiconductors]
from Utmel Electronic Limited

DIODE GEN PURP 600V 5A D2PAK [See More]

  • Diode Applications: Power Diodes; ULTRA FAST SOFT RECOVERY POWER
  • VF: 1.9
  • Diode Type: General Purpose; Standard
  • IF: 5000
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V -- DHH55-36N1F
from Littelfuse, Inc.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. [See More]

  • Diode Applications: Power Diodes
DIODE GEN PURP 600V 8A TO220F -- 887-BYC8X-600P,127 [BYC8X-600P,127 from WeEn Semiconductors]
from Utmel Electronic Limited

DIODE GEN PURP 600V 8A TO220F [See More]

  • Diode Applications: Power Diodes; HYPER FAST RECOVERY POWER
  • VF: 1.9
  • Diode Type: General Purpose; Standard
  • IF: 100000
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSB15IM45IB
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Schottky
DIODE GEN PURP 600V 9A DPAK -- 887-BYV29FD-600,118 [BYV29FD-600,118 from WeEn Semiconductors]
from Utmel Electronic Limited

DIODE GEN PURP 600V 9A DPAK [See More]

  • Diode Applications: Power Diodes; ULTRA FAST SOFT RECOVERY POWER
  • VF: 1.9
  • Diode Type: General Purpose; Standard
  • IF: 100000
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSSK28-0045BS
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Diode Applications: Power Diodes
  • Diode Type: Schottky
DIODE MODULE 45V 120A ISOTOP -- 761-STPS24045TV [STPS24045TV from STMicroelectronics]
from Utmel Electronic Limited

DIODE MODULE 45V 120A ISOTOP [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 0.6700
  • Diode Type: Schottky
  • IF: 240000
Offers improved forward voltage characteristics and breakdown voltages up to 1200V -- DPF100C1200HB
from Littelfuse, Inc.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. [See More]

  • Diode Applications: Power Diodes
DIODE SCHOTTKY 1.2KV 20A TO220AC -- 761-STPSC20H12D [STPSC20H12D from STMicroelectronics]
from Utmel Electronic Limited

DIODE SCHOTTKY 1.2KV 20A TO220AC [See More]

  • Diode Applications: Power Diodes; POWER
  • VF: 1.5
  • Diode Type: Schottky; Silicon Carbide Schottky
  • IF: 38000