Protector Diodes

Last Updated: April 1, 2025

Description

Protector diodes are electronic components designed to safeguard other electronic components from unwanted transients. These transients can include current and voltage surges, electrostatic discharge (ESD), lightning, spikes, and other signals that might jeopardize the operation or cause damage to the components they are meant to protect .

Working Principle

Protector diodes operate by allowing current to flow in only one direction, effectively blocking reverse currents that could potentially harm electronic circuits. When a transient event occurs, such as a voltage spike, the protector diode becomes conductive, diverting the excess energy away from sensitive components. This action prevents the transient from reaching and damaging the protected components. The utility of protector diodes lies in their ability to react quickly to transient events, providing a reliable defense mechanism against electrical disturbances .

Applications

Protector diodes are widely used in various applications where electronic components are susceptible to transient events. For instance, they are employed in automotive electronics to protect against reverse-voltage conditions that can occur when a battery is connected incorrectly. They are also used in consumer electronics to shield devices from ESD and voltage spikes, which can occur during power surges or lightning strikes .

Advantages over other Diodes

One significant advantage of protector diodes over other types of diodes, such as Schottky diodes, is their ability to provide effective protection with a lower forward-voltage drop. This characteristic reduces power dissipation and enhances performance, making them more efficient in protecting sensitive electronic circuits. Additionally, protector diodes can respond to transient events within microseconds, offering rapid protection that is crucial in preventing damage .

Limitations

Protector diodes, while effective, have limitations. They can only handle a certain level of transient energy before they become damaged themselves. If the transient energy exceeds the diode's capacity, it may fail, leaving the protected components vulnerable. Additionally, protector diodes may introduce a small voltage drop in the circuit, which could affect the performance of low-voltage applications .

Considerations

When selecting protector diodes, several factors should be considered. Initial costs can vary depending on the diode's specifications and the level of protection required. Operating expenses are generally low, as protector diodes do not consume power under normal conditions. Durability is a key consideration, as diodes must withstand repeated transient events without degradation. Accuracy in selecting the appropriate diode for the specific application is crucial to ensure adequate protection. Replacement and maintenance costs are typically minimal, but it is important to monitor the diodes for signs of wear or damage, especially in environments with frequent transient events .

119 Results
Diodes for surge protection -- DSL70
from Infineon Technologies AG

Silicon TVS diodes Array. Summary of Features. ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I ²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 5.00E-6 to 0.0050
PIN Diodes -- 8269121 [BAR66E6327 from Infineon Technologies AG]
from RS Components, Ltd.

Silicon PIN Diode Array 150V SOT23 [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: PIN
0.5 A low VF Schottky barrier rectifier -- PMEG3005ELD,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • VR: 30
Diodes for surge protection -- ESD307-U1-02N
from Infineon Technologies AG

Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines. Summary of Features. • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact). – IEC61000-4-4 (EFT): 80 A (5/50 ns). – IEC61000-4-5... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-4
Schottky Diodes & Rectifiers -- 2436952 [MSE1PBHM3/89A from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

1.0A, 100V, ESD PROTECTION, SM RECT [See More]

  • Diode Applications: Rectifier; Protector
  • RoHS Compliant: RoHS
  • Diode Type: General Purpose; Schottky
0.5 A very low VF Schottky barrier rectifier -- PMEG3005EB,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • IF: 0.5000
Diodes for surge protection -- TVS3V3L4U
from Infineon Technologies AG

Low Capacitance ESD / Transient / Surge Protection Array. Summary of Features. ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs). Reverse working voltage maximum:... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 0.0500
Schottky Diodes & Rectifiers -- 2448948 [SE12DGHM3/I from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

12A, 400V, ESD PROTECTION, SMPD [See More]

  • Diode Applications: Rectifier; Protector
  • RoHS Compliant: RoHS
  • Diode Type: General Purpose; Schottky
1 A low VF MEGA Schottky barrier rectifier -- PMEG2010ER-QX
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.2500 to 250
  • Diode Type: Schottky
  • VR: 20
Low capacitance diodes for ESD protection -- ESD102-U1-02ELS
from Infineon Technologies AG

Uni-directional Ultra Low Capacitance ESD / Transient Protection Diode. Summary of Features. ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±20 kV (air / contact). – IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns). – IEC61000-4-5 (surge): 3 A... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 0.0500
Signal Filters -- 1023484 [NUF6401MNT1G from onsemi]
from RS Components, Ltd.

onsemi NUF6401MNT1G EMI Filter IC [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1 A low VF MEGA Schottky barrier rectifier -- PMEG3010BEA,115
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]

  • Diode Applications: Rectifier; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Low capacitance diodes for ESD protection -- ESD111-B1-W0201
from Infineon Technologies AG

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 5.5 V, 0.12 pF, 0201, RoHS and Halogen Free compliant. Summary of Features. ESD / transient protection according to: - IEC61000-4-2 (ESD): ±14/ ±11 kV... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-7 to 2.00E-5
Signal Filters -- 1065393 [NFA21SL806X1A48L from Murata Power Solutions]
from RS Components, Ltd.

Murata NFA21SL806X1A48L EMI Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1 A very low VF Schottky barrier rectifier -- PMEG3010EH,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Low capacitance diodes for ESD protection -- ESD119-B1-W01005
from Infineon Technologies AG

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features. • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact). – IEC61000-4-4 (EFT): 50 A (5/50 ns). – IEC61000-4-5 (surge): 2.5 A... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 2.00E-5
Signal Filters -- 1223872 [DSS1NB32A102Q91A from Murata Power Solutions]
from RS Components, Ltd.

Murata DSS1NB32A102Q91A EMI Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1 A very low VF Schottky barrier rectifier -- PMEG3010EJ,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Low capacitance diodes for ESD protection -- ESD120-B1-W0201
from Infineon Technologies AG

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 2.1 V, 0.28 pF, 0201, RoHS and Halogen Free compliant. Summary of Features. ESD / transient protection according to: - IEC61000-4-2 (ESD): ±15/ ±15 kV... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 2.00E-4
Signal Filters -- 126001 [DLT/10000 from Oxley, Inc.]
from RS Components, Ltd.

Oxley DLT/10000 Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1 A very low VF Schottky barrier rectifier -- PMEG3010ET,215
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1300 to 130
  • Diode Type: Schottky
  • IF: 1
Low capacitance diodes for ESD protection -- ESD121-B1-W0201
from Infineon Technologies AG

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant. Summary of Features. ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18/ ±18 kV... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-4
Signal Filters -- 126017 [DLT/1000 from Oxley, Inc.]
from RS Components, Ltd.

Oxley DLT/1000 Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1.2 V to 5.5 V, 1.5 A input polarity protected, low quiescent current ideal diode -- NID5100GW-Q100H
from Nexperia B.V.

The NID5100-Q100 is an integrated ideal diode capable of replacing traditional diodes in low voltage systems unable to tolerate the high voltage drops of conventional Schottky components. When enabled and forward biased, the device regulates the voltage between the IN and OUT pins resulting in a... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Tj: 150
Low capacitance diodes for ESD protection -- ESD123-B2-W0201
from Infineon Technologies AG

Applications. Automotive telematics control unit (TCU). Data center and AI data center solutions. General purpose motor drive - variating frequency and voltage. Mobile devices and smartphones. Low Capacitance, 2 line, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-7 to 2.00E-5
Signal Filters -- 126023 [DLT/680 from Oxley, Inc.]
from RS Components, Ltd.

Oxley DLT/680 Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1.5 V to 5.5 V, 1.5 A input polarity protected, low quiescent current ideal diode -- NID1100GVH
from Nexperia B.V.

The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of 1.5 V to 5.5 V and... [See More]

  • Diode Applications: Detector; Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Tj: 125
Low capacitance diodes for ESD protection -- ESD131-B1-W0201
from Infineon Technologies AG

Low capacitance, low clamping voltage bi-directional ESD / Transient Protection Diode. Summary of Features. • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge). – IEC61000-4-5 (Surge): 3.5A (8/20 µs). • Bi-directional,... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-4
Signal Filters -- 126039 [DLT/100 from Oxley, Inc.]
from RS Components, Ltd.

Oxley DLT/100 Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 mA low VF Schottky barrier rectifier -- RB520CS30L,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Schottky
Low capacitance diodes for ESD protection -- ESD144-B1-W0201
from Infineon Technologies AG

Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 18 V, 0.2 pF, 0201, RoHS and Halogen Free compliant. Summary of Features. ESD / transient protection according to: - IEC61000-4-2 (ESD): ±18 kV (air /... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 5.00E-5
Signal Filters -- 1457627 [TPD8F003DQDR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPD8F003DQDR [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 1 A hyperfast recovery rectifier in SMA -- ES1BJ
from Nexperia B.V.

Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits. Reverse voltage: VR ≤ 100 V. Forward current: IF ≤ 1 A. Hyperfast recovery time: trr ≤ 35 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward... [See More]

  • Diode Applications: Rectifier; Switching; Protector
  • IF: 1.4
  • VF: 9.50E-4 to 0.9500
  • VR: 100
Low capacitance diodes for ESD protection -- ESD150-B1-W0201
from Infineon Technologies AG

Super Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 3.3 V, 0.15 pF, 0201, RoHS and Halogen Free compliant. Designed for USB 3.1 Gen 1 and Gen 2. Summary of Features. ESD / transient protection according to:... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-5
Signal Filters -- 1618040 [NFE31PT220R1E9L from Murata Power Solutions]
from RS Components, Ltd.

Murata NFE31PT220R1E9L Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 1 A low leakage current Schottky barrier rectifier -- MBR1H100SFX
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.5650 to 565
  • Diode Type: Schottky
  • IF: 1.4
Low capacitance diodes for ESD protection -- ESD5V3U2U-03F
from Infineon Technologies AG

Ultra-Low Capacitance ESD Diode Array. Summary of Features. ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs). Max. working voltage: 5.3 V. Extremely low capacitance:... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 0.0500
Signal Filters -- 1655517 [USBDF01W5 from STMicroelectronics, Inc.]
from RS Components, Ltd.

USB EMI Filter & Line Terminat. SOT323-5 [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 1 A low leakage current Schottky barrier rectifier -- PMEG10010CELXD-QX
from Nexperia B.V.

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.7800 to 780
  • Diode Type: Schottky
  • IF: 1.4
Multi purpose diodes for ESD protection -- ESD202-B1-CSP01005
from Infineon Technologies AG

Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode. Summary of Features. ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge). – IEC61000-4-5 (Surge): 3A (8/20 µs). Bi-directional, working voltage up to VRWM =... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-4
Signal Filters -- 1655521 [ECMF02-2AMX6 from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics ECMF02-2AMX6 [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 1 A low leakage current Schottky barrier rectifier -- PMEG10010ELXE-QX
from Nexperia B.V.

Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.7250 to 725
  • Diode Type: Schottky
  • IF: 1.4
Multi purpose diodes for ESD protection -- ESD227-U1-W01005
from Infineon Technologies AG

Applications. Bringing a whole new lifestyle and health experience to today ’s connected citizen. Convenient, smart, and secure wearables supporting your health and well-being. Smart speaker designs. Uni-directional ESD protection device, 5.5 V, 1.4 pF, 01005. Low Clamping Voltage, Low... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
Signal Filters -- 1655540 [ECMF02-4CMX8 from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics ECMF02-4CMX8 [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 10 A low leakage current Schottky barrier rectifier -- PMEG100V100ELPDAZ
from Nexperia B.V.

Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • IF: 14
  • Diode Type: Schottky
  • VR: 100
Multi purpose diodes for ESD protection -- ESD240-B1-W01005
from Infineon Technologies AG

High Operating Voltage, Multipurpose, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 22 V, 3 pF, 01005, RoHS and Halogen Free compliant. Designed for USB 3.1 Gen 1 and Gen 2. Summary of Features. ESD / transient protection according to: -... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-4
Signal Filters -- 1674999 [BNX028-01L from Murata Power Solutions]
from RS Components, Ltd.

Murata BNX028-01L EMI Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 10 A low leakage current Schottky barrier rectifier -- PMEG100V100ELPE-QZ
from Nexperia B.V.

Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.6500 to 650
  • Diode Type: Schottky
  • IF: 14
Multi purpose diodes for ESD protection -- ESD254-B1-W01005
from Infineon Technologies AG

High Operating Voltage, Multipurpose, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor). Bi-directional, 24 V, 2.5 pF, 01005, RoHS and Halogen Free compliant. Summary of Features. ESD / transient protection according to: - IEC61000-4-2 (ESD): ±15/ ±13 kV... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • IR: 1.00E-6 to 1.00E-4
Signal Filters -- 1675000 [BNX026H01L from Murata Power Solutions]
from RS Components, Ltd.

Murata BNX026H01L EMI Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 2 A low leakage current Schottky barrier rectifier -- PMEG10020AELP-QX
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]

  • Diode Applications: Rectifier; Switching; Low Leakage; Protector; Power Diodes
  • VF: 0.5200 to 520
  • Diode Type: Schottky
  • IF: 2.83
Signal Filters -- 1675792 [NFE31PT101C1E9L from Murata Power Solutions]
from RS Components, Ltd.

Murata NFE31PT101C1E9L Signal Filter [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
100 V, 250 mA Schottky barrier diode -- BAT46GW-QJ
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage: VF ≤ 850 mV. Low leakage current: IR ≤ 4 µA. Reverse voltage VR ≤ 100 V. [See More]

  • Diode Applications: Switching; Protector
  • VF: 0.2000 to 200
  • Diode Type: Schottky
  • IF: 250
Signal Filters -- 1888840 [2337822-1 from TE Connectivity]
from RS Components, Ltd.

Discrete Ethernet Magnetics Single Port [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Tj: -40 to 105
1000 V, 10 A recovery rectifier in SMC -- GS10MJ
from Nexperia B.V.

Recovery rectifier, encapsulated in an SMC package. Features and benefits. Reverse voltage: VR ≤ 1000 V. Forward current: IF ≤ 10 A. Ideal for automated placement. Glass passivated chip junction. High forward surge capability. Applications. Rectification. Reverse polarity protection. [See More]

  • Diode Applications: Rectifier; Protector
  • IF: 14.1
  • VF: 0.0011 to 1.1
  • VR: 1000
Signal Filters -- 2166079 [DSS1NB32A101Q91A from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 100pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
1000 V, 2 A fast recovery rectifier in SMB -- FR2MJ
from Nexperia B.V.

Fast recovery rectifier, encapsulated in an SMB package. Features and benefits. Reverse voltage: VR ≤ 1000 V. Forward current: IF ≤ 2 A. Fast recovery time: trr ≤ 500 ns. Pt doped life time control. Ideal for automated placement. Glass passivated chip junction. High forward surge... [See More]

  • Diode Applications: Rectifier; Protector
  • IF: 2.8
  • VF: 0.0013 to 1.3
  • VR: 1000
Signal Filters -- 2166082 [DSS1NB32A103Q91A from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 1000pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Tj: -40
20 V, 0.5 A low VF Schottky barrier rectifier -- PMEG2005EPK,315
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.3000 to 300
  • Diode Type: Schottky
  • IF: 0.7000
Signal Filters -- 2166083 [DSS1NB32A220Q91A from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 22pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
20 V, 1 A low VF Schottky barrier rectifier -- PMEG2010EPA,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VR: 20
  • Diode Type: Schottky
  • Tj: 150
Signal Filters -- 2166085 [DSS1NB32A221Q91A from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 220pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
20 V, 1 A low VF Schottky barrier rectifier -- PMEG2010EPAS-QX
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current IF(AV) ≤... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • IF: 1.4
  • Diode Type: Schottky
  • VR: 20
Signal Filters -- 2166087 [DSS1NB32A222Q55B from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 2200pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
30 V, 0.2 A very low VF Schottky barrier dual rectifier -- PMEG3002TV,115
from Nexperia B.V.

Planar Schottky barrier dual rectifier with an integrated guard ring for stress protection, encapsulated in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits. Forward current: ≤ 0.2 A. Reverse voltage: ≤ 30 V. Very low forward voltage. [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1900 to 190
  • Diode Type: Schottky
  • IF: 0.2000
Signal Filters -- 2166090 [DSS1NB32A222Q91A from Murata Power Solutions]
from RS Components, Ltd.

Capacitors Feed through 6A 100V 2200pF [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
30 V, 0.5 A very low VF Schottky barrier rectifier -- PMEG3005ELS-QYL
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882BD (DFN1006BD-2) Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Ultra small SMD... [See More]

  • Diode Applications: Rectifier; Switching; Protector; Power Diodes
  • VF: 0.1800 to 180
  • Diode Type: Schottky
  • IF: 0.5000
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TH High Voltage Short Protector Diode
from Frontier Electronics Corp.

Designed for short protection in microwave ovens and other high voltage equipment. Designed as a short protector for use in microwave ovens and other high voltage equipment. Maximum reverse current: 10 μA [See More]

  • Diode Applications: Protector; High Voltage
  • IR: 0.0100
  • VR: 1500 to 6000
  • RoHS Compliant: RoHS
TVS Diodes
from AVX Corporation

TVS Diodes. The SMAJ, SMBJ and SMCJ series of TVS diodes are a popular format of general purpose transient voltage suppression diodes. These components are based on low leakage, high reliable, low cost glass passivated chip rectifier technology. [See More]

  • Diode Applications: Protector
  • Diode Type: Transient Voltage Suppressor Diodes
Diode Arrays
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • VR: 2.8 to 240
  • Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 0402ESDA-05N [0402ESDA-05N from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V Bi-Directional 5V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Diodes
from Toshiba America, Inc.

Toshiba offers an extensive portfolio of diodes, including high-speed, low-loss Schottky-barrier diodes (SBDs) and ESD protection diodes for high-speed signal lines. Fabricated using silicon carbide (SiC), SiC SBDs provide high breakdown voltage that has never been possible with silicon (Si) SBDs. [See More]

  • Diode Applications: Rectifier; Protector
  • Diode Type: Zener; Schottky; RF Diodes; Transient Voltage Suppressor Diodes
Transient Voltage Suppressor -- +1.5KE6.8
from Elite Semiconductor Products, Inc.

Transient Voltage Suppressors [See More]

  • Diode Applications: Protector
  • VF: 3.5 to 5
  • Diode Type: Transient Voltage Suppressor Diodes
  • Tj: -55 to 175
Protection TVS/ESD Array -- PJMBZ15VD
from PANJIT SemiConductor

High level of integration and functionality, ESD protection [See More]

  • Diode Applications: Protector
  • VR: 14.25
  • Diode Type: Transient Voltage Suppressor Diodes
  • IR: 1.00E-4
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 33 to 190
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power TVS Diodes
from Bourns, Inc.

Bourns ® Power TVS (PTVS) Products are high current bidirectional Transient Voltage Suppressor (TVS) diodes designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 58 volts to 470 volts, and are RoHS and UL listed... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 0603ESDA-05N [0603ESDA-05N from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V Bi-Directional 5V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 5 to 22
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS Diodes
from Bourns, Inc.

The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]

  • Diode Applications: Limiter; Voltage Regulation; Protector
  • VR: 3.3 to 170
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 0603ESDA-18N [0603ESDA-18N from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V Bi-Directional 18V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 5 to 22
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Zener Diodes
from Bourns, Inc.

The markets of portable communications, computing and video equipment are challenging the semiconductor industry to develop increasingly smaller electronic components. Today, designers of compact electronic systems are faced with board space constraints, thus driving the requirement for alternative... [See More]

  • Diode Applications: Voltage Regulation; Protector
  • VF: 1.9 to 40.95
  • Diode Type: Zener
  • IF: 2000
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 0603ESDA-24N [0603ESDA-24N from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 12 to 150
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 0603ESDA-LP(24) [0603ESDA-LP(24) from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

30V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 12 to 150
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE12CA/B [1.5KE12CA/B from Brightking Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

91A 1.5kW 16.7V 11.4V Bi-Directional 10.2V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-10kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 58 to 86
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE15CA
from LCSC Electronics Technology (HK) Limited

71.7A 21.2V 1.5kW 14.3V 12.8V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-6kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 58 to 76
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE16A [1.5KE16A from Shenzhen Ruilongyuan Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

22.5V 15.2V 13.6V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX15KA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 33 to 76
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE18CA [1.5KE18CA from EIC Semiconductor, Inc.]
from LCSC Electronics Technology (HK) Limited

25.2V 1.5kW 17.1V 15.3V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power TVS MAXPak Series -- MAX-100
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 91.8
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE18CA [1.5KE18CA from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60.3A 25.2V 17.1V Bi-Directional 15.3V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power TVS MAXPak Series -- MAX-422M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 367
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE18CA [1.5KE18CA from Born Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60.3A 25.2V 17.1V 15.3V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
Power TVS MAXPak Series -- MAX-50M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Diode Applications: Protector; Power Diodes
  • VR: 45.9
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE200A
from LCSC Electronics Technology (HK) Limited

5.5A 1.5kW 274V 190V 171V DO-27(DO-201) Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diode Series -- 1.5KE6.8A / CA – 1.5KE550A / CA
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • VR: 5.8 to 467
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE200A [1.5KE200A from Luguang Electronic Technology CO.,LTD.]
from LCSC Electronics Technology (HK) Limited

5.47A 274V 190V 171V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS Diode Series -- 1.5SMC6.8A / CA – 1.5SMC550A / CA
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • VR: 5.8 to 467
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE200A
from LCSC Electronics Technology (HK) Limited

5.5A 274V 1.5kW 190V 171V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS Diode Series -- MART100KP28A/CA - MART100KP400A/CA
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • VR: 28 to 400
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE200CA [1.5KE200CA from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

5.5A 274V 171V Bi-Directional 200V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS Diode Series -- P4SMA-6.8A/CA – P4SMA-550A/CA
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • VR: 5.8 to 467
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE200CA
from LCSC Electronics Technology (HK) Limited

5.5A 1.5kW 274V 190V 171V DO-27(DO-201) Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diode Series -- SMD15KPA17A/CA-15KPA280A
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • VR: 17 to 280
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE20CA [1.5KE20CA from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

54.9A 27.7V 19V Bi-Directional 17.1V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS Diode Series -- Surface Mount Packaging (SMD)
from MDE Semiconductor, Inc.

Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode devices are... [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE22CA
from LCSC Electronics Technology (HK) Limited

49.7A 30.6V 1.5kW Bi-Directional 18.8V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE24A [1.5KE24A from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

45.8A 1.5kW 33.2V 22.8V Unidirectional 20.5V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE24A [1.5KE24A from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

45.8A 33.2V 22.8V Unidirectional 20.5V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE24CA [1.5KE24CA from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

45.8A 33.2V 22.8V Bi-Directional 20.5V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE250A
from LCSC Electronics Technology (HK) Limited

4.4A 344V 1.5kW 237V 214V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE300A [1.5KE300A from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

529V 285V Bi-Directional 256V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE30A [1.5KE30A from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

36.7A 41.4V 28.5V Unidirectional 25.6V DO-27 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 0.0050
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) -- 1.5KE30CA/B [1.5KE30CA/B from Brightking Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

36.7A 1.5kW 41.4V 28.5V 25.6V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS [See More]

  • Diode Applications: Protector
  • IR: 1.00E-3
  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS