General Purpose (PN Junction Diodes) Diodes
from Infineon Technologies AG
NPN Silicon AF Transistors. Summary of Features. High current gain. Low collector-emitter saturation voltage. Low noise between 30 Hz and 15 kHz. Complementary types: BCW60, BCX70 (NPN). Pb-free (RoHS compliant) package. Qualified according AEC Q102. Potential Applications. For AF input stages and... [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Nexperia B.V.
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits. Low current (max. 100 mA). Low voltage (max. 45 V). Qualified according to AEC-Q101 and recommended for use in automotive applications. Applications. Low noise input stages of audio-frequency... [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Tj: 150
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Diode Type: General Purpose
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 2.0A, 200V, WOB [See More]
- Diode Type: General Purpose
- IF: 2000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]
- Diode Type: General Purpose
- VF: 3
- Diode Applications: Power Diodes; High Voltage
- IF: 25
from RS Components, Ltd.
Rectifier 2A 200V Ultrafast SOD128Flat [See More]
- Diode Type: General Purpose; Schottky
- trr: 22
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from BARTEC
Diode suppressor circuits for electrical and electronic control systems. Spark suppression diodes to prevent overvoltage in inductive loads such as solenoid valves, DC relays, DC valves etc. [See More]
- Diode Type: General Purpose
- Tj: -40 to 10
from Waytek, Inc.
Circuit Board Splice Pack 38095. Category: Splice Pack System. Diode pack used to prevent feedback within circuits or multiple circuits. Clamps voltage spikes caused by electrical fields collapsing within coils. Diode boards are designed to be plugged into the connector body of the system. Add... [See More]
- Diode Type: General Purpose
from Rochester Electronics
Diode-General Purpose VR-180V IF-0.2A IR-0.025uA DO-35 [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Infineon Technologies AG
High Speed Switching Diode. Summary of Features. For high-speed switching applications. Electrical insulated diodes. Pb-free (RoHS compliant) package1). Qualified according AEC Q101 [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Nexperia B.V.
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits. Small plastic SMD package. Switching speed: max. 50 ns. General application. Continuous reverse voltage: max. 200 V. Repetitive peak reverse voltage: max. 250... [See More]
- Diode Type: General Purpose
- VF: 1.00E-3 to 1
- Diode Applications: Switching
- IF: 250
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 1.0A, 1000V, DFS [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]
- Diode Type: General Purpose
- VF: 13
- Diode Applications: Power Diodes; High Voltage
- IF: 1500
from RS Components, Ltd.
Rectifier 3A 200V Ultrafast SOD128Flat [See More]
- Diode Type: General Purpose; Schottky
- trr: 24
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from BARTEC
A freewheeling diode is used as a suppressor circuit. This module can be installed in series or in parallel to an electrical circuit as with a rail-mounted terminal. There are two connection terminals on either side to facilitate wiring to other MODEX modules or direct connection. [See More]
- Diode Type: General Purpose
- Tj: -40 to 10
from Waytek, Inc.
EATON's Bussmann Series 22903-6 MINI Diode Fuse. Category: Diodes. Manufacturer: EATON. Series: 229. Type: Diode. Current Rating: 6A. Terminal Style: Blade. Compatible with 280 Type fuse blocks using 8.1mm centerline. Material: UL-rated 94V0 thermoplastic with metal cover. Also seen as CB22903-6 [See More]
- Diode Type: General Purpose
- VF: 32
from Rochester Electronics
BAL99 - General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 1A, 100V, DF [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage,... [See More]
- Diode Type: General Purpose
- VF: 3.5
- Diode Applications: Power Diodes; High Voltage
- IF: 2000
from RS Components, Ltd.
500mA 60V Super Barrier Rectifier SOD123 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from BARTEC
This module combines a given number of diodes on a single printed board. The diodes are connected to terminals. Typical applications: Lamp test circuits - the signals are connected without reaction. The diodes are connected in pairs and can be wired freely to the anode. [See More]
- Diode Type: General Purpose
- Tj: -32 to 16
from Waytek, Inc.
EATON's Bussmann Series 22D03-200 MINI Diode Fuse. Category: Diodes. Manufacturer: EATON. Series: 229. Type: Diode. Current Rating: 3A. Voltage Rating: 32V. Terminal Style: Blade. Compatible with 280 Type fuse blocks using 8.1mm centerline. Material: UL-rated 94V0 thermoplastic with metal cover [See More]
- Diode Type: General Purpose
- VF: 32
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 1.0A, 1000V, DF [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
VMI ’s rectifier assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check... [See More]
- Diode Type: General Purpose
- VF: 22
- Diode Applications: Rectifier; High Voltage
- IF: 4000
from RS Components, Ltd.
1A 200V Super Barr. Rectifier PowerDI123 [See More]
- Diode Type: General Purpose; Schottky
- trr: 25
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from Waytek, Inc.
Littelfuse 02400104P MINI Diodes. Category: Diodes. Manufacturer: Littelfuse. Series: MICRO2 Fuses. Current Rating: 1A. Mounts in most MINI fuse holders [See More]
- Diode Type: General Purpose
- VF: 400
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose dual Schottky diode, encapsulated in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 15A, 1000V, GBJ [See More]
- Diode Type: General Purpose
- IF: 15000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]
- Diode Type: General Purpose
- VF: 3.5
- Diode Applications: Power Diodes; High Voltage
- IF: 2000
from RS Components, Ltd.
Diode Schottky 1A 30V SOD323 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose, electrically isolated dual Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Qualified according to AEC-Q101 and... [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 4.0A, 600V, GBL(2S) [See More]
- Diode Type: General Purpose
- IF: 4000
- Diode Applications: Rectifier
from Voltage Multipliers, Inc.
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]
- Diode Type: General Purpose
- IF: 10
- VF: 35
- VR: 15000
from RS Components, Ltd.
Diode Schottky 1A 150V SMA [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
General Purpose High Voltage Diode [See More]
- Diode Type: General Purpose
- Diode Applications: High Voltage
from Nexperia B.V.
General-purpose Schottky diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. AEC-Q101 qualified. Applications. Ultra high-speed switching. Voltage... [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 10.0A, 800V, GBU [See More]
- Diode Type: General Purpose
- IF: 10000
- Diode Applications: Rectifier
from RS Components, Ltd.
Diode 1KV 8A 2Pin SMC [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose Schottky diode in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 2.0A, 1000V, ABS [See More]
- Diode Type: General Purpose
- IF: 2000
- Diode Applications: Rectifier
from RS Components, Ltd.
Diode Schottky 200V 10A 3Pin PowerDI 5 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
General Purpose High Speed Switching Diode [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Switching
from Nexperia B.V.
General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage... [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 0.8A, 1000V, MBS [See More]
- Diode Type: General Purpose
- IF: 800
- Diode Applications: Rectifier
from RS Components, Ltd.
SBR,Diode,Switching,150V 10A DPAK [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
from Rochester Electronics
General purpose Zener diode. A supplier special OPN. Form, fit, and function equivalent to the Standard OPN BZX84J-B5V6,115. RoHS compliant with no exemptions, halogen-free, with a bake after assembly and test. [See More]
- Diode Type: General Purpose; Zener
- RoHS Compliant: RoHS
from Nexperia B.V.
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Suitable for Automatic Optical Inspection... [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.3800 to 380
- Diode Applications: Switching
- IF: 120
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 4.0A, 400V, KBF [See More]
- Diode Type: General Purpose
- IF: 4000
- Diode Applications: Rectifier
from RS Components, Ltd.
SBR,Diode,Switching,100V 10A TO252 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
from Rochester Electronics
1.0A General Purpose Rectifier [See More]
- Diode Type: General Purpose
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 4.0A, 600V, KBJ [See More]
- Diode Type: General Purpose
- IF: 4000
- Diode Applications: Rectifier
from RS Components, Ltd.
200mA 20V Super Barrier Rectifier SOD523 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
Low-power general purpose voltage regulator [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Voltage Regulation; Power Diodes
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 15A, 50V, KBPC [See More]
- Diode Type: General Purpose
- IF: 15000
- Diode Applications: Rectifier
from RS Components, Ltd.
10A 45V Super Barrier Rectifier DPAK [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
3.0A General Purpose Rectifier [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 15A, 600V, KBPC-W [See More]
- Diode Type: General Purpose
- IF: 15000
- Diode Applications: Rectifier
from RS Components, Ltd.
15A 100V Super Barrier Rectifier DPAK [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Rochester Electronics
S3M - General Purpose Rectifier [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 25A, 800V, KBU [See More]
- Diode Type: General Purpose
- IF: 25000
- Diode Applications: Rectifier
from RS Components, Ltd.
1A 40V Super Barrier Rectifier DFN3 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 2A, 1000V, ABF [See More]
- Diode Type: General Purpose
- IF: 2000
- Diode Applications: Rectifier
from RS Components, Ltd.
12A 100V SuperBarrier Rectifier PowerDI5 [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Bridge Rectifier, General Purpose, 0.5A, 1000V, MBM [See More]
- Diode Type: General Purpose
- IF: 500
- Diode Applications: Rectifier
from RS Components, Ltd.
Diode 100V 1A [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Rectifier, General Purpose, 1A, 50V, DO-204AL (DO-41) [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from RS Components, Ltd.
Field-Effect Rectifier 100V 20A DPAK [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from New Yorker Electronics Co., Inc.
Rectifier, General Purpose, Glass Passivated, 1A, 600V, DO-204AL (DO-41) [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from RS Components, Ltd.
Small Signal Fast Diode 100V 0.2A SOT23 [See More]
- Diode Type: General Purpose; Schottky
- trr: 4
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Rectifier, General Purpose, 1A, 1000V, A-405 [See More]
- Diode Type: General Purpose
- IF: 1000
- Diode Applications: Rectifier
from RS Components, Ltd.
Rectifier Diode 400V 200mA SOD-323HE [See More]
- Diode Type: General Purpose; Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
from Frontier Electronics Corp.
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V. Peak forward surge current range from... [See More]
- Diode Type: General Purpose
- VF: 1 to 1.1
- Diode Applications: Rectifier
- IF: 1000 to 10000
from Semikron, Inc.
Diode and thyristor bare die products. CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application ’s frequency, variants with custom designed switching properties are... [See More]
- Diode Type: General Purpose
- IF: 6000 to 770000
- Diode Applications: Rectifier
from Lansdale Semiconductor, Inc.
DTL silicon planar epitaxial monolithic integrated circuits for digital systems. [See More]
- Diode Type: General Purpose
- Tj: -55 to 125
from Utmel Electronic Limited
30 V, 100 mA Vf 0.4 V @ 10 mA SMD General Purpose Signal Schottky Diode [See More]
- Diode Type: General Purpose; Schottky
from ODG (Origin Data Global)
GEN PURP DIODE 75V 0.15A SOT-23 [See More]
- Diode Type: General Purpose
- VR: 75
- VF: 1
- IR: 0.0025
from Elite Semiconductor Products, Inc.
General Purpose Plastic Rectifiers [See More]
- Diode Type: General Purpose
- VF: 1.2
- Diode Applications: Rectifier
- IF: 3000
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose [See More]
- Diode Type: General Purpose
from Microchip Technology, Inc.
FRED Si diode. Ultra fast recovery times. Soft recovery characteristics. High blocking voltage. High current. Low leakage current. Low stray inductance. Outstanding performance at high frequency operation. Low losses. Direct mounting to heatsink (isolated package). Low junction to case thermal... [See More]
- Diode Type: General Purpose
- VR: 1000
- VF: 2.1
from LCSC Electronics Technology (HK) Limited
10A 1kV 1V@10A R-6 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 1000
- VF: 1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level... [See More]
- Diode Type: General Purpose; Zener; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 5
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Diode Type: General Purpose
- VF: 0.7000
- Diode Applications: Switching; Low Leakage
- IF: 1
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Diode Type: General Purpose
from ROHM Semiconductor GmbH
BAS21HYFH is high reliability and low IR diodes for general rectification. This product complies AEC-Q101 qualified. [See More]
- Diode Type: General Purpose
- IF: 200000
- VF: 1.25
- VR: 200
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose [See More]
- Diode Type: General Purpose
from Radwell International
GENERAL ELECTRIC Semiconductors 2N177A [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 [See More]
- Diode Type: General Purpose; Schottky; Schottky
- IF: 120
- VF: 1
- VR: 40
from ODG (Origin Data Global)
GEN PURP DIODE 75V 0.15A SOT-32 [See More]
- Diode Type: General Purpose
- VR: 75
- VF: 1.25
- IR: 0.0025
from Elite Semiconductor Products, Inc.
GENERAL PURPOSE PLASTIC RECTIFIER [See More]
- Diode Type: General Purpose
- VF: 0.9000 to 1.3
- Diode Applications: Rectifier
- IF: 6000 to 100000
from Microchip Technology, Inc.
SiC Schottky Diode. Zero reverse recovery. Zero forward recovery. Temperature Independent switching behavior. Positive temperature coefficient on VF. Low stray inductance. High efficiency converter. Outstanding performance at high frequency operation. Stable temperature behavior. Direct mounting to... [See More]
- Diode Type: General Purpose
- VR: 1200
- VF: 1.5
from LCSC Electronics Technology (HK) Limited
10A 1V@10A 1kV R-6 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 1000
- VF: 1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
Description The SP3022-01ETG-NM provides low capacitance, bidirectional and non-magnetic of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.35 pF helps ensure excellent signal integrity on the most challenging consumer... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- Tj: -40 to 125
- VR: 5.3
from ROHM Semiconductor GmbH
1SS356VMFH is a Band Switching diode with low rF, suitable for high frequency switching. This product complies with automotive qualified (AEC-Q101 Qualified). [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- VR: 35
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose [See More]
- Diode Type: General Purpose
from Radwell International
DIODES INC Semiconductors 1N4004 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 10A D2PAK [See More]
- Diode Type: General Purpose; Standard
- VF: 1.1
- Diode Applications: Power Diodes; High Voltage; HIGH VOLTAGE HIGH POWER
- VR: 1200
from ODG (Origin Data Global)
DIODE GEN PURP 75V 150MA SOT-363 [See More]
- Diode Type: General Purpose
- VR: 75
- VF: 1.25
- IR: 0.0025
from Elite Semiconductor Products, Inc.
GLASS PASSIVATED GENERAL PURPOSE PLASTIC RECTIFIER [See More]
- Diode Type: General Purpose
- VF: 1.1
- Diode Applications: Rectifier
- IF: 8000
from Microchip Technology, Inc.
SiC Schottky Diode. Zero reverse recovery. Zero forward recovery. Temperature Independent switching behavior. Positive temperature coefficient on VF. Low stray inductance. High efficiency converter. Outstanding performance at high frequency operation. Stable temperature behavior. Direct mounting to... [See More]
- Diode Type: General Purpose
- VR: 1200
- VF: 1.5
from LCSC Electronics Technology (HK) Limited
R-6 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 5
from ROHM Semiconductor GmbH
DAN235FM is suitable for High frequency switching Band Switching diode. [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- VR: 35
from Radwell International
SOLID STATE INC Semiconductors MR754 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 15A D2PAK [See More]
- Diode Type: General Purpose; Standard
- VF: 2.1
- Diode Applications: ULTRA FAST SOFT RECOVERY
- IF: 15000
from ODG (Origin Data Global)
DIODE GEN PURP 600V 15A TO3P [See More]
- Diode Type: General Purpose
- VR: 600
- VF: 2.1
- IR: 0.0100
from Microchip Technology, Inc.
Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington... [See More]
- Diode Type: General Purpose
from LCSC Electronics Technology (HK) Limited
Single 10A 1.1V@10A 1kV R-6 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 1000
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP3222 includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the... [See More]
- Diode Type: General Purpose; Zener; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 3.3
from ROHM Semiconductor GmbH
Discrete Semiconductors, Diodes, Band Switching Diodes, Standard Band Switching Diodes [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- VR: 35
from Radwell International
TELEFUNKEN Semiconductors BYT86-600 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 26A TO247AD [See More]
- Diode Type: General Purpose; Standard
- IF: 26000
- VF: 2.55
- VR: 1200
from ODG (Origin Data Global)
DIODE GEN PURP 600V 15A TO247 [See More]
- Diode Type: General Purpose
- VR: 600
- VF: 2.1
- IR: 0.0100
from Microchip Technology, Inc.
Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington... [See More]
- Diode Type: General Purpose
from LCSC Electronics Technology (HK) Limited
10A Single 1V@10A 1kV R-6 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 1000
- VF: 1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP0115-01UTG features low breakdown/turn on voltages, making them more ideal protectors of low voltage -1.0 to +1.0 Vdata lines. These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8 kV contact... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- Tj: -40 to 125
- VR: 1
from ROHM Semiconductor GmbH
1SS390SMFH is a Band Switching diode with low rF, suitable for High frequency switching. This is a high-reliability product of automotive grade qualified to AEC-Q101. [See More]
- Diode Type: General Purpose
- RoHS Compliant: RoHS
- VR: 35
from Radwell International
SANREX Semiconductors DD110F-160 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 30A TO247AC [See More]
- Diode Type: General Purpose; Standard
- VR: 1200
- VF: 1.41
- IR: 0.1000
from ODG (Origin Data Global)
DIODE GEN PURP 200V 1A SMD [See More]
- Diode Type: General Purpose
from Microchip Technology, Inc.
BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The... [See More]
- Diode Type: General Purpose
from LCSC Electronics Technology (HK) Limited
1A 50V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP0115-01ETG features low breakdown/turn on voltages, making them more ideal protectors of low voltage -1.0 to +1.0 Vdata lines. These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8 kV contact... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- Tj: -40 to 125
- VR: 1
from ROHM Semiconductor GmbH
DA221ZM is small mold type package switching diode, suitable for high speed switching applications. [See More]
- Diode Type: General Purpose
- IF: 10000
- VF: 1
- VR: 20
from Radwell International
DIODES INC Semiconductors B560C-13-F [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 5A TO220AC [See More]
- Diode Type: General Purpose; Standard
- VF: 2.2
- Diode Applications: ULTRA FAST SOFT RECOVERY
- IF: 5000
from ODG (Origin Data Global)
DIODE GEN PURP 1200V 44A TO247-3 [See More]
- Diode Type: General Purpose
- VR: 1200
- VF: 1.65
- IR: 0.1240
from Microchip Technology, Inc.
BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The... [See More]
- Diode Type: General Purpose
from LCSC Electronics Technology (HK) Limited
Single 1A 50V 1.1V@1A DO-214AC(SMA) Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
This SP1224 TVS diode has a lightning surge rating of 100A (8/20 as defined in IEC 61000-4-5 2nd edition) and is intended for USB VBUS protection. It provides superior protection for current intensive applications such as the USB fast charging circuits. The SP1224 TVS is offered in a space saving... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 22
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
ON SEMICONDUCTOR Semiconductors MURF1620CTG [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 5A TO220F [See More]
- Diode Type: General Purpose; Standard
- trr: 100
- VF: 3.5
from ODG (Origin Data Global)
DIODE GEN PURP 75V 200MA SMD [See More]
- Diode Type: General Purpose
- VR: 75
- VF: 1.2
- IR: 5.00E-4
from Microchip Technology, Inc.
The MEC1725 is a family of low power integrated embedded controller designed for notebook applications storage enclosure platforms. The MEC1725 is a highly-configurable, mixed-signal, advanced I/O controller. It contains a 32-bit ARM ® Cortex-M4F processor core with closely-coupled memory for... [See More]
- Diode Type: General Purpose
- Tj: -40 to 85
from LCSC Electronics Technology (HK) Limited
Single 1A 50V 1V DO-41 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 12
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
NTE Semiconductors NTE6156 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 60A TO247AD [See More]
- Diode Type: General Purpose; Standard
- VF: 2.32
- Diode Applications: FAST SOFT RECOVERY
- VR: 1200
from ODG (Origin Data Global)
DIODE GEN PURP 200V 15A TO247AD [See More]
- Diode Type: General Purpose
- VR: 200
- VF: 1.05
- IR: 0.0100
from LCSC Electronics Technology (HK) Limited
1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1312 bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1312 TVS can safely absorb repetitive ESD strikes of ±24 kV (contact and air discharge as defined... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 12
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
NTE Semiconductors NTE5814 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.2KV 8A DPAK [See More]
- Diode Type: General Purpose; Standard
- VR: 1200
- VF: 1.1
- IR: 0.0500
from ODG (Origin Data Global)
DIODE GEN PURP 600V 168A SOT227 [See More]
- Diode Type: General Purpose
- VR: 600
- VF: 1.19
- IR: 0.0500
from LCSC Electronics Technology (HK) Limited
1A 50V 1.1V@1A DO-41 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Transient Voltage Suppressor Diodes
- VR: 60
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
DIODES INC Semiconductors 1N4001-T [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1.3KV 1A DO214BA [See More]
- Diode Type: General Purpose; Standard
- IF: 1000
- VF: 3
- VR: 1300
from ODG (Origin Data Global)
DIODE GEN PURP 400V 50A ADDAPAK [See More]
- Diode Type: General Purpose
- IR: 10
- VR: 400
from LCSC Electronics Technology (HK) Limited
1A 50V 1.1V@1A DO-41 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP3118E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- Tj: -40 to 125
- VR: 18
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
NTE Semiconductors NTE6003 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 1000V 1A DO214AC [See More]
- Diode Type: General Purpose; Standard
- trr: 1500
- VF: 1.1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 1.2KV 50A ADDAPAK [See More]
- Diode Type: General Purpose
- IR: 10
- VR: 1200
from LCSC Electronics Technology (HK) Limited
1A Single 50V 1.1V@1A SMAF Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SM24CANA TVS Diode Array is designed to protect automotive Controller Area Network (CAN) lines from damage due to electrostatic discharge (ESD), electrical fast transient (EFT), and other overvoltage transients. The SM24CANA Series can absorb repetitive ESD strikes above the maximum level... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 24
from ROHM Semiconductor GmbH
1SS400CM is high speed switching diode. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
ELECTRONIC DEVICES Semiconductors FPI4080 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 1.5A SMB [See More]
- Diode Type: General Purpose; Standard
- VF: 1.15
- Diode Applications: GENERAL PURPOSE
- IF: 1500
from ODG (Origin Data Global)
DIODE GEN PURP 125V 0.25A LLDS [See More]
- Diode Type: General Purpose
from LCSC Electronics Technology (HK) Limited
1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1020 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Zener; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 6
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose
- IF: 100000
- VF: 1.2
- VR: 80
from Radwell International
ROHM SEMICONDUCTOR Semiconductors UMR11NTR [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 10A TO277A [See More]
- Diode Type: General Purpose; Schottky
- VF: 0.6800
- Diode Applications: EFFICIENCY
- IF: 10000
from ODG (Origin Data Global)
DIODE GEN PURP 50V 10A R-6 [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1
- IR: 0.0100
from LCSC Electronics Technology (HK) Limited
1A 50V 930mV@1A DO-41 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 0.9300
- RoHS Compliant: RoHS
from Littelfuse, Inc.
Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Zener; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 6
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose; PIN
- IF: 5000
- VF: 0.9000
- VR: 80
from Radwell International
FW MURPHY Semiconductors 65000362 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 1A SMA [See More]
- Diode Type: General Purpose; Standard
- VF: 1
- Diode Applications: EFFICIENCY
- IF: 1000
from ODG (Origin Data Global)
DIODE GEN PURP 100V 40MA DO7 [See More]
- Diode Type: General Purpose
- VR: 100
- VF: 1
- IR: 0.1000
from LCSC Electronics Technology (HK) Limited
1A 50V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP3130E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- Tj: -40 to 125
- VR: 28
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Diode Type: General Purpose; PIN
- IF: 5000
- VF: 0.9000
- VR: 80
from Radwell International
LITTELFUSE Semiconductors D8020LTP [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 1A SMA [See More]
- Diode Type: General Purpose; Standard
- IF: 1000
- VF: 0.9200
- VR: 100
from ODG (Origin Data Global)
DIODE GEN PURP 75V 300MA DO35 [See More]
- Diode Type: General Purpose
- VR: 75
- VF: 1
- IR: 1.00E-4
from LCSC Electronics Technology (HK) Limited
Single 1A 50V 1V@1.0A SOD-123FL Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SDW05C-01FTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SDW05C-01FTG TVS can safely absorb repetitive ESD strikes of ±30kV (contact and air discharge... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Transient Voltage Suppressor Diodes
from Radwell International
THOMSON COMPONENTS Semiconductors SK538 [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 1A SUB SMA [See More]
- Diode Type: General Purpose; Standard
- trr: 35
- VF: 0.9500
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE GEN PURP 50V 1A DO41 [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
1A Single 50V 1.1V@1A SOD-123F Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Zener; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 6
from Radwell International
LITTELFUSE Semiconductors 1.5KE51CA [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 200MA DO35 [See More]
- Diode Type: General Purpose; Standard
- IF: 4000
- VF: 1
- VR: 100
from ODG (Origin Data Global)
DIODE GEN PURP 50V 1A DO41 [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- IR: 0.0050
from LCSC Electronics Technology (HK) Limited
Single 1A 1.1V@1A 50V SOD-123 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1305 TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP1305 can absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 5
from Radwell International
ON SEMICONDUCTOR Semiconductors MBRB20100CTG [See More]
- Diode Type: General Purpose
from Utmel Electronic Limited
DIODE GEN PURP 100V 200MA SC70-3 [See More]
- Diode Type: General Purpose; Standard
- IF: 150
- VF: 1.25
- VR: 100
from ODG (Origin Data Global)
DIODE GEN PURP 50V 1A AXIAL [See More]
- Diode Type: General Purpose
- VR: 50
- VF: 1.1
- IR: 0.0100
from LCSC Electronics Technology (HK) Limited
Single 150mA 120V 1.1V@1A SOD-323 Diodes - General Purpose ROHS [See More]
- Diode Type: General Purpose
- VR: 120
- VF: 1.1
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP1003 diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1003 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without... [See More]
- Diode Type: Avalanche Diodes; General Purpose; Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- VR: 5
from Radwell International
MURR ELEKTRONIK Semiconductors 3124021 [See More]
- Diode Type: General Purpose