PIN Diodes Diodes

Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer

Description

A PIN diode is a specialized semiconductor device consisting of three distinct layers: a P-type semiconductor, an Intrinsic semiconductor (I-layer), and an N-type semiconductor. Unlike conventional diodes, the PIN diode incorporates a wide intrinsic region between its P and N regions, which acts as an insulator under zero bias conditions but becomes conductive when forward-biased.

Working Principle

The PIN diode operates by controlling charge carriers in its intrinsic region. When forward-biased, both holes from the P-region and electrons from the N-region are injected into the intrinsic layer, flooding it with charge carriers and creating a low-resistance path. Under reverse bias, the intrinsic region becomes depleted of carriers, resulting in high resistance. This unique behavior allows the PIN diode to function as a variable resistor controlled by the applied current, making it particularly effective at high frequencies where the carrier lifetime in the intrinsic region becomes significant.

Applications

PIN diodes are extensively used in RF switching applications, particularly in radar systems and cellular base stations. They serve as attenuators in automatic gain control circuits for television receivers and are crucial components in RF power limiters for protecting sensitive receiver circuits. In modern medical equipment, PIN diodes are utilized in MRI systems for RF switching and in X-ray detectors. They're also found in high-speed optical communications systems as photodetectors, particularly in fiber optic networks operating at wavelengths of 1300-1550 nanometers.

Advantages over other Diodes

PIN diodes offer superior performance at high frequencies compared to standard PN junction diodes, capable of operating effectively up to 100 GHz. Their wide intrinsic region results in lower capacitance, making them ideal for high-power RF applications. They exhibit extremely fast switching speeds, typically in the nanosecond range, and can handle significantly higher power levels than Schottky diodes. When used as photodetectors, PIN diodes demonstrate better sensitivity and lower noise compared to conventional photodiodes, particularly in the infrared spectrum.

Limitations

PIN diodes suffer from relatively high forward voltage drops, typically 0.7 to 1.0 volts, which can lead to increased power dissipation. They cannot be used effectively at very low frequencies due to their charge storage characteristics. The presence of the intrinsic layer makes them physically larger than conventional diodes, limiting their integration density in circuits. They also exhibit higher manufacturing costs due to the complexity of controlling the intrinsic layer properties during fabrication.

Considerations

The initial cost of PIN diodes is significantly higher than conventional diodes, often 3-5 times more expensive due to their complex manufacturing process. Operating expenses are generally higher due to their power consumption requirements, particularly in high-frequency applications. While they are highly durable with typical lifespans of 15-20 years in normal operating conditions, they require careful thermal management systems to maintain reliability. Replacement costs can be substantial, especially in specialized applications like medical equipment where specific certifications are required. Regular maintenance includes monitoring of bias current stability and thermal conditions, with recommended inspection intervals of 6-12 months in critical applications.

189 Results
RF PIN Diode -- 1N5719-54
from Richardson RFPD

Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF modulators. They preform particularly well in distortion sensitive environments from HF... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 100
PIN Diodes -- 1655617 [BAR64-04WH6327 from Infineon Technologies AG]
from RS Components, Ltd.

Silicon PIN Diode 150V SOT323 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF - RF Diode - RF Pin Diode - Antenna Switch - BAR64-02EL -- BAR64-02EL
from Infineon Technologies AG

This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features. • Very... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 150
  • IF: 100
  • trr: 1550
PIN Diode Switches -- NPS1-2000-18000-R
from kTB Solutions

kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements. [See More]

  • Diode Type: PIN
  • Diode Applications: Switching
100 W High-Power Silicon PIN Diode -- SMP1334-084LF
from Skyworks Solutions, Inc.

The SMP1334-084LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.45 Ω and maximum capacitance at 30 V is 0.45 pF. The... [See More]

  • Diode Type: PIN
Custom Parts - Custom Parts (J - M) - MA4P907-1039B -- 1108724-MA4P907-1039B [MA4P907-1039B from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1108724-MA4P907-1039B. Categories: Custom Parts. Popularity: Medium. Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited [See More]

  • Diode Type: PIN
RF Diodes -- 112-BA679-GS08TR-ND [BA679-GS08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 125
  • VR: 30
RF PIN Diode -- HSMP-3860-BLKG [HSMP-3860-BLKG from Broadcom, Inc. - Germany]
from Richardson RFPD

The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving issue for the designer. The HSMP-386x series Total Capacitance (CT) and Total Resistance (RT) are... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
PIN Diodes -- 1657527 [BAR 64-02V from Infineon Technologies AG]
from RS Components, Ltd.

PIN Diode Attenuator 1MHz-6GHz SC79 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Pin Diode, Antenna Switch -- BAR50-02V
from Infineon Technologies AG

Silicon PIN Diodes. Summary of Features. Current-controlled RF resistor for switching and attenuating applications. Frequency range above 10 MHz up to 6 GHz. Especially useful as antenna switch in mobile communication. Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
  • IF: 100
  • trr: 1100
45 W Surface Mount Series Connected PIN Diode -- SMP1331-087LF
from Skyworks Solutions, Inc.

The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ω and maximum capacitance at 30 V is 0.35 pF. The... [See More]

  • Diode Type: PIN
1SV246-TL-E [1SV246-TL-E from onsemi]
from Rochester Electronics

PIN Diode, 50V, 50mA, rs=5 Ohm(typ), Dual MCP [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Single - 1SV172(TE85L,F) -- 7011-1SV172(TE85L,F) [1SV172(TE85L,F) from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 7011-1SV172(TE85L,F). Family Name: 1SV172. Alternative Parts (Cross-Reference): 1SV246-TL-E; 1SV249-TL-E; 1SV264-TL-E; BAT1804E6327BTSA1;. Introduction Date: June 27, 1997. ECCN: EAR99. Country of Origin: Japan. Estimated EOL... [See More]

  • Diode Type: PIN
RF Diodes -- 112-BAR64-05W-E3-08TR-ND [BAR64-05W-E3-08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 150
  • VR: 100
RF PIN Diode -- MA47208 [MA47208 from MACOM]
from Richardson RFPD

Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200 series can be used as SPST reflective switches and are useful in applications from VHF... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 1000
PIN Diodes -- 1690458 [RN731VTE-17 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

PIN Diode Attenuator VHF/UHF 50V UMD2 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Pin Diode, Antenna Switch -- BAR63-02L
from Infineon Technologies AG

Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
  • IF: 100
  • trr: 75
50 W Surface Mount Shunt Connected PIN Diode -- SMP1331-085LF
from Skyworks Solutions, Inc.

The SMP1331-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 0.5  and typical capacitance at 30 V is 0.35 pF. The... [See More]

  • Diode Type: PIN
1SV248-TL-E [1SV248-TL-E from onsemi]
from Rochester Electronics

Pin Diode [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Single - BAR63 -- 1151284-BAR63 [BAR63 from Siemens AG]
from Win Source Electronics

Manufacturer: Siemens. Win Source Part Number: 1151284-BAR63. Manufacturer Homepage: www.siemens.com/. Alternative Parts (Cross-Reference): MA4P7433-287T; BAR63V-03-GS08; BAR 63; BAR63V-03-GS18;. Popularity: Medium. Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: PIN
RF Diodes -- 1287-SMP1322-001LF-CHP [SMP1322-001LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode PIN - Single 50V 430mW SOT-23-3 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150
  • VR: 50
RF PIN Diode -- MA4P1450-1091T
from Richardson RFPD

Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 100
PIN Diodes -- 1808212 [BPW34S from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

PHOTO PIN DIODE TOP VIEW CLEAR-e3 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • Tj: -40 to 100
RF Pin Diode, Antenna Switch -- BAR63-03W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
  • IF: 100
  • trr: 75
DSG9500-000: Planar Beam Lead PIN Diode -- DSG9500-000
from Skyworks Solutions, Inc.

The DSG9500-000 is designed for low resistance, low capacitance and fast switching time. The oxide-nitride passivation layers provide reliable operation and stable junction parameters that provide complete sealing of the junction permitting use in assemblies with some degree of moisture sealing. The... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
Diodes, Rectifiers - Single - HVC131 -- 1182597-HVC131 [HVC131 from Hitachi, Ltd.]
from Win Source Electronics

Manufacturer: Hitachi, Ltd. Win Source Part Number: 1182597-HVC131. Manufacturer Homepage: www.renesas.com/eng. Popularity: Medium. Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1016-ND [MA4AGBLP912 from MACOM]
from DigiKey

RF Diode PIN - Single 50V 40mA [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 125
  • VR: 50
RF PIN Diode -- MADP-009989-14320T [MADP-009989-14320T from MACOM]
from Richardson RFPD

The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 75
RF Pin Diode, Antenna Switch -- BAR63-04
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low resistance make it suitable for a diversity of switching applications, simplify design-in and support... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
  • IF: 100
  • trr: 75
Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes -- SMP1340 Series
from Skyworks Solutions, Inc.

Please note: SMP1340-075LF is being discontinued and is not recommended for new designs. SMP1340 Series includes SMP1340-007LF, SMP1340-040LF, SMP1340-003LF, SMP1340-004LF and SMP1340-079LF. The SMP1340 series of plastic-packaged, surface-mountable PIN diodes is designed for high volume switch... [See More]

  • Diode Type: PIN
Diodes, Rectifiers - Single - HVC133 -- 1182599-HVC133 [HVC133 from Hitachi, Ltd.]
from Win Source Electronics

Manufacturer: Hitachi, Ltd. Win Source Part Number: 1182599-HVC133. Manufacturer Homepage: www.renesas.com/eng. Popularity: Medium. Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1017-ND [MA4AGFCP910 from MACOM]
from DigiKey

RF Diode PIN - Single 75V 50mW 2-FlipChip [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 125
  • VR: 75
RF PIN Diode -- MADP-009989-14340T [MADP-009989-14340T from MACOM]
from Richardson RFPD

The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 75
PIN Diodes -- 2168314 [BAR6404E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAR6404E6327HTSA1 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Pin Diode, Antenna Switch -- BAR63-04W
from Infineon Technologies AG

Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 50
  • IF: 100
  • trr: 75
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz -- SKY16603-632LF
from Skyworks Solutions, Inc.

The SKY16603-632LF is a fully integrated dual PIN diode high-linearity limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 6 GHz. It features a low limiting threshold, low-insertion loss, excellent... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
APD1520-000 [APD1520-000 from Skyworks Solutions, Inc.]
from Rochester Electronics

Pin Diode, 200V V(BR), Silicon [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Single - HVC190KRF -- 277127-HVC190KRF [HVC190KRF from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 277127-HVC190KRF. Popularity: Medium. Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1029-ND [MA4FCP200 from MACOM]
from DigiKey

RF Diode PIN - Single 100mA 100mW Die [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 125
RF PIN Diode -- MADP-011104-TR0500 [MADP-011104-TR0500 from MACOM]
from Richardson RFPD

The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to 5 GHz. This compact device is ideally suited to switch and attenuator applications from HF through S band, where... [See More]

  • Diode Type: PIN; RF Diodes
PIN Diodes -- 2168317 [BAR9002ELE6327XTMA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAR9002ELE6327XTMA1 [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Pin Diode, Antenna Switch -- BAR65-03W
from Infineon Technologies AG

Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 30
  • IF: 100
  • trr: 80
Integrated Single-Stage PIN Diode Limiter Module 0.50 to 6.0 GHz -- SKY16601-555LF
from Skyworks Solutions, Inc.

Please note: SKY16601-555LF is being discontinued and is not recommended for new designs. The suggested replacement is CLA4603-085LF. The SKY16601-555LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
Diodes, Rectifiers - Single - HVM187WK -- 277274-HVM187WK [HVM187WK from Hitachi, Ltd.]
from Win Source Electronics

Manufacturer: Hitachi, Ltd. Win Source Part Number: 277274-HVM187WK. Popularity: Medium. Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1030-ND [MA4L011-134 from MACOM]
from DigiKey

RF Diode PIN - Single 35V 100mA Chip [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 125
  • VR: 35
RF PIN Diode -- SMP1331-087LF [SMP1331-087LF from Skyworks Solutions, Inc.]
from Richardson RFPD

The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ohm and maximum capacitance at 30 V is 0.35 pF. The... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 200
PIN Diodes -- 2336851 [NSDP301MX3T5G from onsemi]
from RS Components, Ltd.

onsemi NSDP301MX3T5G [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Pin Diode, Antenna Switch -- BAR81W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 30
  • IF: 100
  • trr: 80
Large Signal Switching Plastic Packaged PIN Diodes -- SMP1352 Series
from Skyworks Solutions, Inc.

Please note: SMP1352-011LF is being discontinued and is not recommended for new designs. SMP1352 Series includes SMP1352-079LF, SMP1352-005LF and SMP1352-040LF. The SMP1352 series of plastic packaged, surface mountable low capacitance (0.3 pF) silicon PIN diodes is designed for large signal switch... [See More]

  • Diode Type: PIN
Diodes, Rectifiers - Single - HVU187 -- 1182620-HVU187 [HVU187 from Hitachi, Ltd.]
from Win Source Electronics

Manufacturer: Hitachi, Ltd. Win Source Part Number: 1182620-HVU187. Manufacturer Homepage: www.renesas.com/eng. Popularity: Medium. Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1036-ND [MA4P161-134 from MACOM]
from DigiKey

RF Diode PIN - Single 100V Die [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 100
RF PIN Diode -- UMX1089SM [UMX1089SM from Microchip Technology, Inc.]
from Richardson RFPD

The UMX1089 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UMX1089 acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 75
RF Pin Diode, Antenna Switch -- BAR90-02EL
from Infineon Technologies AG

This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and support designers in creating smaller and lighter end-solutions. Summary of Features. •... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 80
  • IF: 100
  • trr: 750
Low Capacitance, Plastic Packaged PIN Diodes -- SMP1321 Series
from Skyworks Solutions, Inc.

Please note: SMP1321-003LF is being discontinued and is not recommended for new designs. The suggested replacement are SMP1321-079LF and SMP1321-040LF. SMP1321-007LF is being discontinued and is not recommended for new designs. The suggested replacement is SMP1321-040LF. SMP1321 Series includes... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products - Diodes - Rectifiers - Single -- 1063711-HVD133KRF-E [HVD133KRF-E from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1063711-HVD133KRF-E. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Series: *. Package: Bulk. Standard Package: 8,000. ECCN: EAR99. Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1037-ND [MA4P303-134 from MACOM]
from DigiKey

RF Diode PIN - Single 200V Die [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 200
RF PIN Diode -- UPP1002E3/TR7 [UPP1002E3/TR7 from Microchip Technology, Inc.]
from Richardson RFPD

With high isolation, low loss, and low distortion characteristics, this Microsemi Powermite PIN diode is perfect for two-way radio antenna switch applications where size and power handling capability are critical. Its advantages also include the low forward bias resistance and high zero bias... [See More]

  • Diode Type: PIN; RF Diodes
  • VR: 200
PIN Diodes -- 2586965 [BAR6303WE6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-03W E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
RF Pin Diode, Band Switching and RF Attenuation -- BAR61
from Infineon Technologies AG

Silicon PIN Diode. Summary of Features. RF switch, RF attenuator for frequencies above 10 MHz. Low distortion faktor. Long-term stability of electrical characteristics. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High Speed Data Networks [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 140
  • Diode Applications: Switching
  • trr: 1000
Low Capacitance, Plastic Packaged PIN Diodes -- SMP1331 Series
from Skyworks Solutions, Inc.

The SMP1331 series of plastic packaged, surface mountable PIN diodes is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low capacitance of these diodes (0.18 pF), combined with a low resistance (1.7 Ω typical at 10 mA), makes the SMP1331 series... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products - Diodes - Rectifiers - Single -- 1088541-RKP300KJ#P1 [RKP300KJ#P1 from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1088541-RKP300KJ#P1. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Series: *. Package: Bulk. Standard Package: 4,000. ECCN: EAR99. Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1038-ND [MA4P4001B-402 from MACOM]
from DigiKey

RF Diode PIN - Single 100V 2.5W Axial [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 175
  • VR: 100
PIN Diodes -- 2586968 [BAR6305E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-05 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Low Distortion Attenuator Plastic Packaged PIN Diode -- SMPA1304-011LF
from Skyworks Solutions, Inc.

The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100 μm I region of this PIN diode makes this device very attractive for use in low distortion attenuators in vehicle... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products - Diodes - Rectifiers - Single -- 1120869-RKP451KE-1#R0 [RKP451KE-1#R0 from Renesas Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1120869-RKP451KE-1#R0. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Series: *. Package: Bulk. Standard Package: 10,000. ECCN: EAR99. Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1046-ND [MA4PBL027 from MACOM]
from DigiKey

RF Diode PIN - Single 90V 100mA 150mW [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 90
PIN Diodes -- 2586970 [BAR6403WE6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-03W E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Low Resistance Low Capacitance Plastic Packaged PIN Diodes -- SMP1320 Series
from Skyworks Solutions, Inc.

Please note: SMP1320-077LF is being discontinued and is not recommended for new designs. The suggested replacement is SMP1320-040LF. SMP1320 Series includes SMP1320-075LF, SMP1320-077LF, SMP1320-011LF, SMP1320-079LF and SMP1320-040LF. The SMP1320 series of plastic packaged, surface mountable PIN... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products - Diodes - Rectifiers - Single -- 982260-BAR6405WE6433 [BAR6405WE6433 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 982260-BAR6405WE6433. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Series: *. Package: Bulk. Standard Package: 10,000. ECCN: EAR99. Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]

  • Diode Type: PIN
RF Diodes -- 1465-1047-ND [MA4SPS402 from MACOM]
from DigiKey

RF Diode PIN - Single 100V 250mA 2-SMD [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 100
PIN Diodes -- 2586976 [BAT17E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT 17 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Low Resistance, Low Capacitance, Plastic Packaged PIN Diode -- SMPA1320-079LF
from Skyworks Solutions, Inc.

The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ω maximum at 10 mA and 2 Ω typical at 1 mA) makes the SMPA1320-079LF particularly well... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products - Diodes - RF -- 1048144-BA895E6327 [BA895E6327 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1048144-BA895E6327. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 3,000. Current - Max: 50 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 7Ohm @ 10mA,... [See More]

  • Diode Type: PIN; RF Diodes; PIN - Single
  • Tj: 150
RF Diodes -- 1465-1068-ND [MADP-017015-13140G from MACOM]
from DigiKey

RF Diode PIN - Single 115V 500mA [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 115
PIN Diodes -- 2586978 [BAT62E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT 62 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Low Resistance, Plastic Packaged PIN Diodes -- SMP1322 Series
from Skyworks Solutions, Inc.

The SMP1322 series of plastic packaged, surface mountable PIN diodes is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The ultra-low resistance of these diodes (1.5 Ω maximum at 1 mA and 0.5 Ω typical at 10 mA) makes the SMP1322 series particularly... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products -- 150821-1SV271(TPH3,F) [1SV271(TPH3,F) from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 150821-1SV271(TPH3,F). Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Single. Family Name: 1SV271. Alternative Parts (Cross-Reference): BAR 50-02V E6359; BAR 50-02V H6327; BAR50-02V; BAR 50-02V E6768;. [See More]

  • Diode Type: PIN; Diodes,Rectifiers - Single
RF Diodes -- 1465-1125-ND [MA47222 from MACOM]
from DigiKey

RF Diode PIN - Single 150V Module [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150
  • VR: 150
PIN Diodes -- 2586980 [BAT6804E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT 68-04 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Low-Distortion Attenuator Plastic Packaged PIN Diodes -- SMP1304 Series
from Skyworks Solutions, Inc.

The SMP1304 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100 μm I region of these PIN diodes makes them very attractive for use in low-distortion PI and TEE attenuators... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products -- 231224-BAR14-1 [BAR14-1 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 231224-BAR14-1. Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Single. Family Name: BAR14-1. Alternative Parts (Cross-Reference): BAR14-1-T &R; BAR14-1E6327XT; BAR14-1E6433; BAR141E6327HTSA1;. Introduction Date:... [See More]

  • Diode Type: PIN; Diodes,Rectifiers - Single
RF Diodes -- 1465-1126-1-ND [MA4P4002F-1091T from MACOM]
from DigiKey

RF Diode PIN - Single 200V 7.5W SMD [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 175
  • VR: 200
PIN Diodes -- 2586982 [BB814E6327GR1HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BB 814 E6327 GR1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Tj: -55
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz -- SKY16602-632LF
from Skyworks Solutions, Inc.

The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion... [See More]

  • Diode Type: Schottky; PIN
  • Diode Applications: Limiter
HVB187YPTR-E [HVB187YPTR-E from Renesas Electronics Corporation]
from Rochester Electronics

Planar Pin Diode for High Speed Frequency Attenuator [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Discrete Semiconductor Products -- 231225-BAR14-1 E6327 [BAR14-1 E6327 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 231225-BAR14-1 E6327. Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Single. Family Name: BAR 14-1. Alternative Parts (Cross-Reference): S392D-HG3-08;. Introduction Date: July 01, 2003. ECCN: EAR99. Country of... [See More]

  • Diode Type: PIN; Diodes,Rectifiers - Single
RF Diodes -- 1465-1224-1-ND [MA4P1250-1072T from MACOM]
from DigiKey

RF Diode PIN - Single 100V 6W MELF [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 175
  • VR: 100
PIN Diodes -- 2591388 [BAR6302VH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-02V H6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Mesa Beam Lead PIN Diode -- DSM8100-000
from Skyworks Solutions, Inc.

Skyworks ’ Silicon Mesa Beam Lead PIN diode is surrounded by a glass frame for superior strength and electrical performance that surpasses the standard beam lead PINs. The DSM8100-000 is designed for low resistance, low capacitance and fast switching time. The oxide-nitride passivation layers... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
HVC131TRF-E [HVC131TRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Pin Diode, 60V V(BR), Silicon [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Discrete Semiconductor Products -- 231227-BAR15-1 [BAR15-1 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 231227-BAR15-1. Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Single. Family Name: BAR15-1. Alternative Parts (Cross-Reference): BAR15-1E6327XT; BAR151E6327HTSA1;. Introduction Date: July 01, 2003. ECCN: EAR99. [See More]

  • Diode Type: PIN; Diodes,Rectifiers - Single
RF Diodes -- 1465-1226-1-ND [MA4P1450-1091T from MACOM]
from DigiKey

RF Diode PIN - Single 100V 10W [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55 to 175
  • VR: 100
PIN Diodes -- 2591392 [BAR6402VH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-02V H6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
PIN Diode Chips Supplied on Film Frame -- SMP1302-099
from Skyworks Solutions, Inc.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other... [See More]

  • Diode Type: PIN
HVC133TRF-E [HVC133TRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Pin Diode, 15V V(BR), Silicon [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Discrete Semiconductor Products -- 231250-BAR61 [BAR61 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 231250-BAR61. Category: Discrete Semiconductor Products. Family: RF Diodes. Family Name: BAR61. Alternative Parts (Cross-Reference): BAR61E6327XT; BAR61E6327;. Introduction Date: July 01, 2003. ECCN: EAR99. Estimated EOL Date: Obsolete /... [See More]

  • Diode Type: PIN; RF Diodes; RF Diodes
RF Diodes -- 1465-1238-1-ND [MA4P7433-1141T from MACOM]
from DigiKey

RF Diode PIN - Single 75V 150mA 200mW SOD-323 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 75
PIN Diodes -- 2591394 [BAR6405WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-05W H6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
PIN Diode Chips Supplied on Film Frame -- SMP1304-099
from Skyworks Solutions, Inc.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other... [See More]

  • Diode Type: PIN
HVU187TRF-E [HVU187TRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Pin Diode, 60V V(BR), Silicon [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
Discrete Semiconductor Products -- 231283-BAR64V-03-GS08 [BAR64V-03-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Diodes Division. Win Source Part Number: 231283-BAR64V-03-GS08. Category: Discrete Semiconductor Products. Family: RF Diodes. Family Name: BAR64V-03. Alternative Parts (Cross-Reference): BAR64V-03; BAR64V-03-GS18; MA4P274-1146T; MA4P282-1146T;. Introduction Date:... [See More]

  • Diode Type: PIN; RF Diodes; RF Diodes
RF Diodes -- 1465-1239-2-ND [MA4P7433-287T from MACOM]
from DigiKey

RF Diode PIN - Single 75V 150mA 250mW SOT-23-3 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 175
  • VR: 75
PIN Diodes -- 2591396 [BAR6502VH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 65-02V H6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
PIN Diode Chips Supplied on Film Frame -- SMP1307-099
from Skyworks Solutions, Inc.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other... [See More]

  • Diode Type: PIN
MPN3404G [MPN3404G from onsemi]
from Rochester Electronics

Switching PIN Diode 20V [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • Diode Applications: Switching
Discrete Semiconductor Products -- 276381-HSMP-3800 [HSMP-3800 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 276381-HSMP-3800. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited [See More]

  • Diode Type: PIN; RF Diodes; RF Diodes
RF Diodes -- 1465-1245-1-ND [MA4P7455-1225T from MACOM]
from DigiKey

RF Diode PIN - PI Element 75mA SOT-25-5 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 125
PIN Diodes -- 2737274 [BAR6305WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6305WH6327XTSA1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
PIN Diode Chips Supplied on Film Frame -- SMP1320-099
from Skyworks Solutions, Inc.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other... [See More]

  • Diode Type: PIN
NSDP301MX3T5G [NSDP301MX3T5G from onsemi]
from Rochester Electronics

Single PIN Diode for Attenuator and RF Switch [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
Discrete Semiconductor Products -- 276383-HSMP-3802-TR1 [HSMP-3802-TR1 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 276383-HSMP-3802-TR1. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: PIN; RF Diodes; RF Diodes
RF Diodes -- 1465-1251-1-ND [MA4PH237-1079T from MACOM]
from DigiKey

RF Diode PIN - Single 200V 2W [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 175
  • VR: 200
PIN Diodes -- 2737276 [BAR6306WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6306WH6327XTSA1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
PIN Diode Chips Supplied on Film Frame -- SMP1321-099
from Skyworks Solutions, Inc.

The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other... [See More]

  • Diode Type: PIN
Discrete Semiconductor Products -- 276384-HSMP-3804-TR1 [HSMP-3804-TR1 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 276384-HSMP-3804-TR1. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited [See More]

  • Diode Type: PIN; RF Diodes; RF Diodes
RF Diodes -- 1465-1325-1-ND [MADL-011008-14120T from MACOM]
from DigiKey

RF Diode PIN - Single 6-DFN (1.6x1.2) [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -40 to 85
1200V, 10A, 3-pin THD, Silicon-carbide (SiC) SBD -- SCS210KE2
from ROHM Semiconductor GmbH

Switching loss reduced, enabling high-speed switching . (3-pin package) [See More]

  • Diode Type: Schottky; PIN
  • RoHS Compliant: RoHS
Beam Lead Diodes for Stripline or Microstrip Circuits -- HPND-4005
from Broadcom Inc.

The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]

  • Diode Type: PIN; RF Diodes
  • VF: 1
  • Diode Applications: Limiter; Switching; Modulation; Phase Shifting
  • IF: 20
Small PIN Diode -- 1SS356
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Diode Type: PIN
  • IF: 2
  • Diode Applications: Switching (optional feature); Modulation (optional feature)
  • VR: 35
Special Devices > Radiation Detector & Pin Diode -- SPD9441
from Solid State Devices, Inc.

SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]

  • Diode Type: PIN
  • VR: 100
Beam Lead Pin Diode -- SBL2000-12
from SemiGen

The SemiGen SBL 2000 series Beam Lead Pin Diodes feature fast switching speeds at both low capacitance and resistance. Beam Lead Pin Diodes have high levels of mechanical strength and stability during assembly. These diodes are suitable for microstrip or stripline circuits as well as circuits... [See More]

  • Diode Type: PIN
  • Diode Applications: Switching
PIN Diode (corresponds to AEC-Q101) -- RN141GFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 50
  • RoHS Compliant: RoHS
PIN -- 1N5719
from New Jersey Semi-Conductor Products, Inc.

Diode PIN Attenuator/Switch 150V 2-Pin Case 15 Bag [See More]

  • Diode Type: PIN
  • Tj: -65 to 150
  • VR: 150
50 V, SILICON, PIN DIODE -- HVM14SRTR-SMD [HVM14SRTR-SMD from Hitachi America, Ltd., Industrial Components and Equipment Division]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Diode Type: PIN
PIN Limiter Diodes
from MACOM

MACOM ’s PIN limiter diodes provide excellent broadband performance from 1 MHz to 20 GHz for receiver protector circuits. Our PIN limiter diodes are available in die form, plastic and ceramic packaging. Our ceramic packaged diode series is ideal for waveguide, coaxial, and surface mount... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
60V 100mA, Single, Low rF PIN Diodes -- RN142VM
from ROHM Semiconductor GmbH

RN142VM is a PIN diode with small mold package, suitable for high frequency switching. [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • VR: 60
General Purpose PIN Diode -- HSMP-3830
from Broadcom Inc.

The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 100
  • Diode Applications: Switching; Attenuator
  • VR: 50
PIN Diodes .45pF -40C +150C Thrshld Lvl +12 dBm -- 726-CLA4605-085LF [CLA4605-085LF from Skyworks Solutions, Inc.]
from Utmel Electronic Limited

PIN Diodes .45pF -40C +150C Thrshld Lvl +12 dBm [See More]

  • Diode Type: PIN; PIN - Single
  • VR: 60
  • Diode Applications: Limiter; LIMITER
  • Tj: 175
High-Power Switching and Attenuation PIN Diode -- SGP7060
from SemiGen

The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide passivation or... [See More]

  • Diode Type: PIN
  • Diode Applications: Switching; For use in low- to high-power switch, attenuator, duplexer and phase-shifting applications from 2 to 20 GHz.
PIN Diode (corresponds to AEC-Q101) -- RN141SFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 50
  • RoHS Compliant: RoHS
Diodes -- MADR-009443-000100 [MADR-009443-000100 from MACOM]
from ODG (Origin Data Global)

Gate Drivers Quad Driver for GaAs FET or Pin Diode [See More]

  • Diode Type: PIN
PIN Switch and Attenuator Diodes
from MACOM

MACOM ’s PIN switch and attenuator diodes provide broadband performance from 1 MHz to 70 GHz. Available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging. These products are excellent choices for your switch, limiter, phase shifter and attenuator circuit applications. These... [See More]

  • Diode Type: PIN
  • Diode Applications: Switching
High-speed switching, 80V, 25mA, 5pin Switching Diode -- FMN1
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Diode Type: General Purpose; PIN
  • IF: 5000
  • VF: 0.9000
  • VR: 80
High Power RF PIN Diode -- HSMP-386J
from Broadcom Inc.

The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]

  • Diode Type: PIN; RF Diodes
  • VF: 0.8500
  • Diode Applications: Switching; High Power Transmit
  • IF: 1000
Limiter Diode -- SLP7130
from SemiGen

The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active... [See More]

  • Diode Type: PIN
  • Diode Applications: Limiter
PIN Diode (corresponds to AEC-Q101) -- RN242CSFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 30
  • RoHS Compliant: RoHS
High-speed switching, 80V, 25mA, 5pin Switching Diode -- UMN1N
from ROHM Semiconductor GmbH

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]

  • Diode Type: General Purpose; PIN
  • IF: 5000
  • VF: 0.9000
  • VR: 80
MiniPak PIN Switch Diode -- HMPP-3890
from Broadcom Inc.

The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 10
  • Diode Applications: Switching
  • VR: 5
PIN Diode (corresponds to AEC-Q101) -- RN731VFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 50
  • RoHS Compliant: RoHS
PIN Diode (AEC-Q101 Qualified) -- RN779FFH
from ROHM Semiconductor GmbH

ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • VR: 50
PIN Diode Diversity Switch -- HSMP-386D
from Broadcom Inc.

The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration, and it is housed in a low cost miniature SOT-143 package. [See More]

  • Diode Type: PIN
  • IF: 10
  • Diode Applications: Switching
PIN Diode (corresponds to AEC-Q101) -- RN739FFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 50
  • RoHS Compliant: RoHS
PIN Diode -- RN779D
from ROHM Semiconductor GmbH

ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • VR: 50
PIN Switch Diode -- HSMP-389L
from Broadcom Inc.

The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 5
  • Diode Applications: Switching
  • VR: 5
PIN Diode (corresponds to AEC-Q101) -- RN779DFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 50
  • RoHS Compliant: RoHS
PIN Diodes -- RN141CM
from ROHM Semiconductor GmbH

RN141CM is a PIN diode with small mold package, suitable for high frequency switching. [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • VR: 50
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3816
from Broadcom Inc.

The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 100
  • Diode Applications: Low Distortion Attenuator
  • VR: 50
PIN Diode -- RN142ZS
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 30
  • RoHS Compliant: RoHS
RF Diodes -- 1SV264-TL-E [1SV264-TL-E from onsemi]
from ODG (Origin Data Global)

RF DIODE PIN 50V 100MW 3MCP [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 125
PIN Diodes -- RN142SM
from ROHM Semiconductor GmbH

RN142SM is a PIN diode with small mold package, suitable for high frequency switching. [See More]

  • Diode Type: PIN
  • RoHS Compliant: RoHS
  • VR: 60
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3866
from Broadcom Inc.

HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]

  • Diode Type: PIN; RF Diodes
  • IF: 10
  • Diode Applications: Wideband, Low Insertion Loss Attenuator
  • VR: 50
PIN Diode -- RN142ZS12A
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 30
  • RoHS Compliant: RoHS
PIN Diode -- RN142ZS8A
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Diode Type: PIN
  • Tj: -55 to 150
  • VR: 30
  • RoHS Compliant: RoHS
RF Diodes -- ASML-5822-TR1G [ASML-5822-TR1G from Broadcom Inc.]
from ODG (Origin Data Global)

RF DIODE PIN 60V/22V SOT323 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: 150
RF Diodes -- BAP51-02,115 [BAP51-02,115 from NXP Semiconductors]
from ODG (Origin Data Global)

RF DIODE PIN 60V 715MW SOD523 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150
RF Diodes -- BAP64-03,115 [BAP64-03,115 from NXP Semiconductors]
from ODG (Origin Data Global)

RF DIODE PIN 175V 500MW SOD323 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150
RF Diodes -- BAP64Q,125 [BAP64Q,125 from NXP Semiconductors]
from ODG (Origin Data Global)

RF DIODE PIN 100V 125MW 5TSOP [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150
RF Diodes -- BAP65-05W,115 [BAP65-05W,115 from NXP Semiconductors]
from ODG (Origin Data Global)

RF DIODE PIN 30V 240MW SOT323-3 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -65 to 150