Medical Machine Controllers and Monitors

Description

Medical machine controllers and monitors are sophisticated devices designed to manage and oversee the operation of medical equipment. These devices utilize electronic numeric control and monitoring interfaces to program and calibrate computerized machinery, ensuring precise operation and data collection. They are available in various form factors, including card, desktop, DIN rail, embedded, handheld, panel mounted, and rack mounted, each suited for different installation and operational needs .

Working Principle

Medical machine controllers and monitors operate by integrating programmable hardware and software to control and monitor medical devices. They use input sensory data to provide real-time feedback, which is crucial for maintaining the accuracy and reliability of medical equipment. These systems often include features such as encoder feedback, multi-speed operation, and optical isolation to protect inputs and outputs. The integration of proportional, integral, and derivative (PID) control allows for precise adjustments based on real-time system feedback, enhancing the utility and effectiveness of medical devices .

Applications

Medical machine controllers and monitors are used in a variety of medical applications. For instance, multi-parameter patient monitors can simultaneously display a range of cardiac, hemodynamic, respiratory, pulse oximetry, and neurology data, providing comprehensive monitoring capabilities in clinical settings .

Advantages over other Machine Controllers and Monitors

Medical machine controllers and monitors offer several advantages over other types of machine controllers. They are specifically designed to meet stringent quality and safety requirements, such as ISO quality system requirements and FDA regulations, ensuring high reliability and safety in medical environments . Additionally, their ability to integrate with various communication standards and provide real-time feedback makes them highly adaptable and efficient for medical applications .

Limitations

One limitation of medical machine controllers and monitors is the need for compliance with numerous regulatory standards, which can complicate the design and implementation process. Additionally, the complexity of these systems may require specialized training for operators to ensure proper use and maintenance .

Considerations

When selecting medical machine controllers and monitors, several considerations should be taken into account. Initial costs can be significant due to the advanced technology and regulatory compliance required. Operating expenses may also be higher compared to non-medical controllers due to the need for regular maintenance and calibration to ensure accuracy and reliability. Durability is a critical factor, as these devices must withstand the demanding conditions of medical environments. Accuracy is paramount, as any deviation can have serious implications for patient safety. Replacement and maintenance costs should also be considered, as these can impact the long-term cost-effectiveness of the equipment .

8 Results
Medical Linear Actuator Control Box -- CA30
from LINAK U.S. Inc.

2-channel IPX6 Washable DURA ™ control box for LINAK actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS. The control boxes CA30 and CA40 have been developed as part of a new control box platform for the care and rehab industry. The control... [See More]

  • Application: Medical
  • AC Input: 100 to 240
  • Form Factor: Panel Mount; Slide-on Brackets or Actuator Bracket
  • Frequency: 50 Hz; 60 Hz
Medical Linear Actuator Control Box -- CO41
from LINAK U.S. Inc.

4-channel OpenBus ™ control box ideal for basic actuator systems in a variety of applications in healthcare. It comes with SMPS, intuitive LINAK cable management and with IPX6 Washable DURA ™ protection. The LINAK OpenBus ™ control box CO41 offers a consolidated range of... [See More]

  • Application: Medical
  • AC Input: 100 to 240
  • Form Factor: Panel Mount
  • Frequency: 50 Hz; 60 Hz
Medical Linear Actuator Control Bpx -- CB6
from LINAK U.S. Inc.

LINAK control box designed for LA27 electric linear actuators. Features 4-channels, LED power indicator, detachable cables and much more. The control box CB6 has been specially developed for use together with the LA27/LA40 in the healthcare industry. The control box is designed to be mounted on the... [See More]

  • Application: Medical
  • AC Input: 100 to 230
  • Form Factor: Actuator Mounted
  • Frequency: 50 Hz; 60 Hz
Medical Patient Lift Control Box -- CBJ Care
from LINAK U.S. Inc.

The CBJ Care is a high-end JUMBO control box for patient lifts. Among other benefits the control box has: Efficient and user-friendly max. weight adjustment (according to EN10535). Data collection in the control box (work counter & intelligent cycle counter). Possibility of reading out service... [See More]

  • Application: Medical
  • Output: DC Output
  • Form Factor: Panel Mount; Mounted on Patient Lift
  • Features: Data Logger / Recorder
Medical Patient Lift Control Box -- CBJ Home
from LINAK U.S. Inc.

The CBJ Home is a specially developed solution for patient lifts. The complete system consists of a control box and a battery enclosed in a single elegant module. The system is approved according to medical safety standards and contains a series of features ensuring a safe, comfortable lift, e.g.,... [See More]

  • Application: Medical
  • AC Input: 100 to 240
  • Form Factor: Panel Mount; Mounted on Patient Lift
  • Frequency: 50 Hz; 60 Hz
Medical Patient Lift Control Box -- CBJ1 CBJ2
from LINAK U.S. Inc.

The control boxes CBJ1 and CBJ2 are part of the battery-driven JUMBO system. JUMBO is a modular system combining an actuator, a control box (CBJ1/CBJ2), a battery (BAJ) and a charger (CHJ2) in a flexible solution, specially developed for patient lifts. The complete system is medically approved and... [See More]

  • Application: Medical
  • Output: DC Output
  • Form Factor: Panel Mount; Mounted on Patient Lift
  • Operating Temperature: 41 to 104
Medical Port Junction Box -- PJ2
from LINAK U.S. Inc.

The port junction box PJ2 for LINAK actuators is intended for the control, for instance, of hospital beds and operating table movements where 5-6 channels are needed. The LINAK port junction box PJ2 offers two extra outputs for the CO-box series. Standardized technology, interfaces and compatibility... [See More]

  • Application: Medical
  • Setup: Computer
  • Outputs: 6
  • Communication: LINBus
Wireless Medical Linear Actuator Control Box -- CA63
from LINAK U.S. Inc.

Analogue control box with Bluetooth ® wireless technology. The CA63 offers the best of both analogue and digital actuator systems for hospital equipment and adjustable healthcare applications, and enables wireless hand controls and footswitches. The LINAK control box CA63 with analogue input... [See More]

  • Application: Medical
  • AC Input: 100 to 240
  • Form Factor: Panel Mount
  • Frequency: 50 Hz; 60 Hz