Ethernet Machine Controllers and Monitors
from Yaskawa America, Inc. - Motion Division
The iC9200 machine controllers are available with an integrated EtherCAT (FSoE) safety master, eliminating the need for an external safety PLC and allowing all safety and non-safety EtherCAT devices to be integrated into a single network. Safety applications are programmed using certified safety... [See More]
- Communication: Ethernet
- Setup: Computer
- Form Factor: DIN Rail
- Application: Industrial
from Yaskawa America, Inc. - Motion Division
The iC9200 machine controllers are powered by the Triton processor. They are designed by Yaskawa specifically for demanding machine control applications, including multi-axis synchronized motion. The controller supports multiple modern field buses and provides a feature set that can be tailored to... [See More]
- Communication: Ethernet; PROFIBUS; Modbus TCP, OPC UA
- DC Input: 24
- Form Factor: DIN Rail
- Input: DC Input
from Yaskawa America, Inc. - Motion Division
Up to 48 Axes. The MP2300 synchronizes sequence control and motion control in one tightly integrated platform. Position, speed, torque, and phase control such as electronic gearing and electronic cam profiles are available for a variety of applications. [See More]
- Communication: DeviceNet; Ethernet; PROFIBUS; RS232; RS422; RS485; Mechatrolink
- AC Input: 85 to 276
- Form Factor: Desktop, Stand Alone or Tower
- DC Input: 24
from MECCO
The smartbox controller is the latest generation controller for our pin marking equipment. It is available in two configurations: the keypad with 7" color screen or the 10" color touchscreen. This autonomous control system does not require a PC for operation, and it is possible to manage multiple... [See More]
- Communication: Ethernet; PROFIBUS; RS232
- AC Input: 110 to 220
- Form Factor: Panel Mount; Rack Mount
- Phase : Single Phase
from Nutfield Technology
The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. [See More]
- Communication: Ethernet; RS232; USB
- DC Input: 5 to 24
- Form Factor: Rack Mount
- Input: Analog Input; Transistor Input
from KUKA Deutschland GmbH
More powerful, safer, more flexible, and above all more intelligent. The revolutionary concept of the KR C4 provides a firm foundation for the automation of tomorrow. It reduces costs in automation for integration, maintenance and servicing. The long-term efficiency and flexibility of the systems... [See More]
- Communication: Ethernet
- AC Input: 380 to 480
- Form Factor: Desktop, Stand Alone or Tower
- Input: AC Input
from McClean Anderson
McClean Anderson's Flexwind machine control system is a PC based system that makes filament winding simpler, faster and more accurate. You can develop and edit programs right at the control using Composite Designer Pattern Software. Available in a wide variety of configurations. Features. [See More]
- Communication: Ethernet; USB
- Features: Data Logger / Recorder
- Output: Integrated aux-out, custom output
- Setup: Control Panel
from MECCO
FARO ’s Maestro 3000 Integrated Control Box is a turnkey controller solution for galvanometer-based laser marking systems. The Maestro 3000 combines the LEC scan controller, a power supply capable of powering a scan head and interface hardware (laser extension and I/O boards) into a slim, 1U... [See More]
- Communication: Ethernet; USB
- AC Input: 90 to 240
- Form Factor: Rack Mount
- DC Input: 24
from Nutfield Technology
The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. [See More]
- Communication: Ethernet; RS232; USB
- DC Input: 5 to 24
- Form Factor: DIN Rail
- Input: Analog Input; Transistor Input
from MECCO
The T2 Controller is the time-tested, industrial strength electric controller for COUTH marking machines. The T2 controller embodies the best properties of all previous COUTH marking system control units and incorporates cutting-edge superior technology. As a result, it is the most flexible and... [See More]
- Communication: Ethernet; PROFIBUS; RS232; RS485
- AC Input: 110 to 220
- Form Factor: Desktop, Stand Alone or Tower
- Phase : Single Phase