CANopen Machine Controllers and Monitors

Description

CANopen Machine Controllers and Monitors are devices that utilize the CANopen communication protocol to control and monitor various machine operations. These controllers and monitors are designed to manage electronic numeric control and monitoring interfaces, which are essential for programming and calibrating computerized machinery. They are available in various form factors, including card, desktop, DIN rail, embedded, handheld, panel mounted, and rack mounted, allowing for flexibility in integration and use across different systems .

Working Principle

CANopen Machine Controllers and Monitors operate by using the CANopen protocol, which is a standardized communication protocol for embedded systems. This protocol allows for efficient data exchange between devices in an industrial network. The controllers and monitors can manage multiple axes and provide precise control over machine operations by utilizing high-frequency sensor interfaces such as encoders or SSI. These devices are equipped with features like power supply monitoring, cable monitoring, and hardware watchdogs to ensure machine safety and prevent damage .

Applications

CANopen Machine Controllers and Monitors are used in a wide range of applications across various industries. For example, they are employed in aerospace for controlling missile systems and drones, in automotive for cruise control systems, and in building and construction for automated construction sites. They are also used in consumer applications such as theme park automation and smart elevators .

Advantages over other Machine Controllers and Monitors

One of the key advantages of CANopen Machine Controllers and Monitors is their compliance with the CiA 402 servo drive standard, which allows for direct support from typical PLCs. This compliance ensures seamless integration into existing industrial automation networks. Additionally, the use of a CANopen protocol enables a reduction in cabling complexity, as seen in systems where a tiny three-wire shielded CAN-bus cable is used in a daisy chain configuration, minimizing the size and mass of control boxes compared to traditional cabling systems .

Limitations

While CANopen Machine Controllers and Monitors offer many benefits, they also have limitations. For instance, the initial setup and configuration can be complex, requiring specialized knowledge of the CANopen protocol. Additionally, while they reduce cabling complexity, the reliance on a specific communication protocol may limit compatibility with other systems that do not support CANopen .

Considerations

When considering the implementation of CANopen Machine Controllers and Monitors, several factors should be taken into account. Initial costs may be higher due to the need for specialized equipment and expertise in the CANopen protocol. However, operating expenses can be reduced over time due to increased efficiency and reduced downtime. Durability and accuracy are generally high, given the robust design and precise control capabilities of these devices. Replacement and maintenance costs should also be considered, as the specialized nature of these controllers may require specific parts and expertise for repairs and upgrades .

4 Results
CoreTek® Machine Controllers -- ECU-0809
from HydraForce, Inc.

The ECU-0809 Controller is a compact and robust multi-function programmable. controller designed to withstand the real-world environmental demands of the. off-highway mobile market. The ECU-0809 can be used in both centralized and. distributed intelligence systems. It has a light, leakproof,... [See More]

  • Communication: CANbus; CANopen; CAN J1939
  • DC Input: 8.5 to 33
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital
CoreTek® Machine Controllers -- ECU-2032
from HydraForce, Inc.

Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-0710 control can be set for up to 20 inputs, consisting of digital, pulse, current measuring... [See More]

  • Communication: CANbus; CANopen; CAN J1939
  • DC Input: 9 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
CoreTek® Machine Controllers -- ECU-2415
from HydraForce, Inc.

Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2415 control can be set for as many as 39 digital, pulse, current measuring feedback and analog... [See More]

  • Communication: CANbus; CANopen; CAN J1939
  • DC Input: 10 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
CoreTek® Machine Controllers -- ECU-2820
from HydraForce, Inc.

Controllers optimized for Electronic -Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2820 control offers as many as 52 inputs and 28 outputs consisting of up to 24 PWM or digital... [See More]

  • Communication: CANbus; CANopen; CAN J1939
  • DC Input: 10 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM