RS485 Machine Controllers and Monitors

5 Results
Machine Controller -- MP2200
from Yaskawa America, Inc. - Motion Division

Up to 256 Axes. The MP2200 expands the MP2300's capabilities to a rack system of 9 slots and up to 256 axes of motion control while maintaining the same position, speed, torque and phase control as well as electronic camming ability. [See More]

  • Communication: DeviceNet; Ethernet; PROFIBUS; RS232; RS422; RS485; USB; Mechatrolink
  • DC Input: 24
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: DC Input
Machine Controller -- MP2300
from Yaskawa America, Inc. - Motion Division

Up to 48 Axes. The MP2300 synchronizes sequence control and motion control in one tightly integrated platform. Position, speed, torque, and phase control such as electronic gearing and electronic cam profiles are available for a variety of applications. [See More]

  • Communication: DeviceNet; Ethernet; PROFIBUS; RS232; RS422; RS485; Mechatrolink
  • AC Input: 85 to 276
  • Form Factor: Desktop, Stand Alone or Tower
  • DC Input: 24
Modular Controller -- M4
from Opto 22

Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]

  • Communication: ARCnet (optional feature); Ethernet (optional feature); RS232; RS422; RS485
  • DC Input: 5 to 24
  • Form Factor: Desktop, Stand Alone or Tower
  • Main Memory: 1.00E-3 to 0.2560
Marking Machine Controller -- T2
from MECCO

The T2 Controller is the time-tested, industrial strength electric controller for COUTH marking machines. The T2 controller embodies the best properties of all previous COUTH marking system control units and incorporates cutting-edge superior technology. As a result, it is the most flexible and... [See More]

  • Communication: Ethernet; PROFIBUS; RS232; RS485
  • AC Input: 110 to 220
  • Form Factor: Desktop, Stand Alone or Tower
  • Phase  : Single Phase
Modular Controller -- M4RTU
from Opto 22

Opto 22 Modular Controller is designed for use with FactoryFloor software. [See More]

  • Communication: ARCnet (optional feature); Ethernet (optional feature); RS232; RS422; RS485
  • DC Input: 5 to 24
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Digital, Multifunction