Encoder Feedback Machine Controllers and Monitors

4 Results
Scan Controller -- Pipeline-1
from Nutfield Technology

The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board... [See More]

  • Features: Encoder Feedback; Optically isolated
  • DC Input: 5 to 24
  • Form Factor: Rack Mount
  • Input: Analog Input
Machine Controller -- ESX
from STW Technic

Developed especially for use with harsh conditions and extreme temperatures [See More]

  • Features: Encoder Feedback; Multi-Speed; Data Logger / Recorder
  • DC Input: 9 to 32
  • Form Factor: Panel Mount
  • Input: DC Input; Frequency or Pulse; Interrupt Input
Scan Controller -- SurfBoard-1
from Nutfield Technology

Nutfield Technology ’s SurfBoard-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary... [See More]

  • Features: Encoder Feedback; Optically isolated
  • DC Input: 5 to 24
  • Form Factor: DIN Rail
  • Input: Analog Input
Scan Controller -- SurfBoard-2
from Nutfield Technology

The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. [See More]

  • Features: Encoder Feedback; Optically isolated
  • DC Input: 5 to 24
  • Form Factor: DIN Rail
  • Input: Analog Input; Transistor Input