PROFIBUS Machine Controllers and Monitors
from Yaskawa America, Inc. - Motion Division
The iC9200 machine controllers are powered by the Triton processor. They are designed by Yaskawa specifically for demanding machine control applications, including multi-axis synchronized motion. The controller supports multiple modern field buses and provides a feature set that can be tailored to... [See More]
- Communication: Ethernet; PROFIBUS; Modbus TCP, OPC UA
- DC Input: 24
- Form Factor: DIN Rail
- Input: DC Input
from Yaskawa America, Inc. - Motion Division
The iC9200 machine controllers are powered by the Triton processor. They are designed by Yaskawa specifically for demanding machine control applications, including multi-axis synchronized motion. The controller supports multiple modern field buses and provides a feature set that can be tailored to... [See More]
- Communication: Ethernet; PROFIBUS; Modbus TCP, OPC UA
- DC Input: 24
- Form Factor: DIN Rail
- Input: DC Input
from Yaskawa America, Inc. - Motion Division
Up to 48 Axes. The MP2300 synchronizes sequence control and motion control in one tightly integrated platform. Position, speed, torque, and phase control such as electronic gearing and electronic cam profiles are available for a variety of applications. [See More]
- Communication: DeviceNet; Ethernet; PROFIBUS; RS232; RS422; RS485; Mechatrolink
- AC Input: 85 to 276
- Form Factor: Desktop, Stand Alone or Tower
- DC Input: 24
from MECCO
The smartbox controller is the latest generation controller for our pin marking equipment. It is available in two configurations: the keypad with 7" color screen or the 10" color touchscreen. This autonomous control system does not require a PC for operation, and it is possible to manage multiple... [See More]
- Communication: Ethernet; PROFIBUS; RS232
- AC Input: 110 to 220
- Form Factor: Panel Mount; Rack Mount
- Phase : Single Phase
from MECCO
The T2 Controller is the time-tested, industrial strength electric controller for COUTH marking machines. The T2 controller embodies the best properties of all previous COUTH marking system control units and incorporates cutting-edge superior technology. As a result, it is the most flexible and... [See More]
- Communication: Ethernet; PROFIBUS; RS232; RS485
- AC Input: 110 to 220
- Form Factor: Desktop, Stand Alone or Tower
- Phase : Single Phase