Military Machine Controllers and Monitors
from HydraForce, Inc.
The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices. Input... [See More]
- Application: Marine; Military; Industrial
- DC Input: 9 to 30
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
from HydraForce, Inc.
The ECU-0809 Controller is a compact and robust multi-function programmable. controller designed to withstand the real-world environmental demands of the. off-highway mobile market. The ECU-0809 can be used in both centralized and. distributed intelligence systems. It has a light, leakproof,... [See More]
- Application: Marine; Military; Industrial
- DC Input: 8.5 to 33
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Digital
from HydraForce, Inc.
Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-0710 control can be set for up to 20 inputs, consisting of digital, pulse, current measuring... [See More]
- Application: Marine; Military; Industrial
- DC Input: 9 to 30
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
from HydraForce, Inc.
Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2415 control can be set for as many as 39 digital, pulse, current measuring feedback and analog... [See More]
- Application: Marine; Military; Industrial
- DC Input: 10 to 30
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
from HydraForce, Inc.
Controllers optimized for Electronic -Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2820 control offers as many as 52 inputs and 28 outputs consisting of up to 24 PWM or digital... [See More]
- Application: Marine; Military; Industrial
- DC Input: 10 to 30
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
from HydraForce, Inc.
The ECU-MS Machine Control is a heavy-duty general-purpose programmable controller designed to withstand the extreme environmental demands of the agricultural, marine, mining and construction industries. Based on a 32-bit MPC555 microprocessor running at 40MHz, the ECU-MS is a monitor and controller... [See More]
- Application: Marine; Military; Industrial
- DC Input: 9 to 32
- Form Factor: Desktop, Stand Alone or Tower
- Input: Analog Input; Frequency or Pulse; Interrupt Input; Analog, PWM, Resistance