Anti-Vibration Machine Controllers and Monitors

6 Results
CoreTek® Machine Controllers -- ECU-0710
from HydraForce, Inc.

The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices. Input... [See More]

  • Features: Anti-Vibration; Other; Rugged IP67K
  • DC Input: 9 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
CoreTek® Machine Controllers -- ECU-0809
from HydraForce, Inc.

The ECU-0809 Controller is a compact and robust multi-function programmable. controller designed to withstand the real-world environmental demands of the. off-highway mobile market. The ECU-0809 can be used in both centralized and. distributed intelligence systems. It has a light, leakproof,... [See More]

  • Features: Anti-Vibration; Other; IP67
  • DC Input: 8.5 to 33
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital
CoreTek® Machine Controllers -- ECU-2032
from HydraForce, Inc.

Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-0710 control can be set for up to 20 inputs, consisting of digital, pulse, current measuring... [See More]

  • Features: Anti-Vibration; Other; Rugged IP67K
  • DC Input: 9 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
CoreTek® Machine Controllers -- ECU-2415
from HydraForce, Inc.

Controllers optimized for Electronic - Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2415 control can be set for as many as 39 digital, pulse, current measuring feedback and analog... [See More]

  • Features: Anti-Vibration; Other; Rugged IP67K
  • DC Input: 10 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
CoreTek® Machine Controllers -- ECU-2820
from HydraForce, Inc.

Controllers optimized for Electronic -Hydraulic System Integration. Four flexible and easily scalable controllers available for easy OEM application. Rugged die-cast enclosures are IP67-rated. The ECU-2820 control offers as many as 52 inputs and 28 outputs consisting of up to 24 PWM or digital... [See More]

  • Features: Anti-Vibration; Other; Rugged IP67K
  • DC Input: 10 to 30
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Digital In (SWG,SWB) PWM
Machine Controller with 72 inputs -- ECU-ML
from HydraForce, Inc.

The ECU-ML Machine Control is a heavy-duty general-purpose programmable controller designed to withstand the extreme environmental demands of the agricultural, marine, mining and construction industries. Based on a 32-bit MPC555. microprocessor running at 40MHz, the ECU-ML is a monitor and... [See More]

  • Features: Anti-Vibration; PID Control; Data Logger / Recorder; Up/Downtime Tracking; Other; Rugged IP69K
  • DC Input: 9 to 32
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: Analog Input; Frequency or Pulse; Interrupt Input; Analog, PWM, Resistance