USB Machine Controllers and Monitors

5 Results
Machine Controller -- MP2200
from Yaskawa America, Inc. - Motion Division

Up to 256 Axes. The MP2200 expands the MP2300's capabilities to a rack system of 9 slots and up to 256 axes of motion control while maintaining the same position, speed, torque and phase control as well as electronic camming ability. [See More]

  • Communication: DeviceNet; Ethernet; PROFIBUS; RS232; RS422; RS485; USB; Mechatrolink
  • DC Input: 24
  • Form Factor: Desktop, Stand Alone or Tower
  • Input: DC Input
Scan Controller -- Pipeline-1
from Nutfield Technology

The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board... [See More]

  • Communication: RS232; USB
  • DC Input: 5 to 24
  • Form Factor: Rack Mount
  • Input: Analog Input
Laser System Controllers -- Maestro 3000
from MECCO

FARO ’s Maestro 3000 Integrated Control Box is a turnkey controller solution for galvanometer-based laser marking systems. The Maestro 3000 combines the LEC scan controller, a power supply capable of powering a scan head and interface hardware (laser extension and I/O boards) into a slim, 1U... [See More]

  • Communication: Ethernet; USB
  • AC Input: 90 to 240
  • Form Factor: Rack Mount
  • DC Input: 24
Controller -- KUKA smartPAD
from KUKA Deutschland GmbH

Touch screen. Graphics support. Flexible interaction. The more powerful the capabilities of the robots become, the more intuitive user interfaces for operator control of the robots are pushed into the foreground. The new KUKA smartPAD brilliantly demonstrates, on a large, high-resolution,... [See More]

  • Communication: USB
  • Setup: Control Panel
  • Form Factor: Handheld or Portable
  • Application: Industrial
Flexwind Machine Control
from McClean Anderson

McClean Anderson's Flexwind machine control system is a PC based system that makes filament winding simpler, faster and more accurate. You can develop and edit programs right at the control using Composite Designer Pattern Software. Available in a wide variety of configurations. Features. [See More]

  • Communication: Ethernet; USB
  • Features: Data Logger / Recorder
  • Output: Integrated aux-out, custom output
  • Setup: Control Panel