Flow Control High Performance Liquid Chromatographs (HPLC)
Description
Flow Control High Performance Liquid Chromatographs (HPLC) are sophisticated analytical instruments designed to separate, identify, and quantify components in a mixture. They achieve this by passing a liquid sample through a column packed with a stationary phase, where different components of the sample are separated based on their interactions with the stationary phase and the mobile phase.
Working Principle
The working principle of Flow Control HPLC involves several key components: a mobile phase reservoir, a pump, a sample injection unit, a column packed with a stationary phase, a detector, and a fraction collector. The mobile phase, stored in a reservoir, is pumped through the system at a controlled flow rate. The sample is injected into the mobile phase stream and carried into the column, where separation occurs. The detector measures changes in the composition of the eluate, generating a chromatogram that represents the separated components. This process is useful because it allows for precise and efficient separation of complex mixtures, making it invaluable in analytical chemistry.
Applications
Flow Control HPLC is used in a variety of applications, including the separation and analysis of aromatic amines and phenolic antioxidants. It is also employed in the quantitative determination of compounds in extracts of polyacetals, providing superior results in terms of separation efficiency and reproducibility .
Advantages over other High Performance Liquid Chromatographs (HPLC)
Flow Control HPLC systems offer advantages such as high efficiency and reproducibility in separating complex mixtures. The use of high-efficiency carrier materials, such as particles with a solid core and a thin porous envelope, enhances the resolving power of the system, allowing for rapid and precise separations .
Limitations
One limitation of Flow Control HPLC is the need for high-pressure pumps to maintain the flow rate necessary to counter the back pressure generated by the stationary phase packed in the column. This can lead to increased operational complexity and maintenance requirements .
Considerations
When considering Flow Control HPLC systems, it is important to evaluate initial costs, which can be significant due to the complexity and precision of the equipment. Operating expenses may also be high, given the need for regular maintenance and potential replacement of components such as pumps and detectors. Durability and accuracy are critical factors, as these systems must consistently deliver precise results over extended periods. Additionally, the cost of replacement parts and maintenance should be factored into the overall cost of ownership .
from Hitachi High-Tech America
Outstanding Performance. Two performance capabilities supporting data reliability: excellent reproducibility made possible by the pump and autosampler and excellent stability of the column oven and detector. Easy-to-use. Along with simple operation and ease of use, Chromaster offers ease of... [See More]
- Instrument Type: Fixtured
- Detector Type: Ultraviolet/Visible Light Detector; Refractive Index; Fluorescence; Mass Spectroscopy
- Analysis Method: Analytical
- Injection Method: Auto-sampler Injection
from Shimadzu Scientific Instruments, Inc.
Proteome analysis, an exhaustive analytical technique for analyzing proteins, is primarily conducted using ESI-LCMS or MALDI-IT-TOF MS. Many proteins and peptides are extremely minute in quantity, requiring the enhanced sensitivity provided by mass spectrometers. Therefore, there is great demand for... [See More]
- Instrument Type: Fixtured
- Detector Type: LCMS-IT-TOF
- Analysis Method: Analytical
- Injection Method: Auto-sampler Injection