Gradient High Performance Liquid Chromatographs (HPLC)

Description

Gradient High Performance Liquid Chromatographs (HPLC) are sophisticated analytical instruments used to separate, identify, and quantify components in a mixture. They achieve this by utilizing a liquid mobile phase to transport the sample through a column packed with a stationary phase, allowing for the separation of compounds based on their interactions with the stationary phase.

Working Principle

Gradient HPLC operates by gradually changing the composition of the mobile phase during the separation process. This gradient elution technique enhances the separation efficiency by optimizing the interaction between the sample components and the stationary phase. The system includes a mobile phase reservoir, a pump to maintain flow, a sample injection unit, a column for separation, and a detector to measure changes in the eluate composition . The use of gradient elution allows for better resolution and faster analysis times compared to isocratic elution, where the mobile phase composition remains constant.

Applications

Gradient HPLC is widely used in various fields for the analysis of complex mixtures. Specific examples include the separation and quantification of aromatic amines and phenolic antioxidants in chemical research . It is also employed in pharmaceutical industries for drug development and quality control, as well as in environmental analysis for detecting pollutants.

Advantages over other High Performance Liquid Chromatographs (HPLC)

Gradient HPLC offers several advantages over isocratic HPLC systems. The ability to change the mobile phase composition during the run allows for the separation of compounds with a wide range of polarities and molecular weights. This flexibility leads to improved resolution and faster analysis times, making gradient HPLC more efficient for complex sample analyses.

Limitations

One limitation of gradient HPLC is the increased complexity of the system, which can lead to higher initial costs and maintenance requirements. The need for precise control of the mobile phase composition and flow rate can also make the system more challenging to operate and maintain compared to simpler isocratic systems.

Considerations

When considering the use of gradient HPLC, it is important to evaluate the initial costs, which can be higher due to the complexity of the system. Operating expenses may also be elevated due to the need for multiple solvents and more frequent maintenance. However, the increased accuracy and efficiency of gradient HPLC can justify these costs in applications requiring high-resolution separations. Durability and replacement costs should also be considered, as the system's components may require regular servicing to maintain optimal performance.

7 Results
High-Performance Liquid Chromatograph Chromaster
from Hitachi High-Tech America

Outstanding Performance. Two performance capabilities supporting data reliability: excellent reproducibility made possible by the pump and autosampler and excellent stability of the column oven and detector. Easy-to-use. Along with simple operation and ease of use, Chromaster offers ease of... [See More]

  • Flow Control: Gradient Pump; Flow Control
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Detector Type: Ultraviolet/Visible Light Detector; Refractive Index; Fluorescence; Mass Spectroscopy
Comprehensive Two-Dimensional Liquid Chromatograph -- Nexera-e
from Shimadzu Scientific Instruments, Inc.

The comprehensive 2D-LC methodology is a paradigm shift in liquid chromatography separation analysis. By combining two independent separation modes orthogonally in combination with a dual-loop/dual-valve alternate switching design, the highest possible peak capacity is achieved for LC chromatography... [See More]

  • Flow Control: Gradient Pump
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Injection Method: Auto-sampler Injection
High-Speed Amino Acid Analyzer LA8080 AminoSAAYA
from Hitachi High-Tech America

Developed with the user in mind, the AminoSAAYA offers easy and comfortable operability while maintaining the reliability and stability of Hitachi ’s legacy amino acid analyzers. Ergonomic Design. Designed from the perspective of the user, the AminoSAAYA ’s daily workflow, movements, and... [See More]

  • Flow Control: Gradient Pump; Flow Control
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Detector Type: Spectrophotometer: Aberration-corrected
High Performance Liquid Chromatograph -- Nexera Quaternary System
from Shimadzu Scientific Instruments, Inc.

An economical option for gradient analysis is a quaternary HPLC system with a single pump and valve to mix up to four solvents. The Nexera quaternary system operates at analytical to semi-prep flows (max. 10 mL/min) and throughout the HPLC and UHPLC pressure range, up to 19,000 psi, with no... [See More]

  • Flow Control: Gradient Pump
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Detector Type: Ultraviolet/Visible Light Detector; Fluorescence
Integrated High Performance Liquid Chromatograph Systems -- i-Series
from Shimadzu Scientific Instruments, Inc.

Realization of Advanced Laboratory. From setting vial to starting analysis, all the procedures are performed via the equipment. The operations in the laboratory are minimized and free of errors. The system status can be supervised even from outside the laboratory. More efficient use of laboratory... [See More]

  • Flow Control: Gradient Pump
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Injection Method: Auto-sampler Injection
Supercritical Fluid Extraction/Chromatograph System -- Nexera UC
from Shimadzu Scientific Instruments, Inc.

Nexera UC improves your analytical workflow by utilizing a completely new separation technology, Unified Chromatography, which unites sample separation, analysis with various separation modes, and high-sensitivity detection. [See More]

  • Flow Control: Gradient Pump
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Injection Method: Auto-sampler Injection
Ultra High Performance Liquid Chromatograph -- Nexera Method Scouting
from Shimadzu Scientific Instruments, Inc.

Method scouting is a process where different mobile phases and column stationary phases are evaluated to determine the best set of separation conditions for a particular sample. Manual solvent preparation, column switching, and method programming are time-consuming steps, so the Nexera method... [See More]

  • Flow Control: Gradient Pump
  • Analysis Method: Analytical
  • Instrument Type: Fixtured
  • Injection Method: Auto-sampler Injection