Pyrex Laser Mirrors

2 Results
800nm Highly Dispersive Ultrafast Mirrors
from HG Optronics, Inc.

Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Wavelength Range: 355 to 1053
  • Incidence: 0º Incidence; 45º Incidence
  • Mirror Coatings: HR coating
High Reflective Broadband Dichroic Mirrors
from HG Optronics, Inc.

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Mirror Coatings: HR coating
  • Incidence: 0º Incidence; 45º Incidence
  • Surface Quality: 20-10 Scratch / Dig