45º Incidence Laser Mirrors

41 Results
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line -- 05D20DM.10
from Newport MKS

The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
  • Diameter/Width: 12.7
  • Wavelength Range: 1030 to 1090
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line -- 05D20DM.8
from Newport MKS

The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
  • Diameter/Width: 12.7
  • Wavelength Range: 1520 to 1580
Dielectric Mirror, 12.7 mm, λ/10, 488-514.5 nm Laser Line -- 05D20DM.5
from Newport MKS

The 05D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
  • Diameter/Width: 12.7
  • Wavelength Range: 488 to 514
Dielectric Mirror, 19.05 mm, λ/10, 441.6 nm Laser Line -- 07D20DM.6
from Newport MKS

The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 4.57
  • Diameter/Width: 19.05
  • Wavelength Range: 442
Dielectric Mirror, 19.05 mm, λ/10, 632.8 nm Laser Line -- 07D20DM.4
from Newport MKS

The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 4.57
  • Diameter/Width: 19.05
  • Wavelength Range: 633
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm -- 80Z20DM.10
from Newport MKS

The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 29.5
  • Diameter/Width: 203
  • Wavelength Range: 1030 to 1090
Elliptical Dielectric Mirror, 33.02 x 46.7 mm, λ/10, 1030-1090 nm -- 13E20DM.10
from Newport MKS

The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 1030 to 1090
  • Thickness: 9.4
  • Mirror Materials: Borofloat® 33
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line -- 18E20DM.10
from Newport MKS

The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 1030 to 1090
  • Thickness: 12.5
  • Mirror Materials: Borofloat® 33
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm -- 10QM20EM.35
from Newport MKS

The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 351 to 353
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm -- 10QM20UF.F55
from Newport MKS

The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 505 to 530
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, S2 Ground -- 10QM20HM.15-G
from Newport MKS

The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 1064
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground -- 10QM20HM.75-G
from Newport MKS

The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 266
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Ground -- 10QM20HM.45-G
from Newport MKS

The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 355
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 532 nm, S2 Ground -- 10QM20HM.35-G
from Newport MKS

The 10QM20HM.35-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Incidence: 45º Incidence
  • Thickness: 6.35
  • Diameter/Width: 25.4
  • Wavelength Range: 532
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm -- 5104
from Newport MKS

The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will withstand... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 8
  • Diameter/Width: 25.4
  • Wavelength Range: 1064
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm -- 5105
from Newport MKS

The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 8
  • Diameter/Width: 25.4
  • Wavelength Range: 532
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm -- 5124
from Newport MKS

The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will withstand... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 12.5
  • Diameter/Width: 50.8
  • Wavelength Range: 1064
BK7 Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
  • Diameter/Width: 12.7 to 76.2
  • Wavelength Range: 327 to 1570
800nm Highly Dispersive Ultrafast Mirrors
from HG Optronics, Inc.

Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Wavelength Range: 355 to 1053
  • Mirror Coatings: HR coating
Dielectric Coated Plane Mirror, Ti:Sa -- DLHS 755-840 nm
from Qioptiq

With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 5 to 10
  • Diameter/Width: 12.7 to 50
  • Wavelength Range: 755 to 840
Laser Line Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 5.8 to 12.2
  • Diameter/Width: 12.7 to 50.8
  • Wavelength Range: 250 to 20000
Laser Mirrors
from Spectral Optics

Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 248 to 1550
  • Diameter/Width: 12.7 to 50.8
  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
Laser-Line RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Flatness: λ/4; λ/20; lambda/40
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8
  • Diameter/Width: 10 to 40
  • Wavelength Range: 400 to 1550
Broadband Ti:Sapphire Laser Mirror 50.0mm Dia, 45 Deg -- NT47-162
from Edmund Optics Inc.

gt;99% Reflectivity from 700 - 1100nm. Damage Threshold 0.3kW/cm2 CW. Designed for Ti:Sapphire Lasers. TECHSPEC ® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0 ° or 45 ° angle of incidence, these mirrors... [See More]

  • Incidence: 45º Incidence
  • Thickness: 10
  • Diameter/Width: 50
  • Mirror Materials: Fused Silica
High Power Argon-Ion Laser Mirrors -- GCCH-1014
from Daheng New Epoch Technology, Inc.

For High Power Argon-Ion Lasers [See More]

  • Incidence: 45º Incidence
  • Thickness: 6
  • Diameter/Width: 25.4
  • Wavelength Range: 244 to 528
BroadBand and Laser Line Mirrors for AOI from 0 to 45°
from EKSMA OPTICS

EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 6
  • Diameter/Width: 12.7 to 25.4
  • Wavelength Range: 280 to 1100
High Reflective Broadband Dichroic Mirrors
from HG Optronics, Inc.

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Mirror Coatings: HR coating
  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Surface Quality: 20-10 Scratch / Dig
Gold Plane Mirrors, Laser Quality
from Qioptiq

Front surface gold mirror gold for the IR spectral range up to 25 µm. Resistant against environmental influences. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Average reflection > 98 % in the range of 0 ° ≤ AOI ≤ 60 °,... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.5 to 10
  • Diameter/Width: 12.7 to 50
  • Mirror Coatings: Protected Gold
Ultrafast Mirrors for Femtosecond Pulsed Lasers
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 6 to 12
  • Diameter/Width: 12.7 to 50.8
  • Wavelength Range: 355 to 2250
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Incidence: 45º Incidence
  • Thickness: 5 to 8
  • Diameter/Width: 25.4 to 50
  • Wavelength Range: 193 to 1064
ND:YAG Laser Line UV Dielectric HR Mirrors -- GCCH-10131
from Daheng New Epoch Technology, Inc.

ND:YAG Laser Line UV Dielectric HR [See More]

  • Incidence: 45º Incidence
  • Thickness: 6
  • Diameter/Width: 25
  • Mirror Materials: Ultra-violet grade Fused Silica
BroadBand Laser Mirrors
from EKSMA OPTICS

Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8
  • Diameter/Width: 12.7 to 50.8
  • Wavelength Range: 220 to 1100
Silver Circular Plane Mirrors, Laser Quality
from Qioptiq

Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption bandAngle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 2 to 10
  • Diameter/Width: 10 to 63
  • Wavelength Range: 450
Laser Line Mirrors Broadband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption like AL and... [See More]

  • Incidence: 45º Incidence
  • Thickness: 5 to 8
  • Diameter/Width: 25.4 to 50
  • Wavelength Range: 420 to 900
Dichroic Mirrors
from EKSMA OPTICS

Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 6
  • Diameter/Width: 12.7 to 25.4
  • Wavelength Range: 633 to 1064
Silver Rectangular Plane Mirrors, Laser Quality
from Qioptiq

Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption band. Angle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 2 to 8
  • Diameter/Width: 10 to 60
  • Wavelength Range: 450
Laser Line Mirrors Middleband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]

  • Incidence: 45º Incidence
  • Thickness: 3 to 8
  • Diameter/Width: 10 to 40
  • Wavelength Range: 390 to 840
Dual Band Laser Mirrors
from EKSMA OPTICS

Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
  • Diameter/Width: 12.7 to 76.2
  • Wavelength Range: 266 to 1064
Low Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Incidence: 45º Incidence
  • Thickness: 5
  • Diameter/Width: 12.7 to 30
  • Wavelength Range: 700 to 940
UVFS Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]

  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
  • Diameter/Width: 12.7 to 76.2
  • Wavelength Range: 244 to 1064