λ/4 Laser Mirrors
from Daheng New Epoch Technology, Inc.
These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]
- Surface Flatness: λ/4
- Thickness: 4
- Diameter/Width: 20 to 40
- Mirror Materials: BK7 Glass
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/2; λ/4; λ/8; λ/10; λ/20; ?/6
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6 to 12
from Qioptiq
For high-power / high-energy laser applications. Polished back surface. Extreme low scattering losses. Mirror with dielectric VUV High-power coating. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Flatness λ / 4. Front surface RMS ≤ 1 nm polished. CaF2... [See More]
- Surface Flatness: λ/4
- Diameter/Width: 25
- Incidence: 45º Incidence
- Thickness: 5
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Surface Flatness: λ/4; λ/20; lambda/40
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
- Incidence: 0º Incidence; 45º Incidence
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
from ECOPTIK (CHANGCHUN) LTD
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]
- Surface Flatness: λ/4; λ/10
- Mirror Materials: BK7 Glass; Fused Silica; Silica
- Wavelength Range: 266 to 1064
- Mirror Coatings: High Reflecting Coating, Dielectric Coating, Metal Coating