UV Grade Fused Silica Laser Mirrors
from Spectral Optics
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Wavelength Range: 248 to 1550
from Rainbow Research Optics, Inc.
Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig
- Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
- Surface Flatness: λ/10
from Daheng New Epoch Technology, Inc.
For High Power Argon-Ion Lasers [See More]
- Mirror Materials: Ultra-violet grade Fused Silica
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Materials: Fused Silica; Ultra-violet grade Fused Silica
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6 to 12
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Incidence: 0º Incidence; 45º Incidence
- Surface Flatness: λ/4; λ/20; lambda/40
from EKSMA OPTICS
EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]
- Mirror Materials: Ultra-violet grade Fused Silica
- Diameter/Width: 12.7 to 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6
from Daheng New Epoch Technology, Inc.
ND:YAG Laser Line UV Dielectric HR [See More]
- Mirror Materials: Ultra-violet grade Fused Silica
- Diameter/Width: 25
- Incidence: 45º Incidence
- Thickness: 6
from EKSMA OPTICS
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 8