BK7 Glass Laser Mirrors

14 Results
Ultrafast Laser Mirror 12.7mm Dia x 6.35mm Thick -- NT62-765
from Edmund Optics Inc.

Ti:Sapphire Wavelength Range (700 - 900nm). Low Surface Scatter. Ultra-low Dispersion. These Ultrafast Ti:Sapphire Laser Mirrors are ideal for use with the most common Ti:Sapphire wavelength range. Designed at 45 ° for beam steering applications, the mirrors offer group velocity dispersion... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7
  • Incidence: 45º Incidence
  • Thickness: 6.35
Broadband Dielectric HR Mirrors -- GCC-1011
from Daheng New Epoch Technology, Inc.

These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is available on special request [See More]

  • Mirror Materials: BK7 Glass
  • Thickness: 4
  • Diameter/Width: 20 to 40
  • Wavelength Range: 450 to 1400
800nm Highly Dispersive Ultrafast Mirrors
from HG Optronics, Inc.

Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Wavelength Range: 355 to 1053
  • Incidence: 0º Incidence; 45º Incidence
  • Mirror Coatings: HR coating
Scanning Mirror
from ECOPTIK (CHANGCHUN) LTD

The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Mirror Coatings: High Reflecting Coating, Dielectric Coating, Metal Coating
  • Wavelength Range: 266 to 1064
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Surface Flatness: λ/10
Laser-Line RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Incidence: 0º Incidence; 45º Incidence
  • Surface Flatness: λ/4; λ/20; lambda/40
Laser Mirrors
from Spectral Optics

Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 248 to 1550
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 10 to 40
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8
BK7 Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7 to 76.2
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
Broadband Dielectric Mirrors
from Shanghai Optics

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]

  • Mirror Materials: BK7 Glass
  • Mirror Coatings: Dielectric
Broadband Dielectric Partial Reflectors -- GCC-1031
from Daheng New Epoch Technology, Inc.

Broadband Dielectric Partial [See More]

  • Mirror Materials: BK7 Glass
  • Thickness: 4
  • Diameter/Width: 25.4
  • Mirror Coatings: Dielectric
High Reflective Broadband Dichroic Mirrors
from HG Optronics, Inc.

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Mirror Coatings: HR coating
  • Incidence: 0º Incidence; 45º Incidence
  • Surface Quality: 20-10 Scratch / Dig
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 25.4 to 50
  • Incidence: 45º Incidence
  • Thickness: 5 to 8
BroadBand Laser Mirrors
from EKSMA OPTICS

Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8