λ/10 Laser Mirrors
from Newport MKS
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3.1
from Newport MKS
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3.1
from Newport MKS
The 05D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3.1
from Newport MKS
The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 19.05
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 4.57
from Newport MKS
The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 19.05
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 4.57
from Newport MKS
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]
- Surface Flatness: λ/10
- Diameter/Width: 203
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 29.5
from Newport MKS
The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. [See More]
- Surface Flatness: λ/10
- Thickness: 9.4
- Incidence: 0º Incidence; 45º Incidence
- Wavelength Range: 1030 to 1090
from Newport MKS
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. [See More]
- Surface Flatness: λ/10
- Thickness: 12.5
- Incidence: 0º Incidence; 45º Incidence
- Wavelength Range: 1030 to 1090
from Newport MKS
The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back surface is polished. UV Fused... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 0º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 10QM20HM.35-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6.35
from Newport MKS
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will withstand... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 8
from Qioptiq
With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 50
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 5 to 10
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7
- Incidence: 0º Incidence
- Thickness: 3
from Daheng New Epoch Technology, Inc.
For High Power Argon-Ion Lasers [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4
- Incidence: 45º Incidence
- Thickness: 6
from Rainbow Research Optics, Inc.
Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]
- Surface Flatness: λ/10
- Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
- Surface Quality: 10-5 Scratch / Dig
from Spectral Optics
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Wavelength Range: 248 to 1550
from Edmund Optics Inc.
gt;99% Reflectivity from 700 - 1100nm. Damage Threshold 0.3kW/cm2 CW. Designed for Ti:Sapphire Lasers. TECHSPEC ® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0 ° or 45 ° angle of incidence, these mirrors... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.5
- Incidence: 0º Incidence
- Thickness: 6
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/10; λ/20
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 5.8 to 12.2
from Shimadzu Corporation
Our Laser Mirrors and Laser Windows feature high damage thresholds to high output YAG and Ti-sapphire Lasers. To a YAG laser wavelength of 1064 nm (10 ns, 20 Hz, 1 on 1), the world's top-class laser induced damage threshold of 190 J/cm2 has been achieved for the Laser Mirrors, and 140 J/cm2 for the... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 127
- Incidence: 0º Incidence (optional feature); 45º Incidence (optional feature)
- Thickness: 9.53 to 12.7
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 76.2
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 12.7
from ECOPTIK (CHANGCHUN) LTD
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]
- Surface Flatness: λ/4; λ/10
- Mirror Materials: BK7 Glass; Fused Silica; Silica
- Wavelength Range: 266 to 1064
- Mirror Coatings: High Reflecting Coating, Dielectric Coating, Metal Coating
from OptoSigma Corp.
You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 10 to 40
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 8
from Qioptiq
Front surface gold mirror gold for the IR spectral range up to 25 µm. Resistant against environmental influences. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Average reflection > 98 % in the range of 0 ° ≤ AOI ≤ 60 °,... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 50
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3.5 to 10
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 50.8
- Incidence: 0º Incidence
- Thickness: 12
from Daheng New Epoch Technology, Inc.
ND:YAG Laser Line UV Dielectric HR [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25
- Incidence: 45º Incidence
- Thickness: 6
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/2; λ/4; λ/8; λ/10; λ/20; ?/6
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6 to 12
from EKSMA OPTICS
EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6
from OptoSigma Corp.
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]
- Surface Flatness: λ/10
- Diameter/Width: 25.4 to 50
- Incidence: 45º Incidence
- Thickness: 5 to 8
from Qioptiq
Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption bandAngle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 10 to 63
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 2 to 10
from Daheng New Epoch Technology, Inc.
UV Dielectric [See More]
- Surface Flatness: λ/10
- Thickness: 6
- Diameter/Width: 25.4
- Mirror Materials: Ultra-violet grade Fused Silica
from EKSMA OPTICS
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 8
from OptoSigma Corp.
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 50.8
- Incidence: 45º Incidence
- Thickness: 3 to 6
from Qioptiq
Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption band. Angle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 10 to 60
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 2 to 8
from EKSMA OPTICS
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 6
from OptoSigma Corp.
This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 30
- Incidence: 45º Incidence
- Thickness: 5
from EKSMA OPTICS
Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 76.2
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 12.7
from OptoSigma Corp.
This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 30
- Incidence: 0º Incidence
- Thickness: 5 to 7
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]
- Surface Flatness: λ/10
- Diameter/Width: 12.7 to 76.2
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 3 to 12.7