λ/20 Laser Mirrors
from Newport MKS
The 10Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]
- Surface Flatness: λ/20
- Diameter/Width: 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6
from Newport MKS
The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This... [See More]
- Surface Flatness: λ/20
- Diameter/Width: 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6
from Newport MKS
The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This... [See More]
- Surface Flatness: λ/20
- Diameter/Width: 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/10; λ/20
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 5.8 to 12.2
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Surface Flatness: λ/4; λ/20; lambda/40
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
- Incidence: 0º Incidence; 45º Incidence
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Flatness: λ/2; λ/4; λ/8; λ/10; λ/20; ?/6
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6 to 12