60-40 Scratch / Dig Laser Mirrors

2 Results
Protected Gold Mirrors -- GCC-1023
from Daheng New Epoch Technology, Inc.

These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Thickness: 4
  • Diameter/Width: 20 to 40
  • Mirror Materials: BK7 Glass
Protected Silver Mirrors -- GCC-10220
from Daheng New Epoch Technology, Inc.

Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a hybrid shelf life. The silver layer is protected both underneath and above with dielectric... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Thickness: 4
  • Diameter/Width: 20 to 50.8
  • Mirror Materials: BK7 Glass