Dielectric Laser Mirrors

37 Results
Fast Steering Mirror -- FSM3000-M20-A26/A1/S1
from Micro-Epsilon Group

Fast Steering Mirrors are micro-mechatronic systems that are used for the fast and precise deflection of light or laser beams. These dynamic systems use an extremely flat mirror, which is moved by an actuator using two electromagnetic coils per tilting axis, as well as high-precision eddy current... [See More]

  • Mirror Coatings: Dielectric; Protected Gold (optional feature)
  • Mirror Materials: Aluminum
  • Diameter/Width: 20
  • Mirror Types: Mirror Assembly
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line -- 05D20DM.10
from Newport MKS

The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 12.7
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line -- 05D20DM.8
from Newport MKS

The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 12.7
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
Dielectric Mirror, 12.7 mm, λ/10, 488-514.5 nm Laser Line -- 05D20DM.5
from Newport MKS

The 05D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 12.7
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.1
Dielectric Mirror, 19.05 mm, λ/10, 441.6 nm Laser Line -- 07D20DM.6
from Newport MKS

The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 19.05
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 4.57
Dielectric Mirror, 19.05 mm, λ/10, 632.8 nm Laser Line -- 07D20DM.4
from Newport MKS

The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 19.05
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 4.57
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm -- 80Z20DM.10
from Newport MKS

The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Diameter/Width: 203
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 29.5
Elliptical Dielectric Mirror, 33.02 x 46.7 mm, λ/10, 1030-1090 nm -- 13E20DM.10
from Newport MKS

The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Thickness: 9.4
  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 1030 to 1090
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line -- 18E20DM.10
from Newport MKS

The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Thickness: 12.5
  • Incidence: 0º Incidence; 45º Incidence
  • Wavelength Range: 1030 to 1090
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm -- 10QM20EM.35
from Newport MKS

The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]

  • Mirror Coatings: Dielectric; Low Loss Dielectric
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm -- 10QM20UF.F55
from Newport MKS

The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]

  • Mirror Coatings: Dielectric; Laser Line Ultrafast Dielectric
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 532 nm, S2 Polished -- 10QM20HM.30
from Newport MKS

The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back surface is polished. UV Fused... [See More]

  • Mirror Coatings: Dielectric; Ultra-hard Dielectric
  • Diameter/Width: 25.4
  • Incidence: 0º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, S2 Ground -- 10QM20HM.15-G
from Newport MKS

The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Coatings: Dielectric; Ultra-hard Dielectric
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground -- 10QM20HM.75-G
from Newport MKS

The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Coatings: Dielectric; Ultra-hard Dielectric
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Ground -- 10QM20HM.45-G
from Newport MKS

The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Coatings: Dielectric; Ultra-hard Dielectric
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Broadband Dielectric HR Mirrors -- GCC-1011
from Daheng New Epoch Technology, Inc.

These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is available on special request [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 20 to 40
  • Wavelength Range: 450 to 1400
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 10 to 40
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
  • Surface Flatness: λ/10
Dielectric Coated Plane Mirror, Ti:Sa -- DLHS 755-840 nm
from Qioptiq

With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 50
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 5 to 10
BK7 Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 76.2
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
Broadband Dielectric Mirrors
from Shanghai Optics

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]

  • Mirror Coatings: Dielectric
  • Mirror Materials: BK7 Glass
Broadband Dielectric Partial Reflectors -- GCC-1031
from Daheng New Epoch Technology, Inc.

Broadband Dielectric Partial [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 25.4
  • Mirror Materials: BK7 Glass
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25.4 to 50
  • Incidence: 45º Incidence
  • Thickness: 5 to 8
BroadBand and Laser Line Mirrors for AOI from 0 to 45°
from EKSMA OPTICS

EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 25.4
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 6
Dual Wavelength Dielectric HR Mirrors -- GCC-1012
from Daheng New Epoch Technology, Inc.

These Nd:YAG/YLF laser mirrors are designed for high reflectance at the appropriate dual wavelengths. They are intended for use at either 45°or normal incidence. We also offer dual wavelength mirrors for use at the fundamental and second harmonic wavelengths. [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 12.7 to 25.4
  • Wavelength Range: 532 to 1064
Laser Line Mirrors Broadband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption like AL and... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25.4 to 50
  • Incidence: 45º Incidence
  • Thickness: 5 to 8
BroadBand Laser Mirrors
from EKSMA OPTICS

Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 8
Laser Line Dielectric HR Mirrors -- GCC-1010
from Daheng New Epoch Technology, Inc.

These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also... [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 20 to 40
  • Wavelength Range: 442 to 1310
Laser Line Mirrors Middleband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 10 to 40
  • Incidence: 45º Incidence
  • Thickness: 3 to 8
Dual Band Laser Mirrors
from EKSMA OPTICS

Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 76.2
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
ND:YAG Laser Line UV Dielectric HR Mirrors -- GCCH-10131
from Daheng New Epoch Technology, Inc.

ND:YAG Laser Line UV Dielectric HR [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25
  • Incidence: 45º Incidence
  • Thickness: 6
Low Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 30
  • Incidence: 45º Incidence
  • Thickness: 5
UVFS Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 76.2
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3 to 12.7
Protected Gold Mirrors -- GCC-1023
from Daheng New Epoch Technology, Inc.

These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 20 to 40
  • Mirror Materials: BK7 Glass
Negative Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 12.7 to 30
  • Incidence: 0º Incidence
  • Thickness: 5 to 7
Protected Silver Mirrors -- GCC-10220
from Daheng New Epoch Technology, Inc.

Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a hybrid shelf life. The silver layer is protected both underneath and above with dielectric... [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 4
  • Diameter/Width: 20 to 50.8
  • Mirror Materials: BK7 Glass
UV Dielectric HR Mirrors -- GCCH-10130
from Daheng New Epoch Technology, Inc.

UV Dielectric [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 6
  • Diameter/Width: 25.4
  • Mirror Materials: Ultra-violet grade Fused Silica