Silver Laser Mirrors
from Qioptiq
Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption bandAngle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]
- Mirror Coatings: Silver
- Diameter/Width: 10 to 63
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 2 to 10
from Shanghai Optics
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers ’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are... [See More]
- Mirror Coatings: Aluminum; Dielectric; Silver
- Mirror Materials: BK7 Glass
from Edmund Optics Inc.
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources. High Reflectivity from 0 - 45 ° for All Polarization States. Variety of Coating Options Available. Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering... [See More]
- Mirror Coatings: Silver
- Diameter/Width: 25.4
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 8
from Rainbow Research Optics, Inc.
Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]
- Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
- Surface Flatness: λ/10
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Protected Gold; Silver
- Diameter/Width: 12.7 to 50.8
- Incidence: 0º Incidence; 45º Incidence
- Thickness: 6 to 12