Fused Silica Laser Mirrors

19 Results
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 0°, 308 nm -- 10QM20EM.20
from Newport MKS

The 10QM20EM.20 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 0º Incidence
  • Thickness: 6.35
Reflective Flat Mirrors for CO2 Lasers
from Electro Optical Components, Inc.

Flat mirrors find wide uses in industrial laser systems, as well as medical, scientific and research applications. Copper based mirrors in particular provide a rugged and durable mirror with good reflectivity across a broad spectrum of the infrared. Our electroplated gold coating offers good... [See More]

  • Mirror Materials: Copper; Fused Silica; Aluminum, Molybdenum
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm -- 10QM20EM.35
from Newport MKS

The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm -- 10QM20UF.F55
from Newport MKS

The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm -- 10QM20UF.DF55
from Newport MKS

The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. [See More]

  • Mirror Materials: Fused Silica; Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 1064 & 532 nm, S2 Polished -- 10QM20HDM.10
from Newport MKS

The 10QM20HDM.10 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 0º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 532 nm, S2 Polished -- 10QM20HM.30
from Newport MKS

The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back surface is polished. UV Fused... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 0º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, S2 Ground -- 10QM20HM.15-G
from Newport MKS

The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground -- 10QM20HM.75-G
from Newport MKS

The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Ground -- 10QM20HM.45-G
from Newport MKS

The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]

  • Mirror Materials: Fused Silica; UV Grade Fused Silica
  • Diameter/Width: 25.4
  • Incidence: 45º Incidence
  • Thickness: 6.35
Laser-Line RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Incidence: 0º Incidence; 45º Incidence
  • Surface Flatness: λ/4; λ/20; lambda/40
800nm Highly Dispersive Ultrafast Mirrors
from HG Optronics, Inc.

Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Wavelength Range: 355 to 1053
  • Incidence: 0º Incidence; 45º Incidence
  • Mirror Coatings: HR coating
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Surface Flatness: λ/10
Broadband Ti:Sapphire Laser Mirror 12.5mm Dia, 0 Deg -- NT63-135
from Edmund Optics Inc.

gt;99% Reflectivity from 700 - 1100nm. Damage Threshold 0.3kW/cm2 CW. Designed for Ti:Sapphire Lasers. TECHSPEC ® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0 ° or 45 ° angle of incidence, these mirrors... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.5
  • Incidence: 0º Incidence
  • Thickness: 6
Scanning Mirror
from ECOPTIK (CHANGCHUN) LTD

The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Mirror Coatings: High Reflecting Coating, Dielectric Coating, Metal Coating
  • Wavelength Range: 266 to 1064
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
Laser Line Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Copper; Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 5.8 to 12.2
Low Dispersion Mirrors for High Power Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 30
  • Incidence: 45º Incidence
  • Thickness: 5
High Reflective Broadband Dichroic Mirrors
from HG Optronics, Inc.

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
  • Mirror Coatings: HR coating
  • Incidence: 0º Incidence; 45º Incidence
  • Surface Quality: 20-10 Scratch / Dig
Ultrafast Mirrors for Femtosecond Pulsed Lasers
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Fused Silica; Ultra-violet grade Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 6 to 12