Protected Gold Laser Mirrors

3 Results
Laser Line Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Protected Gold
  • Diameter/Width: 12.7 to 50.8
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 5.8 to 12.2
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
  • Surface Flatness: λ/10
Gold Plane Mirrors, Laser Quality
from Qioptiq

Front surface gold mirror gold for the IR spectral range up to 25 µm. Resistant against environmental influences. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Average reflection > 98 % in the range of 0 ° ≤ AOI ≤ 60 °,... [See More]

  • Mirror Coatings: Protected Gold
  • Diameter/Width: 12.7 to 50
  • Incidence: 0º Incidence; 45º Incidence
  • Thickness: 3.5 to 10