Type B (Hub One Side) ISO Roller Chain Sprockets

10 Results
Stock Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.

Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]

  • Hub Style: Type A (Hubless); Type B (Hub One Side)
  • Bore: 5 to 40
  • Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Hub Diameter: 9.8 to 250
Cast Iron Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 30 to 150
  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Bore: 20 to 45
Taper Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.

Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]

  • Hub Style: Type A (Hubless); Type B (Hub One Side)
  • Hub Diameter: 45 to 260
  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
  • O.D.: 87.1 to 934
DIN Finishing Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 10 to 25
  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
  • Bore: 10 to 70
DIN Stock Sprockets & Platewheels -- 03B-1
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type B (Hub One Side)
  • Bore: 4 to 8
  • Number of Teeth: 8 to 125
  • Hub Diameter: 7 to 70
K Standard Sprockets B Type NK100-2B
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 10 to 54
  • Pitch: ISO 20 (31.75mm)
  • Bore: 24 to 103
Stainless Steel Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 12 to 30
  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • Bore: 10 to 20
Taper Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Hub Style: Type A (Hubless); Type B (Hub One Side)
  • Number of Teeth: 13 to 114
  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • Hub Diameter: 45 to 260
Metric Roller Chain Sprockets -- 06B8
from Martin Sprocket & Gear, Inc.

Metric sprocket 9.525 mm pitch, with or without hubs [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 8
  • Pitch: ISO 06 (9.525mm)
  • Bore: 9
Cast Iron Sprocket -- 12 37 057
from ATLANTA Drive Systems, Inc.

A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]

  • Hub Style: Type B (Hub One Side)
  • Number of Teeth: 57
  • Pitch: >63.50mm; 3/8"
  • Hub Diameter: 90