ISO 10 (15.875mm) ISO Roller Chain Sprockets
from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]
- Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- Hub Diameter: 9.8 to 250
- Bore: 5 to 40
- O.D.: 18 to 1375
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
- Bore: 20 to 45
- Number of Teeth: 30 to 150
- O.D.: 120 to 937
from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
- O.D.: 87.1 to 934
- Hub Diameter: 45 to 260
- Bore Length: 22 to 114
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
- Bore: 10 to 70
- Number of Teeth: 10 to 25
- Hub Diameter: 24 to 120
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 10 (15.875mm)
- Bore: 10 to 30
- Number of Teeth: 8 to 43
- Hub Diameter: 10 to 25
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- Bore: 10 to 24
- Number of Teeth: 13 to 25
- O.D.: 43 to 181
from Hangzhou Chinabase Machinery Co., Ltd.
"We solve your problems and sell solutions". Big inventory. Reasonable prices. Delivery on time. Available made-to-order sprocket [See More]
- Pitch: ISO 10 (15.875mm)
- Bore: 16 to 22
- Number of Teeth: 10 to 90
- O.D.: 58 to 464
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 10 (15.875mm)
- Bore: 16 to 66
- Number of Teeth: 10 to 70
- Hub Diameter: 35 to 98
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- Bore: 10 to 20
- Number of Teeth: 12 to 30
- Hub Diameter: 28 to 90
from Martin Sprocket & Gear, Inc.
Metric sprocket 15.88 mm pitch, with out hub, made of steel [See More]
- Pitch: ISO 10 (15.875mm)
- Bore: 24
- Number of Teeth: 112
- Bore Length: 9.71
from ATLANTA Drive Systems, Inc.
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]
- Pitch: ISO 10 (15.875mm); >63.50mm; 10B
- Bore: 9
- Number of Teeth: 8
- O.D.: 47