Steel - Standard ISO Roller Chain Sprockets
3 Results
Taper Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Material: Steel; Cast Iron
- Number of Teeth: 13 to 114
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
- Hub Diameter: 45 to 260
Metric Roller Chain Sprockets -- 06B8
from Martin Sprocket & Gear, Inc.
from Martin Sprocket & Gear, Inc.
Metric sprocket 9.525 mm pitch, with or without hubs [See More]
- Material: Steel
- Number of Teeth: 8
- Pitch: ISO 06 (9.525mm)
- Bore: 9
Sprocket -- 01 05 010
from ATLANTA Drive Systems, Inc.
from ATLANTA Drive Systems, Inc.
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]
- Material: Steel
- Number of Teeth: 10
- Pitch: ISO 04 (6.35mm)
- Bore: 7