Steel - Hardened ISO Roller Chain Sprockets
3 Results
Stock Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.
from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]
- Material: Steel - Hardened
- Bore: 5 to 40
- Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- Hub Diameter: 9.8 to 250
Taper Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.
from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]
- Material: Steel - Hardened; Cast Iron
- Hub Diameter: 45 to 260
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
- O.D.: 87.1 to 934
Metric Roller Chain Sprockets -- 32BTB11H
from Martin Sprocket & Gear, Inc.
from Martin Sprocket & Gear, Inc.
Metric sprocket 50.8 mm pitch, taper bush, made of hardened steel [See More]
- Material: Steel - Hardened
- Number of Teeth: 11
- Pitch: ISO 32 (50.80mm)
- Bore: 63.5