Keyway ISO Roller Chain Sprockets
2 Results
DIN Finishing Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Shaft Mounting: Set Screw; Keyway
- Number of Teeth: 10 to 25
- Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
- Bore: 10 to 70
Metric Roller Chain Sprockets -- 32BTB11H
from Martin Sprocket & Gear, Inc.
from Martin Sprocket & Gear, Inc.
Metric sprocket 50.8 mm pitch, taper bush, made of hardened steel [See More]
- Shaft Mounting: Keyway
- Number of Teeth: 11
- Pitch: ISO 32 (50.80mm)
- Bore: 63.5