ISO 28 (44.45mm) ISO Roller Chain Sprockets
from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]
- Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
- Hub Diameter: 9.8 to 250
- Bore: 5 to 40
- O.D.: 18 to 1375
from Hangzhou Chinabase Machinery Co., Ltd.
"We solve your problems and sell solutions". Big inventory. Reasonable prices. Delivery on time. Available made-to-order sprocket [See More]
- Pitch: ISO 28 (44.45mm)
- Bore: 28
- Number of Teeth: 10 to 60
- O.D.: 163 to 875
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: ISO 28 (44.45mm)
- Bore: 28 to 110
- Number of Teeth: 10 to 42
- Hub Diameter: 98 to 157
from W.M. Berg
Operates with 24GCF Series [See More]
- Pitch: ISO 28 (44.45mm); 44.4
- Material: ALUMINUM ANODIZED
- Number of Teeth: 42
- Hub Style: Type A (Hubless)
from Martin Sprocket & Gear, Inc.
Metric double sprocket 44.45 mm pitch, with hubs, made of steel [See More]
- Pitch: ISO 28 (44.45mm)
- Bore: 40
- Number of Teeth: 11
- Hub Diameter: 112