ISO 16 (25.40mm) ISO Roller Chain Sprockets

12 Results
Stock Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.

Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]

  • Pitch: ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
  • Hub Diameter: 9.8 to 250
  • Bore: 5 to 40
  • O.D.: 18 to 1375
Cast Iron Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
  • Bore: 20 to 45
  • Number of Teeth: 30 to 150
  • O.D.: 120 to 937
Taper Bore Sprocket
from Chengdu Leno Machinery Co., Ltd.

Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile... [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
  • O.D.: 87.1 to 934
  • Hub Diameter: 45 to 260
  • Bore Length: 22 to 114
DIN Finishing Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
  • Bore: 10 to 70
  • Number of Teeth: 10 to 25
  • Hub Diameter: 24 to 120
DIN Stock Sprockets & Platewheels -- ASA80
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 16 (25.40mm)
  • Number of Teeth: 8 to 76
Double Single Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • Bore: 10 to 24
  • Number of Teeth: 13 to 25
  • O.D.: 43 to 181
K Standard Sprockets A Type K80A
from Hangzhou Chinabase Machinery Co., Ltd.

"We solve your problems and sell solutions". Big inventory. Reasonable prices. Delivery on time. Available made-to-order sprocket [See More]

  • Pitch: ISO 16 (25.40mm)
  • Bore: 18 to 28
  • Number of Teeth: 10 to 90
  • O.D.: 93 to 743
K Standard Sprockets B Type NK80-2B
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 16 (25.40mm)
  • Bore: 23 to 89
  • Number of Teeth: 10 to 70
  • Hub Diameter: 58 to 127
Stainless Steel Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • Bore: 10 to 20
  • Number of Teeth: 12 to 30
  • Hub Diameter: 28 to 90
Taper Bore Sprockets
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • Pitch: ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
  • Hub Diameter: 45 to 260
  • Number of Teeth: 13 to 114
  • O.D.: 55.3 to 934
Metric Roller Chain Sprockets -- 16A11
from Martin Sprocket & Gear, Inc.

Metric sprocket 25.4 mm pitch, with hubs, made of steel [See More]

  • Pitch: ISO 16 (25.40mm)
  • Bore: 14
  • Number of Teeth: 11
  • Bore Length: 16.18
Sprocket -- 01 15 010
from ATLANTA Drive Systems, Inc.

A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]

  • Pitch: ISO 16 (25.40mm); >63.50mm; 16B
  • Bore: 16
  • Number of Teeth: 10
  • O.D.: 91