Simple Bore ISO Roller Chain Sprockets

2 Results
Metric Roller Chain Sprockets -- 06B8
from Martin Sprocket & Gear, Inc.

Metric sprocket 9.525 mm pitch, with or without hubs [See More]

  • Shaft Mounting: Set Screw; Simple Bore
  • Number of Teeth: 8
  • Pitch: ISO 06 (9.525mm)
  • Bore: 9
Cast Iron Sprocket -- 12 37 057
from ATLANTA Drive Systems, Inc.

A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]

  • Shaft Mounting: Simple Bore
  • Number of Teeth: 57
  • Pitch: >63.50mm; 3/8"
  • Hub Diameter: 90