>63.50mm ISO Roller Chain Sprockets
2 Results
Table Top Wheels
from Hangzhou Chinabase Machinery Co., Ltd.
from Hangzhou Chinabase Machinery Co., Ltd.
China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]
- Pitch: >63.50mm; 100 mm
- Bore: 15 to 30
- Number of Teeth: 8 to 31
- O.D.: 78.98 to 663
Cast Iron Sprocket -- 12 37 057
from ATLANTA Drive Systems, Inc.
from ATLANTA Drive Systems, Inc.
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts. Sprocket wheels... [See More]
- Pitch: >63.50mm; 3/8"
- Hub Diameter: 90
- Number of Teeth: 57
- O.D.: 178